"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95"
"","","38050049","","LG","LGK520.AGBRBN-REF","38050049","","Smartphones","1893","Stylus 2","","K520","20240309140425","ICECAT","1","4976","https://images.icecat.biz/img/gallery/31627217_9443.jpg","484x1210","https://images.icecat.biz/img/gallery_lows/31627217_9443.jpg","https://images.icecat.biz/img/gallery_mediums/31627217_9443.jpg","https://images.icecat.biz/img/gallery_thumbs/31627217_9443.jpg","","","LG Stylus 2 K520 14,5 cm (5.7"") Android 6.0 4G Micro-USB 1,5 GB 16 GB 3000 mAh Brown Refurbished","5.7"" HD, 1.2GHz Qualcomm Snapdragon 410, 1.5GB RAM, 16GB ROM, 13MP, 4G, WiFi, USB, Bluetooth, Li-Ion 3000mAh, 142g, Refurbished","LG Stylus 2 K520, 14,5 cm (5.7""), 1,5 GB, 16 GB, 13 MP, Android 6.0, Brown","LG Stylus 2 K520. Display diagonal: 14,5 cm (5.7""), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1,5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Brown. Weight: 145 g","Light & Sleek Design\nHeighten your viewing experience in a clever, ergonomic design that’s fit for your hand.\n\nDAB+\nNow every moment rocks! Tune into your favorite radio stations no matter where you go with more music choices and better sound quality!\n\nLarge 5.7"" HD Display\nBig ideas need a big workspace! Write or draw on the expansive screen for creations that are bright, vivid, and on point.\n\nPrecise Pen\nA fiber tip is thinner than rubber, for a more accurate and sensitive touch.\n\nPen Keeper\nNever leave your pen behind! The LG Stylus 2 alerts you with a pop up message if your phone wanders too far away.\n\nScreen-off Memo\nInstantly jot down brilliant ideas! Simply pull out the Stylus and begin writing on the screen—no need to turn on.\n\nPop Memo\nAdd creative captions or notes to any screen! Just take out the pen, select “Pop Memo”, and get writing. You can even adjust the size!\n\nPop Scanner\nMake it right! After capturing a picture, trace an object so you can bring it front and center—and right side up.\n\nCalligraphy Pen Mode\nTransforms your handwriting into beautiful script.\n\nQuick and Easy Selfie Camera\nCapture easy, sensational shots—try taking a ‘Gesture Shot’ selfie using just a hand movement—and then add your own creative touch!\n\nLG Quick Cover View\nSophistication meets innovation with LG’s exclusive cover that provides easy access to notifications when the case is closed.\n\nRemovable 3,000 mAh Battery\nThe LG Stylus 2's removable 3,000 mAh battery lets you easily swap for more power to fuel every adventure.","https://images.icecat.biz/img/gallery/31627217_9443.jpg","484x1210","","","","","","","","","","Display","Display diagonal: 14,5 cm (5.7"")","Display resolution: 1280 x 720 pixels","Screen shape: Flat","Panel type: IPS","Display number of colours: 16.78 million colours","Native aspect ratio: 16:9","Display brightness: 400 cd/m²","Pixel density: 257 ppi","Second display: No","Processor","Processor family: Qualcomm Snapdragon","Processor model: MSM 8916","Processor frequency: 1,2 GHz","Processor cores: 4","Storage","RAM capacity: 1,5 GB","Internal storage capacity: 16 GB","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","RAM type: LPDDR3","Camera","Rear camera type: Single camera","Rear camera resolution (numeric): 13 MP","Front camera type: Single camera","Front camera resolution (numeric): 8 MP","Rear camera flash: Yes","Rear camera resolution: 4160 x 3120 pixels","Digital zoom: 4x","Flash type: LED","Video capture resolution (max): 1920 x 1080 pixels","Maximum frame rate: 30 fps","Video recording modes: 1080p","Auto focus: Yes","Geotagging: Yes","Self-timer: Yes","Network","Mobile network generation: 4G","SIM card type: NanoSIM","3G standards: HSDPA, HSUPA, UMTS","4G standard: LTE","Wi-Fi: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth version: 4.1","Bluetooth profiles: A2DP, AVRCP, GAVDP, HFP, HID, HOGP, HSP, IOPT, MAP","3G bands supported: 850,900,1900,2100 MHz","4G bands supported: 800,1800,2600 MHz","Near Field Communication (NFC): Yes","Ports & interfaces","USB port: Yes","USB connector type: Micro-USB","USB version: 2.0","Headphone connectivity: 3.5 mm","Design","Form factor: Bar","Product colour: Brown","Performance","Video call: Yes","Graphics card: Adreno 306","Refurbished: Yes","Navigation","Position location: Yes","GPS (satellite): Yes","GLONASS: Yes","Electronic compass: Yes","Multimedia","FM radio: Yes","Software","Platform: Android","Operating system installed: Android 6.0","App distribution platform: Google Play","Google applications: Gmail, Google Chrome","Battery","Battery capacity: 3000 mAh","Battery technology: Lithium-Ion (Li-Ion)","Sensors","Proximity sensor: Yes","Accelerometer: Yes","Ambient light sensor: Yes","Orientation sensor: Yes","Weight & dimensions","Weight: 145 g","Width: 79,6 mm","Depth: 7,4 mm","Height: 155 mm","Certificates","Digital Living Network Alliance (DLNA) certified: Yes","Packaging content","AC adapter included: Yes","Quick start guide: Yes","Warranty card: Yes","Cables included: USB","Headset included: Yes","Other features","Touchscreen: Yes"