"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113" "","","3802788","","Lenovo","SJCABFR + T72HNEU","3802788","","PCs/Workstations","153","ThinkCentre","M","ThinkCentre M58 + T72HNEU","20221021101432","ICECAT","","33816","https://images.icecat.biz/img/norm/high/3802788-4173.jpg","350x350","https://images.icecat.biz/img/norm/low/3802788-4173.jpg","https://images.icecat.biz/img/gallery_mediums/img_3802788_medium_1481102381_9005_23568.jpg","https://images.icecat.biz/thumbs/3802788.jpg","","","Lenovo ThinkCentre M58 + T72HNEU Intel® Core™2 Duo E7400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business PC Black","ThinkCentre M58, Intel Core 2 Duo E7400, 2.8GHz, 2GB DDR3, 320GB SATA, 7200rpm, USFF, Intel GMA 4500, DVD-RW, Gigabit Ethernet, ThinkVision L2251p, 22"", 1680x1050, 1000:1, 250 cd/m2, 5 ms","Lenovo ThinkCentre M58 + T72HNEU, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows Vista Business","Lenovo ThinkCentre M58 + T72HNEU. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 130 W. Product type: PC. Weight: 4.18 kg. Product color: Black","The ThinkCentre M58 models introduce ThinkVantage Power Manager. Power Manager is a combination of features designed to reduce your energy footprint with advanced power management control and monitoring.\r\n\r\nAlready the most energy efficient model in the ThinkCentre family, the M Series features more EPEAT® Gold, Energy Star 4.0 compliant models leading to reduced power consumption, heat emissions and noise. The end result for users is energy savings and a cooler, quieter environment.\r\n\r\nThe ThinkCentre M58 desktops support Hardware Password Manager (HPM) which is an active directory based on backend management of BIOS and hard drive passwords. In addition to lower cost and better security, HPM provides for easy recovery and management of hard drive passwords and overcomes the major objection to encrypting hard drives. It combines seamlessly with fully encrypting drives which are more secure the software solutions.","https://images.icecat.biz/img/norm/high/3802788-4173.jpg","350x350","","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E7400","Processor frequency: 2.8 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 3 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E7000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74.1 °C","Number of Processing Die Transistors: 228 M","Processing Die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 10.5","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 1 x 2 GB","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Network","Ethernet LAN: Yes","Wi-Fi: No","Ports & interfaces","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","DVI port: No","DisplayPorts quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Parallel ports quantity: 1","Design","Product color: Black","Performance","Product type: PC","Audio system: HD","Software","Operating system installed: Windows Vista Business","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLB9Y","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 36500","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 130 W","Weight & dimensions","Width: 275 mm","Depth: 238 mm","Height: 80 mm","Weight: 4.18 kg","Packaging content","Display included: Yes","Display diagonal: 55.9 cm (22"")","Display resolution: 1680 x 1050 pixels","Contrast ratio (typical): 1000:1","Display brightness: 250 cd/m²","Other features","TV tuner integrated: No","Handheld remote control: No","Networking features: Gigabit Ethernet","Graphics card family: Intel","Floppy drive installed: No","Intel segment tagging: Enterprise, Professional"