"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126" "","","3802765","","Samsung","NP-N140-JA02ES","3802765","","Laptops","151","N","","N140-JA02ES","20201201162715","ICECAT","","16854","https://images.icecat.biz/img/norm/high/3802765-7003.jpg","400x325","https://images.icecat.biz/img/norm/low/3802765-7003.jpg","https://images.icecat.biz/img/gallery_mediums/img_3802765_medium_1481102379_4097_23568.jpg","https://images.icecat.biz/thumbs/3802765.jpg","","","Samsung N N140-JA02ES Intel Pentium Mobile N270 Netbook 25.6 cm (10.1"") 1 GB DDR2-SDRAM Windows 7 Starter White","","Samsung N N140-JA02ES, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1""), 1024 x 600 pixels, 1 GB, Windows 7 Starter","Samsung N N140-JA02ES. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1.27 kg","","https://images.icecat.biz/img/norm/high/3802765-7003.jpg|https://images.icecat.biz/img/gallery/3802765_6231.jpg|https://images.icecat.biz/img/gallery/3802765_2997.jpg","400x325|75x75|75x75","||","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 25.6 cm (10.1"")","Display resolution: 1024 x 600 pixels","Native aspect ratio: 5:3","Processor","Processor family: Intel Pentium Mobile","Processor manufacturer: Intel","Processor: N270","Processor frequency: 1.6 GHz","Processor number of cores: 1","Processor threads: 2","Processor cache: 0.512 MB","Processor cache type: L2","Processor socket: Socket F (1207)","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom N200 Series","Processor codename: Diamondville","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2.5 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing die size: 26 mm²","CPU multiplier (bus/core ratio): 12","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","Optical drive type: No","Hard drive capacity: 160 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Audio","Audio system: HD SRS 3D","Number of built-in speakers: 2","Speaker power: 3 W","Built-in microphone: Yes","Network","Wi-Fi: Yes","Ethernet LAN connection: Yes","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports quantity: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 84","Software","Operating system installed: Windows 7 Starter","Drivers included: Yes","Bundled software: SAMSUNG Recovery Solution III","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3","Processor code: SLB73","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36331","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery performance: 5900 mAh","Battery life (max): 11 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","BIOS password: Yes","Weight & Dimensions","Weight: 1.27 kg","Width: 262 mm","Depth: 185.5 mm","Height: 28.6 mm","Packaging Content","Handheld remote control: No","Other features","Wireless technology: 802.11 b/g/n","Dimensions (WxDxH): 262 x 185.5 x 28.55 mm","Display: LED","Hard disk drive, user password: Yes","Graphics card: GMA 950","Features","Images Type Map:
"