"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192"
"","","3802249","","HP","NN222EA","3802249","0884962705186|884962705186|0884962707791|884962707791|0884962707494|884962707494|0884962705162|884962705162|0884962705391|884962705391|0884962705384|884962705384|0884962705407|884962705407|0884962705414|884962705414|0884962705421|884962705421|0884962705834|884962705834|0884962705841|884962705841|0884962705858|884962705858|0884962707487|884962707487|0884962707753|884962707753|0884962707500|884962707500|0884962707524|884962707524|0884962707517|884962707517|0884962707531|884962707531|0884962707548|884962707548|0884962707555|884962707555|0884962707760|884962707760|0884962707777|884962707777|0884962707784|884962707784|0884962707807|884962707807|0884962705179|884962705179","Laptops","151","Compaq","6000","6530b","20240309141900","ICECAT","1","46080","https://images.icecat.biz/img/gallery/51612610_5300225137.jpg","2688x2486","https://images.icecat.biz/img/gallery_lows/51612610_5300225137.jpg","https://images.icecat.biz/img/gallery_mediums/51612610_5300225137.jpg","https://images.icecat.biz/img/gallery_thumbs/51612610_5300225137.jpg","","","HP Compaq 6530b Intel® Core™2 Duo P8700 Laptop 35,8 cm (14.1"") WXGA 2 GB DDR2-SDRAM 320 GB HDD Intel® GMA 4500MHD 802.11a Windows 7 Professional Black","HP Compaq 6530b Notebook PC","HP Compaq 6530b, Intel® Core™2 Duo, 2,53 GHz, 35,8 cm (14.1""), 1280 x 800 pixels, 2 GB, 320 GB","HP Compaq 6530b. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™2 Duo, Processor: P8700, Processor frequency: 2,53 GHz. Display diagonal: 35,8 cm (14.1""), HD type: WXGA, Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Mobile network generation: 3G. Operating system software: Windows 7 Professional. Product colour: Black","Business traveler. This highly mobile notebook helps keep you connected and productive and offers the latest Intel® Core™2 Duo processors, HP Mobile Broadband, and enhanced security solutions.
• With a starting weight of only 2.41 kg and 32.6 mm thin, the HP Compaq 6530b is a remarkable study in form and composition proving that the union of style and substance endures.
\n
\n• Intel® Core™2 Duo processors. With an Intel® Core™2 Duo processor, experience new levels of system responsiveness when running multiple applications and smarter battery performance designed to help extend mobility.
\n• Enjoy wireless in more places. Whether you’re across the street or across the country, optional HP Mobile Broadband, Wi-Fi CERTIFIED™ WLAN and Bluetooth® technologies allow you to conveniently stay connected in more places.
\n• HP Universal Accessories. Combine your HP Business Notebook PC with a docking station, monitor stand, secondary battery, or any of our compatible accessories for increased productivity at your desk or while on the go.\n","https://images.icecat.biz/img/gallery/51612610_5300225137.jpg|https://images.icecat.biz/img/gallery/51613566_1465722402.jpg|https://images.icecat.biz/img/gallery/51612610_0165397729.jpg|https://images.icecat.biz/img/gallery/51613566_4148487580.jpg|https://images.icecat.biz/img/norm/high/1654212-HP.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840649_7356_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840650_1666_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840650_4714_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840650_8695_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840651_2431_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840651_6959_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840652_0513_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840652_4713_9027.jpg|https://images.icecat.biz/img/gallery/img_3802249_high_1470840652_8839_9027.jpg","2688x2486|2424x2152|3000x2384|2682x2052|400x400|400x480|480x277|480x318|480x480|480x409|480x423|480x415|480x322|480x355","|||||||||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Country of origin: China","Display","Display diagonal: 35,8 cm (14.1"")","Display resolution: 1280 x 800 pixels","HD type: WXGA","Panel type: TFT","Native aspect ratio: 16:10","Dual-screen: No","Processor","Processor type: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: P8700","Processor frequency: 2,53 GHz","Processor number of cores: 2","Processor threads: 2","Processor cache: 3 MB","Processor cache type: L2","Processor socket: Socket 479","Processor system bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo P8000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 25 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing die size: 107 mm²","CPU multiplier (bus/core ratio): 9,5","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum memory: 8 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 1 x 2 GB","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drives: DVD Super Multi DL","Total HDDs capacity: 320 GB","Number of HDDs installed: 1","Hard drive capacity: 320 GB","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: No","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 4500MHD","On-board graphics card model: Not available","Audio","Audio system: High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone (integrated dual-microphone array with webcam)","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 2 MP","Network","Mobile network connection: Yes","Top Wi-Fi standard: 802.11a","Mobile network generation: 3G","Wi-Fi: Yes","Network interface: Broadcom NetLink Gigabit Ethernet PCI Controller (10/100/1000 NIC)","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ethernet LAN connection: Yes","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Chipset: Intel GE45 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad + Scroll zone","Software","Operating system software: Windows 7 Professional","Bundled software: HP Recovery Manager (Vista only), WinDVD 8 (select models), HP QuickLook 2, Roxio Creator Business 10 (select models)","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGFE","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 37006","Conflict-Free processor: No","Battery","Battery capacity: 55 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Operational conditions","Operating temperature (T-T): 0 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 5 - 95%","Weight & dimensions","Weight: 2,4 kg","Width: 335 mm","Depth: 243 mm","Height (front): 3,3 cm","Other features","Wireless technologies: Intel 802.11a/b/g, Bluetooth 2.0; 3G Broadband Wireless integrated","AC adapter included: Yes","LightScribe: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Dimensions (WxDxH): 335 x 243 x 33 mm","Power requirements: External 65W HP Smart AC Adapter, 90W Smart Combo Adapter, HP Fast Charge\n6-cell (55 WHr) Lithium-Ion Battery, optional HP (52 WHr) Extended Life Battery, optional HP (95 WHr) Ultra-Capacity Battery, HP Long Life Battery","Battery type: 6-cell (55 WHr) Lithium-Ion Battery","Ergonomic features: Touch-sensitive controls","TV-in port: No","Compatible operating systems: Genuine Windows Vista Business 64-bit, Genuine Windows Vista Enterprise, SuSe Linux Enterprise Desktop 10","Maximum hard drive: 320 GB","Minimum hard drive: 160 GB","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem: 56K","Processor","Centrino technology: Intel Centrino 2","Memory","Memory upgrade: 8 GB","Audio","Audio: High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone","Ports & interfaces","I/O ports: 4 USB 2.0 ports, VGA, S-video TV out, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45","Keyboard","Keyboard: Full-sized","Security","Security management: McAfee Security Solution, Kensington Lock slot, HP Privacy Filter (optional)","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 95%","Hard drive","Internal drives: 320 GB 7200 rpm SATA","Video","Graphic subsystem name: Mobile Intel Graphics Media Accelerator 4500MHD","Other features","Wireless capability: Y","Docking solution: HP Docking Station, HP Advanced Docking Station, HP Monitor Stand, HP Adjustable Notebook Stand, HP Mobile Port Replicator (all sold separately)","Expansion slots: Slots available for additional devices: 1 ExpressCard/54 slot, Media Card Reader","HP Protection tools: HP ProtectTools, TPM Embedded Security Chip 1.2, optional integrated HP Fingerprint Sensor, HP Disk Sanitizer, optional Smart Card Reader (replaces ExpressCard)","Hard drive controller type: SATA (7200 rpm)\nSATA (5400 rpm)"