"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87" "","","3778075","","Brother","DCP-195C","3778075","4977766671200","Multifunction Printers","304","","","DCP-195C","20221021101432","ICECAT","1","343535","https://images.icecat.biz/img/norm/high/3778075-2740.jpg","4185x2959","https://images.icecat.biz/img/norm/low/3778075-2740.jpg","https://images.icecat.biz/img/gallery_mediums/img_3778075_medium_1481125596_8326_23531.jpg","https://images.icecat.biz/thumbs/3778075.jpg","","","Brother DCP-195C multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm","Compact Clour Inkjet Multifunction Printer, 33ppm, USB 2.0, 1200 x 6000 dpi, 32 MB, 100 sheets Capacity, White","Brother DCP-195C, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4","Brother DCP-195C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4","- Compact size – ideal desktop device.\n- Fast 27ppm colour and 33ppm mono printing.\n- Up to A4 Borderless printing.\n- Cost effective individual ink technology.\n- High resolution colour scanner.\n- Print images directly from a camera via the PictBridge connection.\n- USB Host and Media card centre (print & Scan).\n- Includes free document management software.\n- Energy Star certified meaning low energy usage.","https://images.icecat.biz/img/norm/high/3778075-2740.jpg|https://images.icecat.biz/img/gallery/img_3778075_high_1473286813_6812_32631.jpg","4185x2959|4749x2964","|","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: No","Maximum resolution: 1200 x 6000 DPI","Print speed (black, normal quality, A4/US Letter): 33 ppm","Print speed (colour, normal quality, A4/US Letter): 27 ppm","Economical printing: Yes","Copying","Copying: Colour copying","Duplex copying: No","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 22 cpm","Copy speed (colour, normal quality, A4): 20 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","N-in-1 copy function (N=): 2, 4","PC free copying: Yes","Scanning","Scanning: Colour scanning","Duplex scanning: No","Optical scanning resolution: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan area: 216 x 297 mm","Scan to: E-mail, OCR, USB","Image formats supported: BMP, PNG","Greyscale levels: 256","Fax","Faxing: No","Duplex faxing: No","Features","Number of print cartridges: 4","Digital sender: No","Input & output capacity","Total input capacity: 100 sheets","Total output capacity: 50 sheets","Paper input type: Paper tray","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Glossy paper, Plain paper, Transparencies","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal","Borderless printing media sizes: A4, A6","Paper tray media weight: 64 - 220 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Internal memory: 32 MB","Card reader integrated: Yes","Compatible memory cards: MS Pro, SD, SDHC, xD","Sound pressure level (printing): 50 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 18 W","Power consumption (PowerSave): 1.5 W","Power consumption (standby): 3.5 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 7.1 kg","Packaging data","Package weight: 9.6 kg","Packaging content","Drivers included: Yes","Other features","Dimensions (WxDxH): 390 x 365 x 150 mm","PictBridge: Yes","All-in-one functions: Copy, Print, Scan","Colour all-in-one functions: Copy, Print, Scan","Package dimensions (WxDxH): 465 x 225 x 460 mm","Scan speed: 4.83 sec/page"