"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","37777","","APC","AP9559","37777","0731304123521|731304123521","Power Distribution Units (PDUs)","984","","","RACK PDU BASIC 1 U 16A 230V","20240818115103","ICECAT","1","380818","https://images.icecat.biz/img/gallery/37777_5056544992.jpg","2000x714","https://images.icecat.biz/img/gallery_lows/37777_5056544992.jpg","https://images.icecat.biz/img/gallery_mediums/37777_5056544992.jpg","https://images.icecat.biz/img/gallery_thumbs/37777_5056544992.jpg","","","APC RACK PDU BASIC 1 U 16A 230V power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black","Rack PDU,Basic, 1U, 16A,208&230V, (10)C13 & (2)C19","APC RACK PDU BASIC 1 U 16A 230V, Basic, 0U/1U, Single-phase, Horizontal/Vertical, Black, 12 AC outlet(s)","APC RACK PDU BASIC 1 U 16A 230V. PDU types: Basic, Rack capacity: 0U/1U, Type: Single-phase. AC outlets quantity: 12 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler. Cable length: 2.5 m. Load capacity: 3680 VA, Maximum input current per phase: 16 A, Maximum power: 3680 W. Dimensions (WxDxH): 447 x 57.2 x 44.5 mm, Weight: 980 g","Description:
\nAPC Basic Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (10)IEC 320 C13, (2)IEC 320 C19
\nFeatures: 19 inch Rack-Mountable, Low Cost Power Distribution, Vertical Mounting Capabilities
\nIncludes: Cord Retention Clips, Rack Mounting Brackets, User Manual
\nOutput Voltage(s) (main only) - 120, 208, 230 V
\nMaximum Total Current Draw per Phase - 16 A
\nOutput Connections - (10)IEC 320 C13; (2)IEC 320 C19
\nAlways on Outlets - 12 \nOverload Protection
\nInput:
\nNominal input voltage - 120, 208, 230
\nInput frequency (Hz) - 50/60 Hz
\nInput Connection Type - IEC-320 C20
\nCord Length 8.2 feet ( 2.5 meters )
\nAcceptable Input Voltage - 90-250 VAC
\nMaximum Line Current per phase - 16.0 A
\nMaximum Input Current per phase - 16.0 A
\nLoad Capacity - 3680
","https://images.icecat.biz/img/gallery/37777_5056544992.jpg","2000x714","","","","","","","","","","","","Design","PDU types: Basic","Rack capacity: 0U/1U","Type: Single-phase","Mounting: Horizontal/Vertical","Product colour: Black","Ports & interfaces","AC outlets quantity: 12 AC outlet(s)","AC outlet types: C13 coupler, C19 coupler","Power plug: C20 coupler","Features","Cable length: 2.5 m","Power","Load capacity: 3680 VA","Maximum input current per phase: 16 A","Maximum power: 3680 W","Weight & dimensions","Dimensions (WxDxH): 447 x 57.2 x 44.5 mm","Weight: 980 g","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -25 - 65 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Ports & interfaces","I/O ports: Output Connections - (10)IEC 320 C13; (2)IEC 320 C19 \n \nInput Connection Type - IEC-320 C20\n"