"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","37414994","","BenQ","9H.JH277.14E","37414994","4718755070259|0840046037505|840046037505","Data Projectors","567","","","MH760","20240307153452","ICECAT","1","41362","https://images.icecat.biz/img/gallery/77939240_9939623513.jpg","4961x4961","https://images.icecat.biz/img/gallery_lows/77939240_9939623513.jpg","https://images.icecat.biz/img/gallery_mediums/77939240_9939623513.jpg","https://images.icecat.biz/img/gallery_thumbs/77939240_9939623513.jpg","","http://objects.icecat.biz/objects/mmo_37414994_1552403967_9963_23860.pdf|http://objects.icecat.biz/objects/mmo_37414994_1552403978_0304_23900.pdf","BenQ MH760 data projector Standard throw projector 5000 ANSI lumens DLP 1080p (1920x1080) Black, Grey","DLP‎, 5000 lum, 3000:1‎, F2.59-2.87, 16.88-21.88‎, 16:9, 370W‎, 36/33 dBA‎, 411.4x118.4x267.5 mm‎","BenQ MH760, 5000 ANSI lumens, DLP, 1080p (1920x1080), 3000:1, 16:9, 1524 - 4572 mm (60 - 180"")","BenQ MH760. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Focal length range: 16.88 - 21.88 mm, Aperture range (F-F): 2,59 - 2,87, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1600 x 1200 (UXGA), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size","Seamless Corporate Integration and Immense Installation Flexibility\nTo further enhance efficiency in the corporate environment, MH760 is customarily designed to deliver sharp, high brightness projection and immense installation flexibility to ensure outstanding performance and seamless corporate integration. Geared with the unique centralized management system and wireless presentation feature, MH760 guarantees truly intuitive and smooth operation in meeting rooms.\n\nSeamless Corporate Integration and Immense Installation Flexibility\nTo further enhance efficiency in the corporate environment, MH760 is customarily designed to deliver sharp, high brightness projection and immense installation flexibility to ensure outstanding performance and seamless corporate integration. Geared with the unique centralized management system and wireless presentation feature, MH760 guarantees truly intuitive and smooth operation in meeting rooms.\n\nVivid Clarity in Ambient Environments\nThe MH760’s 5,000 lm high brightness allows presenters and participants to conduct presentations in comfortably lit medium-sized conference rooms, with uncompromised debate, collaboration, note-taking and interaction to achieve the most productive meetings. The high luminance provides professional picture quality for installers to satisfy stringent corporate standards.\n\nFull HD Resolution for Crisp Image Clarity and Increased Content Density\nWith Full HD (1920 x 1080) native resolution in expanded 16:9 aspect ratio, BenQ corporate projectors deliver subtle details, ultra-sharp readability and highly enhanced display capacity for professional presentations.\n\nFlexible Throw Ratio & 1.3x Zoom for Efficient Upgrades\nThe 1.3x zoom feature allows MH760 to be mounted anywhere from 4.6 to 6.0 meters from the screen and project images up to 180”, avoiding costly renovation or installation downtime.\n\nVertical Lens Shift for Precise Installations\nLens shift compensates for minor miscalculations and misalignment during projector installation. Conveniently placed adjacent to the lens, this control enables vertical lens movement within the projector chassis for perfectly aligned pictures without distortion.\n\nAdvanced Image Calibration for Ideal Projection Alignment\nThe MH760 is equipped with a two-dimensional keystone correction range of ±30o on both horizontal and vertical axes to counteract the trapezoid effect when the projector must be installed off-center. Installers can use Corner Fit control to adjust each corner respectively for perfectly aligned image geometry.\n\nCentral Lens Design for Precise Installation Alignment\nBenQ's symmetrically centered lens design allows easy installation without special calculations or adjustments.\n\nComprehensive LAN Control Compatibility\nThe MH760 is widely compatible with leading projector control systems including Crestron, AMX and PJ-Link for network control via LAN, making it simple to integrate into corporate network infrastructures. The MH760 also supports RS-232 for reliable long-distance Installations, up to 15 meters, when there is no LAN infrastructure.\n\nCentralized Control with BenQ MDA Software\nBenQ’s Multiple Display Administrator (MDA) software provides powerful centralized multiple-projector management including automated opening and closing procedures for public spaces, remotely controlled power on and off, and scheduling for institutions and corporations.\n\nVersatile Wireless Presentation Solutions\n\nBenQ offers a complete line of Full HD wireless presentation solutions to fulfill diverse meeting room applications, ranging from the premium level InstaShow™ wireless presentation system to the easy-to-use QCast WiFi dongle:\n\nBenQ InstaShow WDC10 is a unique zero software solution that allows up to 16 presenters to lead from any device. The plug and play device requires no driver installation and is compatible with any OS or hardware platform, making it easy for presenters to wirelessly take turns delivering seamless presentations for improved meeting efficiency. Compatibility requirements are: USB/HDMI ports on source laptop and HDMI input on display device.\n\nWireless Multimedia Presentations from Smart Devices\nTo satisfy corporate employees’ growing BYOD needs, BenQ offers the QCast Wi-Fi dongle to let meeting participants wirelessly project Full HD multimedia content, including videos, documents, and live camera (video) sessions from any mobile device. With the multiple presenter capability accommodating up to four presenters in four split screens, BenQ wireless solutions encourage full participant engagement, collaborative teamwork, and inspirational discussions for highly effective meetings.\n\nUpper Lamp Door for Simplified Lamp Maintenance\nA quick-release lamp door provides IT managers convenient access for efficient lamp maintenance without having to remove the projector from the ceiling mount.\n\nLong-Lasting DLP Prevents Color Decay and Conserves Energy\nEquipped with the durability of digital micro-mirror devices and a nearly-sealed projection engine designed to prevent dust image, the DLP-powered MH760 resists color decay and image degradation. This preserves picture quality even after thousands of hours of operation.\n\nPerfectly Long Lasting Picture Quality with DLP Projection Technology\nDigital Light Processing (DLP), awarded 2015 Academy Award of Merit (Oscar statuette), is the leading projection technology used in 90% of world’s digital cinemas and 100% of IMAX theaters. With DLP dominating the worldwide projector market with over 50% share, BenQ is today the #1 bestselling DLP\n\nAccurate\nBenQ DLP Projectors produce the most intensely realistic colors and vivid images possible. It also combine pioneering BenQ innovations such as interchangeable six-segment color wheels with DLP BrilliantColor Technology.\n\nLong Lasting\nThe incredibly durable micro-mirrors of the DLP chip and the nearly-sealed DLP engine design mean that BenQ DLP Projectors stand the test of time without any loss in picture quality. Eliminating dust buildup and heat damage, BenQ projectors shine year after year and look as good as new with a simple lamp change.\n\nRazor-Sharp\nCritically acclaimed for industry-leading high contrast, BenQ DLP Projectors also produce the most crisply defined sharpness for crystal-clear details and legible text by maximizing the fill ratio of individual pixels and employing exclusive BenQ SmartEco Technology.","https://images.icecat.biz/img/gallery/77939240_9939623513.jpg|https://images.icecat.biz/img/gallery/77939240_9626828897.jpg|https://images.icecat.biz/img/gallery/77939240_6568792280.jpg|https://images.icecat.biz/img/gallery/77939240_4431218972.jpg|https://images.icecat.biz/img/gallery/77939240_1859476639.jpg|https://images.icecat.biz/img/gallery/77939240_7057501735.jpg","4961x4961|4961x4961|4961x4961|4961x4961|4961x4961|4961x4961","|||||","","","","","","","","","Projector","Projector brightness: 5000 ANSI lumens","Projection technology: DLP","Projector native resolution: 1080p (1920x1080)","Contrast ratio (typical): 3000:1","Native aspect ratio: 16:9","Screen size compatibility: 1524 - 4572 mm (60 - 180"")","Number of colours: 1.073 billion colours","Display scan frequency (horizontal): 15 - 102 kHz","Display scan frequency (vertical): 24 - 120 Hz","Keystone correction, horizontal: -30 - 30°","Keystone correction, vertical: -30 - 30°","Light source","Light source type: Lamp","Service life of light source: 2000 h","Service life of light source (economic mode): 2500 h","Lamp power: 370 W","Lamps quantity: 1 lamp(s)","Lens system","Focal length range: 16.88 - 21.88 mm","Aperture range (F-F): 2,59 - 2,87","Zoom ratio: 1.3:1","Throw ratio: 1.15 - 1.5","Vertical lens shift range: -6 - 6%","Offset: 109%","Video","Analog signal format system: NTSC, PAL, SECAM","Full HD: Yes","Supported graphics resolutions: 640 x 480 (VGA), 1600 x 1200 (UXGA)","Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p","Colour modes (3D): Cinema","Video colour modes: Bright cinema, Presentation, sRGB","Ports & interfaces","VGA (D-Sub) ports quantity: 2","HDMI ports quantity: 2","Composite video in: 1","DVI port: No","USB 2.0 ports quantity: 1","Audio (L/R) in: 1","Serial interface type: RS-232","HDMI connector type: Full-size","S-Video inputs quantity: 1","Microphone in: Yes","PC Audio in: Yes","PC Audio out: Yes","Remote (IR) output: 2","Mobile High-Definition Link (MHL): Yes","12V trigger: Yes","AC (power) in: Yes","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN (RJ-45) ports: 1","Storage","Card reader integrated: No","Features","Noise level: 36 dB","Noise level (economic mode): 33 dB","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hindi, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish","Multimedia","Built-in speaker(s): Yes","RMS rated power: 10 W","Number of built-in speakers: 2","Design","Product type: Standard throw projector","Market positioning: Business","Product colour: Black, Grey","Placement: Desktop","Display","Built-in display: No","Power","Power source: AC","Power consumption (typical): 490 W","Power consumption (standby): 0,5 W","Power consumption (network standby): 6 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Auto power off: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Weight: 4,9 kg","Width: 411,4 mm","Depth: 267,5 mm","Height: 118,4 mm","Packaging content","Remote control: Yes","Batteries included: Yes","Cables included: AC, VGA","Quick start guide: Yes","Manual: Yes","Warranty card: Yes","Other features","RS-232 ports: 1"