"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150" "","","37408280","","Philips","243S7EJMB/00","37408280","8712581746209|4058154300909","Computer Monitors","222","S Line","","LCD monitor with SoftBlue Technology 243S7EJMB/00","20240902032457","ICECAT","1","199097","https://images.icecat.biz/img/gallery/8ef491a107240ab208673ff4dcc2daea03ac9285.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/631e7c0a8246a4182f3cea44289cf4b6e30d62a2.jpg","https://images.icecat.biz/img/gallery_mediums/9d317e049595748e6b67ddf9c94276d15a227394.jpg","https://images.icecat.biz/img/gallery_thumbs/a83e924ba55b1a9a449636575b70ee2b6c7c323b.jpg","","http://objects.icecat.biz/objects/mmo_37408280_1656273561_5205_8190.pdf","Philips S Line 243S7EJMB/00 LED display 60.5 cm (23.8"") 1920 x 1080 pixels Full HD Black","243S7EJMB LCD monitor with SoftBlue Technology","Philips S Line 243S7EJMB/00, 60.5 cm (23.8""), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black","Philips S Line 243S7EJMB/00. Display diagonal: 60.5 cm (23.8""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black","Our S Line monitor delivers business efficiency. A wide-view IPS display with SoftBlue technology is great for easy-on-the-eyes productivity. The height-adjustable, frameless display allows for tiling multiple monitors for an expanded view.","https://images.icecat.biz/img/gallery/8ef491a107240ab208673ff4dcc2daea03ac9285.jpg|https://images.icecat.biz/img/gallery/9bda7edf5cd5a330c0d32e46405f8e06.jpg|https://images.icecat.biz/img/gallery/ca331366926d8005f654e364bd802e8a61f23554.jpg|https://images.icecat.biz/img/gallery/826b8526223c0bf28200c123ff731a8eab16f09c.jpg|https://images.icecat.biz/img/gallery/3549427a77f6c3ddf2149e3cbcffcf4b5f219a85.jpg|https://images.icecat.biz/img/gallery/71a83ebb444f4d092d052f1a3b2903835d082a67.jpg","1200x1200|2000x2000|1200x1200|1200x1200|1200x1200|1200x1067","|||||","","http://objects.icecat.biz/objects/mmo_37408280_1655064505_9395_29015.pdf|http://objects.icecat.biz/objects/37408280_21590383.jpeg","","","","","","SoftBlue Technology is easy on the eyes and maintains colour|http://images.icecat.biz/img/bullets/37408280-665ebd9489e84600053977.jpg|SoftBlue LED technology uses smart technology to reduce harmful shortwave blue light without affecting the colour or image of the display. SoftBlue LED technology is certified by international testing organisation TUV Rheinland to reduce harmful blue light.\n\nLess eye fatigue with Flicker-free technology|http://images.icecat.biz/img/bullets/37408280-659a6c4b2a608838459295.jpg|Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.\n\nLow bezel-to-table height for maximum reading comfort|http://images.icecat.biz/img/bullets/37408280-659a6c52534f4065899913.jpg|Thanks to its advanced SmartErgoBase, the Philips monitor can be lowered down almost to desk level for a comfortable viewing angle. Low bezel-to-table height is the perfect solution if you use bifocals, trifocals or progressive lens glasses for your computing work. Additionally, it allows users of different heights to use the monitor at their preferred angle and height settings, helping them to reduce fatigue and strain.\n\nIPS technology for full colors and wide viewing angles|http://images.icecat.biz/img/bullets/37408280-66cbd9207eb7f897803044.jpg|IPS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle - even in 90 degree Pivot mode! Unlike standard TN panels, IPS displays gives you remarkably crisp images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.\n\nSmartImage presets for easy optimized image settings|http://images.icecat.biz/img/bullets/37408280-66d513da27950109150341.jpg|SmartImage is an exclusive leading edge Philips technology that analyzes the content displayed on your screen and gives you optimized display performance. This user friendly interface allows you to select various modes like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimizes the contrast, color saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time with the press of a single button!\n\nNarrow border display for a seamless appearance|http://images.icecat.biz/img/bullets/37408280-66d513dc6486d626100272.jpg|The new Philips displays feature ultra-narrow borders which allow for minimal distractions and maximum viewing size. Especially suited for multi-display or tiling setup like gaming, graphic design and professional applications, the ultra-narrow border display gives you the feeling of using one large display.\n\n16:9 Full HD display for crisp detailed images|http://images.icecat.biz/img/bullets/37408280-66d513dea3a85924723133.jpg|Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colors expect a true to life picture.\n\nBuilt-in stereo speakers for multimedia|http://images.icecat.biz/img/bullets/37408280-66d513e159a6d571994949.jpg|A pair of high quality stereo speakers built into a display device. It can be visible front firing, or invisible down firing, top firing, rear firing, etc depending on model and design.\n\nSmartErgoBase enables people-friendly ergonomic adjustments|http://images.icecat.biz/img/bullets/37408280-66d513e8eb52a504475256.jpg|The SmartErgoBase is a monitor base that delivers ergonomic display comfort and provides cable management. The base can swivel, tilt and rotate to various angles to ensure maximum comfort. The height adjustable stand guarantees the optimal viewing level, reducing the physical strains of a long workday, while cable management reduces cable clutter and keeps the workspace neat and professional.","","401658","Display","Display diagonal: 60.5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display technology: LED","Touch screen: No","HD type: Full HD","Panel type: IPS","Response time: 5 ms","Screen shape: Flat","Contrast ratio (typical): 1000:1","Maximum refresh rate: 60 Hz","Display number of colors: 16.7 million colours","Backlight type: W-LED","Display brightness (typical): 250 cd/m²","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Aspect ratio: 16:9","Contrast ratio (dynamic): 20000000:1","Dynamic contrast ratio marketing name: SmartContrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0.275 x 0.275 mm","Pixel density: 93 ppi","Display scan frequency (horizontal): 30 - 83 kHz","Vertical scan range: 56 - 76 Hz","Viewable size, horizontal: 52.7 cm","Viewable size, vertical: 29.6 cm","Digital horizontal frequency: 30 - 83 kHz","Digital vertical frequency: 56 - 76 Hz","Sync-on-green (SOG): Yes","Display diagonal (metric): 60.5 cm","DDC/CI: Yes","Colour gamut standard: sRGB","Color gamut: 80%","sRGB coverage (typical): 101%","NTSC coverage (typical): 80%","3D compatibility: No","Separate H/V sync: Yes","Display sRGB: Yes","Performance","Component video sync: Separate sync, Sync-on-green (SOG)","Flicker-free technology: Yes","Multimedia","Built-in speakers: Yes","Built-in camera: No","Number of speakers: 2","RMS rated power: 2 W","Design","Market positioning: Home","Product colour: Black","Front bezel colour: Black","Detachable stand: Yes","Feet colour: Black","Ports & interfaces","Built-in USB hub: Yes","HDMI: Yes","Headphone out: Yes","USB hub version: 3.2 Gen 1 (3.1 Gen 1)","USB Type-A downstream ports quantity: 4","VGA (D-Sub) ports quantity: 1","DVI port: No","HDMI ports quantity: 1.4","HDMI version: 1.4","DisplayPorts quantity: 1.2","DisplayPort version: 1.2","Audio input: No","Headphone outputs: 1","PC Audio in: Yes","AC (power) in: Yes","Ergonomics","VESA mounting: Yes","Cable lock slot: Yes","Height adjustment: Yes","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 13 cm","Pivot: Yes","Pivot angle: 90 - 90°","Swivelling: Yes","Swivel angle range: -175 - 175°","Tilt adjustment: Yes","Tilt angle: -5 - 25°","On Screen Display (OSD): Yes","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian","Number of OSD languages: 21","Plug and Play: Yes","LED indicators: Operation, Stand-by","Energy Management","Energy efficiency class (SDR): E","Energy consumption (SDR) per 1000 hours: 18 kWh","Power consumption: 12.84 W","Power consumption (standby): 0.5 W","Power consumption (max): 20 W","Power consumption (off): 0.3 W","Power consumption (PowerSave): 11 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power supply type: Internal","Energy efficiency scale: A to G","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Storage temperature range (T-T): -20 - 60 °C","Operating relative humidity range: 20 - 80%","Operating altitude: 0 - 3658 m","Non-operating altitude: 0 - 12192 m","Weight & Dimensions","Width (with stand): 540 mm","Depth (with stand): 202 mm","Height (with stand): 483 mm","Weight (with stand): 5.1 kg","Width (without stand): 540 mm","Depth (without stand): 45 mm","Height (without stand): 325 mm","Weight (without stand): 3.2 kg","Packaging Data","Package width: 602 mm","Package depth: 199 mm","Package height: 457 mm","Package weight: 7.4 kg","Packaging type: Box","Packaging Content","Stand included: Yes","Cables included: VGA, HDMI, DisplayPort, Audio (3.5mm), AC","Manual: Yes","Bundled software: SmartControl","Sustainability","Sustainability certificates: ENERGY STAR, TCO","Doesn't contain: PVC/BFR, Mercury","Other features","On/off switch: Yes","TV tuner integrated: No","Exterior finish type: Textured","Recyclable packaging material: 100%","Heavy metals free: Hg (mercury)","SoftBlue: Yes","EasyRead mode: Yes","Compliance certificates: RoHS","Mean time between failures (MTBF): 70000 h","Certification: CE Mark, FCC Class B, SEMKO, cETLus, CU-EAC, EPA, WEEE, UKRAINIAN, ICES-003, TUV/ISO9241-307, PSB, CECP, TUV Cert. — blue light cut-off","Recycling data","Total amount of recyclable materials: 25%","Total amount of recycled materials used for making: 25%","Logistics data","Harmonized System (HS) code: 85285210","Energy Management","European Product Registry for Energy Labelling (EPREL) code: 401658","Other features","Recommended resolution: 1920 x 1080 @ 60 Hz","Picture enhancement: SmartImage","Regulatory Approvals: CE Mark; FCC Class B; SEMKO; cETLus; CU-EAC; EPA; WEEE; UKRAINIAN; ICES-003; TUV/ISO9241-307; PSB; CECP; TUV Cert. — blue light cut-off"