"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55" "","","37407600","","EnGenius","ENS500EXT-AC (EnJet)","37407600","4713361934599|0655216008502|655216008502|4713361930751","Wireless Access Points","909","","","ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA)","20240314172625","ICECAT","1","12597","https://images.icecat.biz/img/gallery/37407600_3940995924.jpg","949x867","https://images.icecat.biz/img/gallery_lows/37407600_3940995924.jpg","https://images.icecat.biz/img/gallery_mediums/37407600_3940995924.jpg","https://images.icecat.biz/img/gallery_thumbs/37407600_3940995924.jpg","http://objects.icecat.biz/objects/mmo_37407600_1532068698_931_19095.pdf","http://objects.icecat.biz/objects/mmo_37407600_1532068361_0874_5325.pdf","EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA)","Wireless Access Point, 867 Mbps, 5GHz, 23 dBm, 6.3W, IP55, 290 g","EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA), 867 Mbit/s, 10,100,1000 Mbit/s, 5 GHz, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11n, 16-QAM, 64-QAM, 256-QAM, BPSK, QPSK, Tagged VLAN","EnGenius ENS500EXT-AC Outdoor PtP CPE 11ac Wave2 5GHz 867Mbps 2T2R 2x5dBi RP-SMA 2GbE pPoE IP55 EnJet (TDMA). Maximum data transfer rate: 867 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 5 GHz. Security algorithms: 802.1x RADIUS. Power consumption (max): 6.3 W. Placement: Wall, Product colour: White, International Protection (IP) code: IP55. Antenna direction type: Omni-directional, Antenna features: Detachable antenna, Antenna gain level (max): 5 dBi","ENS500EXT-AC offers accelerated speeds up to 30% faster than 11ac Wave 1 3x3 APs reaching 867 Mbps on 5 GHz. EnTurbo provides increased user device capacities, and improved connection reliability at exceptional pricing that makes next generation, business-class Wi-Fi affordably accessible.\nQuad-Core CPU, 717 MHz “Turbo Engine”\n802.11ac 2x2 Wave 2 MU-MIMO\nBeamforming Optimizes Antenna Signal, Reception & Reliability for Clients\n(2) Detachable 5 dBi SMA Antennas\nHigh 23 dBm Transmit Power Extends Wi-Fi Outdoors\nIP55-Rated Weatherproof & Dustproof Housing","https://images.icecat.biz/img/gallery/37407600_3940995924.jpg|https://images.icecat.biz/img/gallery/37407600_4079605262.jpg","949x867|949x867","|","","","","","","","","","Features","2.4 GHz: No","5 GHz: Yes","Maximum data transfer rate: 867 Mbit/s","Ethernet LAN data rates: 10,100,1000 Mbit/s","Frequency band: 5 GHz","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11n","Automatic channel selection: Yes","Modulation: 16-QAM, 64-QAM, 256-QAM, BPSK, QPSK","VLAN support: Yes","Virtual LAN features: Tagged VLAN","Operating modes: Access Point (AP),Client Bridge,WDS","Quality of Service (QoS) support: Yes","Transmitting power: 23 dBmW","Security","Security algorithms: 802.1x RADIUS","MAC address filtering: Yes","Number of SSID supported: 16","Auto Wireless Distribution System (WDS): Yes","Remote Authentication Dial-In User Service (RADIUS): Yes","Management features","Web-based management: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","Power","Power over Ethernet (PoE): Yes","Power consumption (max): 6.3 W","Design","Placement: Wall","Product colour: White","International Protection (IP) code: IP55","Reset button: Yes","Certification: FCC, CE","Internal: No","Antenna","Antenna direction type: Omni-directional","Antenna features: Detachable antenna","Antennas quantity: 2","Antenna gain level (max): 5 dBi","Weight & dimensions","Width: 100 mm","Depth: 185 mm","Height: 27 mm","Weight: 290 g","Packaging content","AC adapter included: Yes","PoE adapter included: Yes","Mounting kit: Yes","Quick start guide: Yes","Operational conditions","Operating relative humidity (H-H): 0 - 90%","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -30 - 80 °C","Logistics data","Harmonized System (HS) code: 85176990"