"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159" "","","37407375","","MSI","PRO 16T 7M-002XEU","37407375","4719072513917","All-in-One PCs/Workstations","2282","Pro","16""","16T 7M-002XEU","20240314193330","ICECAT","1","23305","https://images.icecat.biz/img/gallery/37407375_8600377550.jpg","600x480","https://images.icecat.biz/img/gallery_lows/37407375_8600377550.jpg","https://images.icecat.biz/img/gallery_mediums/37407375_8600377550.jpg","https://images.icecat.biz/img/gallery_thumbs/37407375_8600377550.jpg","http://objects.icecat.biz/objects/mmo_37407375_1499254272_2299_12582.pdf","http://objects.icecat.biz/objects/mmo_37407375_1499255120_7738_24501.pdf","MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39,6 cm (15.6"") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black","15.6"" 1366x768 Single-Touch, 250cd/m2, 5 ms, Intel Celeron 3865U 1.8GHz, 4GB DDR4, 500GB HSS SATAIII 7200RPM, Intel HD Graphics 610, Realtek ALC887 2x 1.5W, 802.11ac, Gigabit Ethernet, 6x USB, VGA, BT 4.2, VESA, 65W, FreeDOS + Keyboard/Mouse","MSI Pro 16T 7M-002XEU, 39,6 cm (15.6""), HD, Intel® Celeron®, 4 GB, 500 GB, FreeDOS","MSI Pro 16T 7M-002XEU. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6""), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,8 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: FreeDOS. Product colour: Black","All-in-One, One for All.\nMulti-layered multi-talented: PC and LCD combined as an intelligent AIO PC for Business\nEnergy saving and elegant corporate partners for use in the office, at the POS terminal in a shop window that meets the business requirements such as hotel receptions, 24-hour convenience\nstores, etc.","https://images.icecat.biz/img/gallery/37407375_8600377550.jpg|https://images.icecat.biz/img/gallery/37407375_4066453912.jpg|https://images.icecat.biz/img/gallery/37407375_3134434006.jpg|https://images.icecat.biz/img/gallery/37407375_1105623282.jpg","600x480|600x480|600x480|600x480","|||","","","","","","","","","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Touchscreen: Yes","HD type: HD","LED backlight: Yes","Touch technology: Single-touch","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Display surface: Matt","Response time: 5 ms","Screen shape: Flat","Display number of colours: 16.78 million colours","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: 3865U","Processor frequency: 1,8 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: Smart Cache","System bus rate: 4 GT/s","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 10 W","PCI Express slots version: 2.0","Processor lithography: 14 nm","Processor operating modes: 64-bit","Bus type: OPI","Processor codename: Kaby Lake","Maximum number of PCI Express lanes: 10","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","Tjunction: 100 °C","Maximum internal memory supported by processor: 32 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM, LPDDR3-SDRAM","Memory clock speeds supported by processor: 1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34,1 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory slots: 1","Memory layout (slots x size): 1 x 4 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: No","Number of storage drives installed: 1","Number of hard drives installed: 1","Hard drive capacity: 500 GB","Hard drive speed: 7200 RPM","Hard drive interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, Memory Stick (MS), SD","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 610","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 900 MHz","Maximum on-board graphics card memory: 32 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5906","Audio","Built-in speaker(s): Yes","RMS rated power: 1,5 W","Built-in microphone: Yes","Audio chip: Realtek ALC887","Camera","Built-in camera: Yes","Total megapixels: 1 MP","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth version: 4.2","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: All-in-One PC","Placement supported: Horizontal","Software","Operating system installed: FreeDOS","Processor special features","Intel® Smart Response Technology: Yes","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 24 mm","Supported instruction sets: SSE4.1, SSE4.2","CPU configuration (max): 1","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Smart Response Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0,00","Processor ARK ID: 96507","Power","AC adapter power: 65 W","Weight & dimensions","Width (with stand): 399,5 mm","Depth (with stand): 69,2 mm","Height (with stand): 313,9 mm","Weight (with stand): 5,6 kg","Package weight: 6,49 kg","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 90%","Packaging content","Mouse included: Yes","Keyboard included: Yes","AC adapter included: Yes","Manual: Yes","Other features","Detachable display: No"