"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176"
"","","37407308","","Lenovo","80T60045LM","37407308","","Laptops","151","IdeaPad","100","110","20240314191910","ICECAT","1","12039","https://images.icecat.biz/img/gallery/33280320_4851619339.jpg","1000x659","https://images.icecat.biz/img/gallery_lows/33280320_4851619339.jpg","https://images.icecat.biz/img/gallery_mediums/33280320_4851619339.jpg","https://images.icecat.biz/img/gallery_thumbs/33280320_4851619339.jpg","","","Lenovo IdeaPad 110 Intel® Celeron® N3060 Laptop 35,6 cm (14"") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black","Intel Celeron N3060 (2M Cache, 1.6 GHz), 4GB RAM, 1000GB HDD, 35.56 cm (14.0 "") HD (1366x768), Intel HD Graphics 400, WLAN, Windows 10 Home","Lenovo IdeaPad 110, Intel® Celeron®, 1,6 GHz, 35,6 cm (14""), 1366 x 768 pixels, 4 GB, 1 TB","Lenovo IdeaPad 110. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Black","Powered for Fun\n\nThe Ideapad 110 is powered by an Intel® processor with integrated graphics, giving you plenty of processing power for casual surfing, streaming, and playing.\n\nLightning-Fast Web Browsing\n\n802.11 a/c WiFi connectivity comes standard on the Ideapad 110, making it perfect for blazing-fast browsing, streaming, and downloading. 802.11 a/c WiFi delivers up to 3 times the connection speeds of 802.11 b/g/n.\n\nProductivity and Comfort\n\nThe Ideapad 110 has a number of features to maximize your productivity and comfort. The improved hinge design is more robust and allows for smooth 180-degree action to a flat position. The frameless keyboard allows your fingers to move freely without bumping, and the textured palm rest resists fingerprints and helps keep your hands in place without slipping – perfect for speedy touch-typing.\n\nIntegrated Optical Drive\n\nThere’s no need to purchase an external optical drive with the Ideapad 110. It comes standard with an integrated DVD/CD-RW drive so you can load programs, listen to CDs, or watch movies offline.\n\nPlenty of Storage\n\nWith up to 1TB HDD storage, you won't have to worry about where to put all your data, videos, music, or photos.\n\nSmile, Swap, and Sort - in Seconds\n\nLenovo Photo Master 2.0 is a modern photo library with powerful, easy-to-use navigation and editing tools. With features such as Auto Face Swap and Smart Event Sort, you can now organize and optimize photos on your Ideapad 110 to perfection.","https://images.icecat.biz/img/gallery/33280320_4851619339.jpg|https://images.icecat.biz/img/gallery/33280320_2813138698.jpg|https://images.icecat.biz/img/gallery/807cf7371238e2bc246bf30c632bc39f.jpg|https://images.icecat.biz/img/gallery/33280320_3129840051.jpg|https://images.icecat.biz/img/gallery/33280320_2893990429.jpg|https://images.icecat.biz/img/gallery/33280320_9790349285.jpg|https://images.icecat.biz/img/gallery/33280320_5272487870.jpg|https://images.icecat.biz/img/gallery/33280320_3568891741.jpg","1000x659|1000x872|1000x951|1000x747|1000x651|1000x758|984x1000|988x1000","|||||||","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Housing material: Acrylonitrile butadiene styrene (ABS), Plastic, Polycarbonate (PC)","Market positioning: Business","Display","Display diagonal: 35,6 cm (14"")","Display resolution: 1366 x 768 pixels","Touchscreen: No","HD type: HD","Panel type: TN","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Screen shape: Flat","Processor","Processor family: Intel® Celeron®","Processor manufacturer: Intel","Processor model: N3060","Processor frequency: 1,6 GHz","Processor cores: 2","Processor threads: 2","Processor boost frequency: 2,48 GHz","System bus rate: 5 GT/s","Processor cache: 2 MB","Processor cache type: L2","Processor socket: BGA 1170","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Celeron N3000 series","Processor codename: Braswell","Stepping: D1","Thermal Design Power (TDP): 6 W","Scenario Design Power (SDP): 4 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 4","PCI Express slots version: 2.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3L-SDRAM","Memory clock speed: 1600 MHz","Memory form factor: On-board","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD interface: SATA III","HDD speed: 5400 RPM","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 400","On-board graphics card base frequency: 320 MHz","On-board graphics card burst frequency: 600 MHz","Maximum on-board graphics card memory: 8 GB","Number of execution units: 12","On-board graphics card DirectX version: 12.0","Audio","Audio system: Dolby Audio","Number of built-in speakers: 1","Speaker power: 1,5 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0,3 MP","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Combo headphone/mic port: Yes","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel SoC","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel Smart Connect Technology: No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Smart Response Technology: No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): No","Intel® High Definition Audio (Intel® HD Audio): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 25 x 27 mm","Processor code: SR2KN","CPU configuration (max): 1","Embedded options available: Yes","UART: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Secure Boot: Yes","Intel Smart Connect Technology version: 0,00","Intel Identity Protection Technology version: 1,00","Intel Smart Response Technology version: 0,00","Intel Secure Boot Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 0,00","Intel Secure Key Technology version: 1,00","Intel Small Business Advantage (SBA) version: 0,00","Intel Virtualization Technology (VT-x): Yes","Intel Rapid Storage Technology: No","Processor ARK ID: 91832","Conflict-Free processor: Yes","Integrated 4G WiMAX: No","Battery","Battery capacity: 24 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 3","Battery life (max): 3 h","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Fingerprint reader: No","Trusted Platform Module (TPM): No","Password protection: Yes","Password protection type: HDD, Power on, Supervisor","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Weight & dimensions","Weight: 2 kg","Width: 340 mm","Depth: 245 mm","Height: 22,9 mm","Packaging content","Manual: Yes","Power cord included: Yes","Other features","AC adapter included: Yes","LightScribe: No","3D: No"