"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157" "","","37406671","","DELL","WMRCX","37406671","5397184007433","平板電腦","897","Latitude","","5285","20240314191323","ICECAT","1","186492","https://images.icecat.biz/img/gallery/33496730_9594571234.jpg","900x527","https://images.icecat.biz/img/gallery_lows/33496730_9594571234.jpg","https://images.icecat.biz/img/gallery_mediums/33496730_9594571234.jpg","https://images.icecat.biz/img/gallery_thumbs/33496730_9594571234.jpg","","","戴尔 Latitude 5285 Intel® Core™ i7 512 GB 31.2 cm (12.3"") 16 GB Wi-Fi 5 (802.11ac) Windows 10 Pro 黑色","","戴尔 Latitude 5285, 31.2 cm (12.3""), 1920 x 1280 像素, 512 GB, 16 GB, Windows 10 Pro, 黑色","戴尔 Latitude 5285. 顯示器尺寸(對角長): 31.2 cm (12.3""), 顯示器解析度: 1920 x 1280 像素. 內部儲存容量: 512 GB. 處理器頻率: 2.8 GHz, 處理器系列: Intel® Core™ i7, 處理器類型: i7-7600U. 內部記憶體: 16 GB. 後置攝影機解析度(數字): 8 MP, 後置攝影機類型: 單鏡頭, 前置攝影機的解析度(數字): 5 MP. Wi-Fi 標準: Wi-Fi 5 (802.11ac). 整合式讀卡機. 重量: 860 g. 提供作業系統: Windows 10 Pro. 產品色彩: 黑色","","https://images.icecat.biz/img/gallery/33496730_9594571234.jpg","900x527","","","","","","","","","","","","顯示器","顯示器尺寸(對角長): 31.2 cm (12.3"")","顯示器解析度: 1920 x 1280 像素","LED 背光顯示: 是","顯示亮度: 340 cd/m²","觸控式技術: 多點觸控","觸控螢幕類型: 電容式","原機長寬比: 3:2","處理器","處理器製造商: Intel","處理器系列: Intel® Core™ i7","處理器類型: i7-7600U","處理器頻率: 2.8 GHz","處理器型號: 第7代 Intel® Core™ i7","處理器核心數量: 2","處理器執行緒數: 4","處理器加速頻率: 3.9 GHz","處理器高速緩存: 4 MB","處理器高速緩存類型: 智慧型快取","匯流排類型: OPI","非衝突礦產處理器產品: 是","顯示卡及 IMC 微影: 14 nm","處理器代碼: SR33Z","處理器代號(codename): Kaby Lake","處理器光刻: 14 nm","處理器操作模式: 64位元","處理器封裝大小: 42 x 24 mm","處理器序號: Intel Core i7-7600 Mobile Series","步進: H0","支援指令集: AVX 2.0, SSE4.1, SSE4.2","系統匯流排: 4 GT/秒","處理器核心容忍最高溫度: 100 °C","散熱設計功率(TDP): 15 W","熱監測技術: 是","可配置低 TDP 頻率: 0.8 GHz","PCI Express 組態配置: 1x2, 1x4, 2x2, 2x1, 4x1","記憶體","內部記憶體: 16 GB","內部記憶體類型: LPDDR3-SDRAM","最大內部記憶體(64-bit): 16 GB","記憶體時脈速度: 1866 MHz","儲存器","內部儲存容量: 512 GB","整合式讀卡機: 是","媒體儲存功能: SSD 固態硬碟","可相容記憶卡: MicroSD (TransFlash)","圖像","顯示卡系列: Intel","顯示卡: HD Graphics 620","最大顯示卡記憶體: 32768 MB","音訊","內建喇叭: 是","內建麥克風: 是","內建喇叭數量: 2","揚聲器功率: 2 W","相機","後置攝影機類型: 單鏡頭","後置攝影機解析度(數字): 8 MP","前置攝影機: 是","後置攝影機: 是","後置攝影機解析度: 3264 x 2448 像素","自動對焦: 是","影像錄製: 是","影像捕捉速度: 30 fps","前置攝影機的解析度(數字): 5 MP","網路","Wi-Fi 標準: Wi-Fi 5 (802.11ac)","藍牙: 是","藍牙版本: 4.1","無線局域網類型: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","連接埠及介面","USB 3.2 Gen 1 (3.1 Gen 1) Type-A 連接埠數量: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-C 連接埠數量: 2","麥可風輸入: 不","耳機連接插孔: 3.5 mm","複合式耳機/麥克風端口: 是","耳機輸出端口: 不","DC - in插孔: 是","設計","外型: 平板","產品色彩: 黑色","設備類型: 平板電腦","性能","GPS 全球定位系統配置: 不","輔助GPS(A-GPS)定位技術: 不","保全/安全防護","密碼保護: 是","線纜鎖插槽: 是","筆電安全鎖插槽類型: Noble 鎖孔","軟體","平台: Windows","提供作業系統: Windows 10 Pro","處理器的特殊功能","Intel® Turbo Boost Technology (渦輪加速技術): 2.0","Intel®超執行緒技術: 是","Intel®My WiFi 技術: 是","Intel®個人身分辨識保護技術: 是","Intel® Smart Response Technology (智慧型回應技術): 是","Intel® Quick Sync Video Technology (快速同步視訊技術): 是","增強型Intel® SpeedStep技術: 是","Intel®清晰影像HD技術: 是","Intel®Clear Video Technology(Intel® 清晰影像技術): 是","嵌入式系統可選: 是","病毒防護技術: 是","閒置狀態: 是","Intel® 64: 是","Intel®進階加密標準新指令技術: 是","適用於MID的Intel®清晰影像技術: 是","Intel®增強暫停時態: 是","Intel®Flex記憶體存取技術: 是","Intel® Identity Protection Technology(Intel® 身份保護技術)版本: 1.00","Intel®安全密鑰: 是","Intel® Secure Key Technology(Intel® 安全金鑰技術)版本: 1.00","Intel®智慧型快取記憶體技術: 是","Intel® 智慧型回應技術: 1.00","Intel® Software Guard Extensions(Intel® SGX)安全防護: 是","Intel® 穩定影像平台計劃 (SIPP): 是","Intel® Stable Image Platform Program(Intel® 穩定影像平台計劃, SIPP)版本: 1.00","Intel® 可信賴執行技術: 是","Intel® TSX-NI: 是","Intel® TSX-NI 版本: 1.00","Intel® Virtualization Technology (VT-x)(Intel® 虛擬化)技術: 是","Intel® 虛擬化技術定向輸入/輸出: 是","Intel® VT-x 搭配 記憶體分頁化虛擬機制(EPT)技術: 是","Intel® OS Guard 作業系統防護: 是","電池","電池技術: 鋰聚合物(鋰電)","電池能量(瓦特-小時): 42 Wh","電池組數量: 4","能源管理","電源轉換器功耗: 65 W","AC適配器輸入電壓: 100 - 240 V","AC適配器頻率: 47/63 Hz","永續性","永續性證書: 能源之星","重量及尺寸","寬度: 292 mm","深度: 208.8 mm","高度: 9.76 mm","重量: 860 g","內容包裝","含鍵盤: 不","內含 AC 電源轉換充電器: 是","用戶手冊: 是","保固卡: 是","操作條件","作業溫度範圍(T - T): 0 - 35 °C","儲存溫度範圍(T - T): -40 - 65 °C","作業相對濕度範圍(H-H): 10 - 90%","儲存相對濕度範圍(H - H): 10 - 95%","操作海拔高度: 0 - 3048 m","非操作高度: 0 - 10668 m","其他功能","處理器插座: BGA 1356","內建顯示卡: 是","戴爾 Dell E-Value 編碼: N06L528512DEATBTP","處理器 ARK ID: 97466"