"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193"
"","","37406484","","DELL","0YT7N","37406484","5397184021699","Laptops","151","Precision","3000","M3520","20240320090246","ICECAT","1","37774","https://images.icecat.biz/img/gallery/52905771_4835355283.jpg","1280x1280","https://images.icecat.biz/img/gallery_lows/52905771_4835355283.jpg","https://images.icecat.biz/img/gallery_mediums/52905771_4835355283.jpg","https://images.icecat.biz/img/gallery_thumbs/52905771_4835355283.jpg","","http://objects.icecat.biz/objects/mmo_37406484_1499159174_0947_11581.pdf","DELL Precision M3520 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6"") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Wi-Fi 5 (802.11ac) Windows 7 Professional Black","Intel Core i7-6820HQ (8M Cache, up to 3.60 GHz), 16GB DDR4 2400 MHz, 256GB SSD, 15.6"" FHD (1920x1080), Nvidia Quadro M620, SCRD, Gigabit Ethernet, WLAN, Bluetooth, Windows 7 Professional 64-bit / Windows 10 Pro","DELL Precision M3520, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 16 GB, 256 GB","DELL Precision M3520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black","The power to create.\nAffordable 15-inch mobile workstation with enhanced performance features. New Intel® processors, faster memory speeds, and NVIDIA® Quadro® professional graphics.\n\nAs sharp as your mind\nBuilt to perform: New 7th Gen Intel® Core™ i5, i7 and Xeon® processors extract powerful performance from your most demanding professional applications, so you can achieve even more in less time.\n\nEnhanced memory speeds: Memory speeds of up to 2400MHz boost 3D imaging, rendering, and other memory intensive applications to its maximum potential.\n\nRobust graphics: Master any visualization challenge in no time with the new NVIDIA® Quadro® M620 graphics card featuring 2GB of memory.\n\nImprove productivity with Dell Precision Optimizer\nFree with your Precision workstation, the Dell Precision Optimizer takes the guesswork out of customizing settings and automatically tunes your workstation to run the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible. Featuring centralized management with Microsoft SCCM and KACE, simplified systems management to improve system reliability, detailed analytics and smart notifications to proactively address resource bottlenecks, certified graphics drivers downloads and Radeon ProRender ray-tracing plug-ins to render stunningly photorealistic images ― all in an elegant, new UI.\n\nKeep your ideas in motion\nProlonged productivity: The 68Whr 4-cell battery and optional 6-cell 92Whr battery so you can stay productive on the job no matter where you need to be.\n\nFit for your lifestyle: Designed with cable docking, the smaller, more compact workstation weighs in at less than 5 pounds. Now you can carry your large projects anywhere.\n\nSmall design. Powerful performance.\nThis small mobile workstation packs a powerful punch, with an enhanced new design and three different display options. Having up to a FHD touch display means you can bring your greatest ideas to life. Experience ideal color gamut for all your color-critical projects. If you deal with color-critical work like CAD/CAM, graphic, game or animation design, video editing or media creation, Dell PremierColor can give you the color quality and the fine level of detail you require.\n\nYour work can count on it\nIndependent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.","https://images.icecat.biz/img/gallery/52905771_4835355283.jpg|https://images.icecat.biz/img/gallery/35677932_5053385688.jpg|https://images.icecat.biz/img/gallery/35677932_4791765193.jpg|https://images.icecat.biz/img/gallery/35677932_5743040739.jpg|https://images.icecat.biz/img/gallery/52905771_0058145446.jpg|https://images.icecat.biz/img/gallery/35677932_7477452773.jpg|https://images.icecat.biz/img/gallery/52905771_5666239174.jpg|https://images.icecat.biz/img/gallery/52905771_5340056021.jpg|https://images.icecat.biz/img/gallery/52905771_5808323589.jpg|https://images.icecat.biz/img/gallery/52905771_9301418538.jpg|https://images.icecat.biz/img/gallery/52905771_8802119298.jpg|https://images.icecat.biz/img/gallery/76880938_4333603672.jpg","1280x1280|335x418|504x350|337x416|1280x1280|504x412|1280x1280|1280x1280|1280x1280|1280x1280|1280x1280|900x527","|||||||||||","","","","","","","","","Design","Product type: Mobile workstation","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touch screen: No","HD type: Full HD","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 300 cd/m²","Pixel pitch: 0.179 x 0.179 mm","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor: i7-6820HQ","Processor frequency: 2.7 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor number of cores: 4","Processor threads: 8","Processor boost frequency: 3.6 GHz","System bus data transfer rate: 8 GT/s","Processor cache: 8 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6800 Mobile Series","Processor codename: Skylake","Bus type: DMI3","Stepping: R0","Thermal Design Power (TDP): 45 W","Configurable TDP-down: 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 16 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2400 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 16 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","Solid-state drive capacity: 256 GB","Card reader integrated: Yes","Compatible memory cards: SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® Quadro® M620","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.7 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x191B","Number of discrete graphics cards installed: 1","Audio","Audio chip: Realtek ALC3246","Audio system: MaxxAudio Pro","Number of built-in speakers: 2","Speakers manufacturer: Waves","Speaker power: 2 W","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera resolution (numeric): 0.92 MP","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","SmartCard slot: Yes","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Performance","Motherboard chipset: Intel® CM238","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard backlit: Yes","Island-style keyboard: Yes","Full-size keyboard: Yes","Windows keys: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 10 Pro","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel® Smart Response Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel Clear Video Technology for MID: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 28 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2FU","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 1.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88970","Conflict-Free processor: Yes","Battery","Battery capacity: 68 Wh","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery voltage: 7.6 V","Energy Management","AC adapter power: 130 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 6.7 A","AC adapter output voltage: 19.5 V","Security","Cable lock slot: Yes","Password protection: Yes","Operational Conditions","Operating temperature range (T-T): 0 - 35 °C","Storage temperature range (T-T): -40 - 65 °C","Operating relative humidity range: 10 - 90%","Storage relative humidity range: 5 - 95%","Operating altitude: 0 - 3048 m","Non-operating altitude: 0 - 10668 m","Sustainability","Sustainability certificates: ENERGY STAR","Weight & Dimensions","Weight: 2.18 kg","Width: 376 mm","Depth: 250.7 mm","Height: 24.3 mm","Packaging Content","Manual: Yes","Quick start guide: Yes","Power cord included: Yes","Other features","AC adapter bundled: Yes","Maximum internal memory (64-bit): 32 GB"