"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","37365021","","EIZO","FDX1501T-A-P-BK","37365021","","Computer Monitors","222","","","FDX1501T-A","20240810112839","ICECAT","1","226285","https://images.icecat.biz/img/gallery/37365027_6116650892.jpg","400x351","https://images.icecat.biz/img/gallery_lows/37365027_6116650892.jpg","","https://images.icecat.biz/img/gallery_thumbs/37365027_6116650892.jpg","http://objects.icecat.biz/objects/mmo_37365021_1506081712_0781_7092.pdf","http://objects.icecat.biz/objects/mmo_37365021_1506081739_0886_5627.pdf","EIZO FDX1501T-A computer monitor 38.1 cm (15"") 1024 x 768 pixels LCD Touchscreen Black","15"", 1024x768, 4:3, 8 ms, USB 2.0, RS-232C, VGA, DVI-D, 3.5mm, 383 x 331 x 62 mm, Panel Mount, black","EIZO FDX1501T-A, 38.1 cm (15""), 1024 x 768 pixels, LCD, LCD, 8 ms, Black","EIZO FDX1501T-A. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels, Display technology: LCD. Display: LCD. Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black","Flexible Installation\nTo meet the requirements of different industrial installations, the monitor is available in four configurations – desktop, VESA mount, panel mount, and chassis.\n\nHigh Brightness for Visibility\nThe maximum brightness of 320 cd/m2 ensures excellent screen visibility in bright ambient environments. The brightness is adjustable to as low as 0.5 cd/m2, making it easy to view in low ambient lighting conditions.\n\nDurable Build\nThe monitor can withstand temperatures ranging from 0 - 50°C for high durability in industrial environments. In addition, the cabinet does not contain any ventilation holes, making it impervious to liquids and dust.\ntop view\n\nTouch Panel Variation\ntouch panelThe monitor is equipped with an analog resistive touch panel that has a minimum touch life of 10 million touches. It accepts touch input from both bare and gloved hands as well as styluses. It is also more resistant to dust and water compared to other touch technologies for increased durability.\n\nFlexible Positioning\nThe monitor is built to operate in both standard horizontal positions and non-standard positions such as attached to a mounting device or tilted at an extreme angle.","https://images.icecat.biz/img/gallery/37365027_6116650892.jpg","400x351","","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Display technology: LCD","Touchscreen: Yes","Response time: 8 ms","Screen shape: Flat","Contrast ratio (typical): 600:1","Display number of colours: 16.78 million colours","Touchscreen technology: Resistive","Display brightness (typical): 320 cd/m²","Display brightness: 320 cd/m²","Supported graphics resolutions: 640 x 400, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA)","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.297 x 0.297 mm","Viewable size, horizontal: 30.4 cm","Viewable size, vertical: 22.8 cm","Digital horizontal frequency: 31 - 49 kHz","Digital vertical frequency: 59 - 71 Hz","Display diagonal (metric): 38 cm","3D: No","Separate H/V sync: Yes","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Windows operating systems supported: Windows 10, Windows 7, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","OmniTapps Multitouch compatibility: No","Multimedia","Built-in camera: No","Built-in microphone: No","Design","Product colour: Black","Ports & interfaces","Built-in USB hub: Yes","USB hub version: 2.0","Number of upstream ports: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","HDCP: Yes","RS-232C ports: 1","RS-232C: Yes","Ergonomics","VESA mounting: Yes","Panel mounting interface: 75 x 75,100 x 100 mm","Wall mountable: Yes","Tilt adjustment: Yes","Tilt angle range: 0 - 30°","On Screen Display (OSD) languages: Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish","Number of OSD languages: 9","Power","Power consumption (standby): 0.5 W","Power consumption (max): 12 W","Power consumption (PowerSave): 1 W","AC adapter output voltage: 12 V","Power supply type: AC/DC","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Operating relative humidity (H-H): 20 - 90%","Weight & dimensions","Width (without stand): 383 mm","Depth (without stand): 62 mm","Height (without stand): 331 mm","Weight (without stand): 3.7 kg","Packaging content","Cables included: USB, VGA","Other features","Display: LCD","Compliance certificates: RoHS","Power management: Yes"