"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","3717374","","Lenovo","T72HMIT","3717374","","Computer Monitors","222","Flat Panel Performance","","ThinkVision L2250p","20221021101432","ICECAT","1","42414","https://images.icecat.biz/img/norm/high/3717374-6503.jpg","314x267","https://images.icecat.biz/img/norm/low/3717374-6503.jpg","https://images.icecat.biz/img/gallery_mediums/img_3717374_medium_1481120139_8185_23531.jpg","https://images.icecat.biz/thumbs/3717374.jpg","","","Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22"") 1680 x 1050 pixels Black","22"" Wide LCD, 1680 x 1050, 5 ms, 1000 : 1, 250 cd/m2, D-sub & DVI-D, black","Lenovo Flat Panel Performance ThinkVision L2250p, 55.9 cm (22""), 1680 x 1050 pixels, 5 ms, Black","Lenovo Flat Panel Performance ThinkVision L2250p. Display diagonal: 55.9 cm (22""), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black","The ThinkVision L2250p Wide delivers the perfect balance between productivity, environmental responsibility, and value. The L2250p Wide is 29% more energy-efficient than the latest ENERGY STAR 5.0 standards. 25% of the total weight of all plastics in the product consist of post-consumer content plastic resins. (1) With arsenic-free glass, the L2250p Wide enables you to be environmentally friendly without compromising performance. The wide format offers users improved productivity with a larger display area and more comfortable viewing, especially for data crunchers. This monitor is the perfect choice for users seeking improved office applications productivity and user comfort. The L2250p Wide monitor is rated EPEAT Gold in the US, UK, France, Germany, China, Japan, and others.(2) (1) As defined by EPEAT verification criteria for calculation of post-consumer recycled content. Many plastic parts used in this product consists of (by weight) 65% post-consumer content from sources like home appliances, computers, vehicles, and office equipment (2) EPEAT registrations vary by location -- see www.epeat.net for registration by country.\r\n\r\nFeatures & Benefits:\r\n\r\n- 22 in (559 mm) viewable image size\r\n- Native resolution of 1680 x 1050\r\n- Internal power with 21 watts / 28 watts power consumption (typical/maximum)\r\n- Light Booster technology: Reduces mercury content by 50% and power consumption by up to 50% over conventional monitors of the same size and resolution\r\n- ThinkVantage design\r\n - Tilt and height adjustable stand for optimum viewing comfort\r\n - Direct access button for automatic image setup and brightness allows quick and easy monitor setup\r\n - Analog and DVI-D video signal connectors\r\n - Supports High Definition Content Protection (HDCP)\r\n - Compliance with ENERGY STAR 5.0 requirements\r\n - Kensington Lock slot for security\r\n - TCO Display 5.0 compliance\r\n - Rated EPEAT Gold\r\n - Offers attachment points for optional ThinkVision Soundbar (40K1263)\r\n - Direct access for input selection allows easy movement between applications when attached to two systems simultaneously\r\n - Matching design to ThinkPad, ThinkCentre, and ThinkStation systems\r\n- Analog and digital connectors allow attachment flexibility\r\n- Wide viewing angles enlarge the workspace for comfortable viewing\r\n- Dual input connectors allow attachment to two systems simultaneously\r\n- Certified for Microsoft Windows 7/Vista/XP\r\n- Meets 100 mm VESA standard for mounting\r\n- Detachable base for wall- or arm-mounting (sold separately)\r\n- Available in business black","https://images.icecat.biz/img/norm/high/3717374-6503.jpg","314x267","","","","","","","","","","Display","Display diagonal: 55.9 cm (22"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Touchscreen: No","Contrast ratio (typical): 1000:1","Display brightness (typical): 250 cd/m²","Response time: 5 ms","Aspect ratio: 16:10","Viewing angle, horizontal: 170°","Viewing angle, vertical: 160°","Pixel pitch: 0.282 x 0.282 mm","Viewable size, horizontal: 43.8 cm","Viewable size, vertical: 29.6 cm","Multimedia","Built-in speaker(s): No","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Height adjustment: 8 cm","Tilt angle range: -3 - 20°","Plug and Play: Yes","Power","Power consumption (standby): 21 W","Weight & dimensions","Width (with stand): 506 mm","Depth (with stand): 155.2 mm","Height (with stand): 398.3 mm","Weight (without stand): 5.21 kg","Other features","TV tuner integrated: No"