"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","3679","","APC","AP95103202","3679","","Power Distribution Units (PDUs)","984","","","MASTERSWITCH PWR RECEPT 2U 12A 230V (4)C13","20221021101407","ICECAT","1","151800","https://images.icecat.biz/img/norm/high/3679-1963.jpg","300x150","https://images.icecat.biz/img/norm/low/3679-1963.jpg","https://images.icecat.biz/img/gallery_mediums/img_3679_medium_1480669063_2673_2323.jpg","https://images.icecat.biz/thumbs/3679.jpg","","","APC MASTERSWITCH PWR RECEPT 2U 12A 230V (4)C13 power distribution unit (PDU) Beige","MasterSwitch Pwr Recept, 2U, 12A, 230V, (4)C13","APC MASTERSWITCH PWR RECEPT 2U 12A 230V (4)C13, Beige, 1.98 m, 230 V, 230 V, 139.7 x 129.5 x 83.8 mm, 1.14 kg","APC MASTERSWITCH PWR RECEPT 2U 12A 230V (4)C13. Product colour: Beige. Cable length: 1.98 m. Nominal input voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 139.7 x 129.5 x 83.8 mm, Weight: 1.14 kg. I/O ports: Output Connections - (4)IEC 320 C13 Input Connection Type - IEC-320 C14","APC Switched Rack PDU, Input : 230V , Input Connection Type : IEC-320 C14 , Cord Length : 6.5 feet ( 1.98 meters ) , Output : 230V , Output Connections : (4)IEC 320 C13
\r\nOutput:
\r\nOutput Voltage(s) (main only) - 230 V
\r\nMaximum Total Current Draw per Phase - 10 A
\r\nOutput Connections - (4)IEC 320 C13
\r\nInput :
\r\nNominal input voltage - 230 V
\r\nInput frequency - 50/60 Hz
\r\nInput Connection Type - IEC-320 C14
\r\nCord Length - 6.5 feet ( 1.98 meters )
\r\nAcceptable Input Voltage - 200-250 VAC
\r\nMaximum Line Current per phase - 10.0 A
\r\nMaximum Input Current per phase - 16.0 A
\r\nLoad Capacity - 10
\r\n","https://images.icecat.biz/img/norm/high/3679-1963.jpg","300x150","","","","","","","","","","","","Design","Product colour: Beige","Features","Cable length: 1.98 m","Power","Nominal input voltage: 230 V","Output voltage: 230 V","Weight & dimensions","Dimensions (WxDxH): 139.7 x 129.5 x 83.8 mm","Weight: 1.14 kg","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -15 - 65 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Ports & interfaces","I/O ports: Output Connections - (4)IEC 320 C13 \nInput Connection Type - IEC-320 C14\n"