"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102"
"","","367406","","HP","Q1277A","367406","0882780228085|882780228085|0882780228160|882780228160|0882780227965|882780227965|0882780228177|882780228177|0882780228184|882780228184|0882780228108|882780228108|8827802280926|0882780228092|882780228092|0882780228191|882780228191|0882780228207|882780228207|0882780228061|882780228061|0882780227989|882780227989|0882780227996|882780227996|0882780228009|882780228009|0882780228016|882780228016|0882780228078|882780228078|0882780228115|882780228115|0882780228047|882780228047|0882780228122|882780228122|0882780228023|882780228023|0882780228139|882780228139|0882780228153|882780228153|0882780228146|882780228146|0882780228030|882780228030|0882780228054|882780228054|0882780227972|882780227972|0884420638919|884420638919","Scanners","197","Designjet","4500","Designjet 4500 Scanner","20230713005756","ICECAT","1","573323","https://images.icecat.biz/img/gallery/img_367406_high_1496975934_693_18404.jpg","2808x2214","https://images.icecat.biz/img/gallery_lows/img_367406_low_1496975950_6542_18404.jpg","https://images.icecat.biz/img/gallery_mediums/img_367406_medium_1496975938_6408_18404.jpg","https://images.icecat.biz/img/gallery_thumbs/img_367406_thumb_1496975960_8436_18404.jpg","","","HP Designjet 4500 Scanner Sheet-fed scanner","HP Designjet 4500 Scanner","HP Designjet 4500 Scanner, 24 bit, Sheet-fed scanner, 15” Touch-Screen, CCFL, TIFF, 1024 MB","HP Designjet 4500 Scanner. Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Display: 15” Touch-Screen. Light source: CCFL, Scan file formats: TIFF, Internal memory: 1024 MB. Media thickness (min): 0.08 mm. Power consumption (typical): 300 W","A complete HP scan-copy-print system is practical and easy to use. Add the HP Designjet 4500 Scanner to your HP large-format printer, and you can handle a wide variety of jobs in-house and greatly reduce your need to outsource. In addition to fast speeds, high-quality, and quick turn-around time, you'll appreciate the user-friendly, colour touch-screen and intuitive scan software. You can easily integrate your system with a wide variety of third-party scan and document management applications.
Features\n","https://images.icecat.biz/img/gallery/img_367406_high_1496975934_693_18404.jpg|https://images.icecat.biz/img/norm/high/365645-HP.jpg","2808x2214|400x400","|","","","","","","","","","","","Scanning","Colour scanning: Yes","Input colour depth: 24 bit","Film scanning: No","Greyscale levels: 256","Design","Scanner type: Sheet-fed scanner","Display: 15” Touch-Screen","Performance","Light source: CCFL","Scan file formats: TIFF","Internal memory: 1024 MB","Built-in processor: Intel® Pentium® 4","Processor frequency: 2300 MHz","Paper handling","Media thickness (min): 0.08 mm","Power","Power consumption (typical): 300 W","Network","Supported network protocols: TCP/IP","Packaging data","Package dimensions (WxDxH): 1910 x 690 x 730 mm","Package weight: 146 kg","System requirements","Compatible operating systems: Microsoft Windows 2000, XP Home, XP Professional; Mac OS 9.x, Mac OS X; UNIX; Linux","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 55 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 64 - 90 °F","Certificates","Electromagnetic compatibility: Compliant with the requirements for Class A ITE products: EU (EMC Directive), US (FCC, DoC), Canada (DoC), Australia (ACA), New Zealand (MoC), Japan (VCCI), Taiwan (BSMI), China (CCC)","Weight & dimensions","Weight: 95 kg","Packaging content","Bundled software: System recovery software for the scanning system, including HP Macroinstaller with Windows drivers for HP Designjet 500, 800, 1000, 4000, 4500, 5000, 5500, T610, T1100, Z2100, Z3100, and Z6100 series printers","Other features","Network ready: Yes","Dimensions (WxDxH): 1800 x 850 x 1380 mm","Power requirements: 100 - 240 VAC (+/- 10%), 50/60 Hz, 5 amp","Safety: Compliant with IEC 60950, including EU LVD and EN60950, UL-certified for US and Canada, Mexico NYCE, Argentina IRAM, Singapore PSB, Russia VNIIS, DEMKO, China CCC, Taiwan BSMI","Maximum media width: 1067 mm","Media types supported: Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (no plywood, stone plates, metal plates or abrasive dirty, rough, sharp edged, metal-clamped, burned surfaces)","Product dimensions when open (LxWxD): 179.8 cm (70.8"")","Size (imperial): 179.8 cm (70.8"")","All-In-One-multitasking: No","Colour copy capability: Yes","Copier resize: 1 - 10000%","Downloadable software: WinXPe","Drive device, buffer size: 1000 MB","Functions: Copy, scan","HDD capacity: 30 GB","Maximum internal memory: 1 GB","Maximum number of copies: 1000 copies","Maximum output capacity: 10 sheets","Media thickness (imperial): 0.6""","Line accuracy: +/- 0.1%","Print resolution (colour, normal quality): 600 x 600 DPI","Print technology: Inkjet","Pallet gross weight: 146 kg","Logistics data","Products per pallet: 960 pc(s)","Master (outer) cases per pallet: 20 pc(s)","Packaging data","Package dimensions (W x D x H): 1910.1 x 690.9 x 729 mm (75.2 x 27.2 x 28.7"")","Package weight (imperial): 143.3 kg (316 lbs)","Other features","Paper handling: Straight-through scan paper path for sheet and cardboard originals, output basket","Scan input modes: On the touchscreen: scan preview, scan to file, scan to DVD/CD, scan to print, collate copy, copy, batch scanning, batch copying, print from list","I/O ports: 1 Fast Ethernet, 1 FireWire","Maximum dimensions (W x D x H): 1800 x 1020 x 1380 mm","Recommended operating temperature range (T-T): 18 - 32 °C","Case or master carton quantity: 5 pc(s)","Case or master carton weight: 1490 kg","Control panel: Copy/scan/print operation controlled through an easy-to-use LCD colour touch screen and intuitive software","Technical features: Produce large-format colour and black-and-white scans from wide or thick rigid originals\nOutstanding copy and scan performance increases efficiency\nPowerful scan resolution creates high-quality images with realistic colours and precise lines","Minimum scan size: 152 x 114 mm","Scan quality (black, best): 300 DPI","Scan quality (black, draft): 150 DPI","Scan quality (colour, best): 300 DPI","Scan quality (colour, draft): 150 DPI","Pallet weight (imperial): 146 kg (321.9 lbs)","Weight (imperial): 204 lb","Acoustic power emissions: 6.3 B(A)","Acoustic pressure emissions (standby): 41 dB(A)","Acoustic pressure emissions: 46 dB","Colour space standard: sRGB","Copier settings: Type of original, image crop and align preview, lightness, saturation and RGB controls, sharpen/blur, mirror copy, enlarge/reduce, paneling, tiling, nesting, accounting, batch","Copy resolution (black graphics): 9600 dpi","Copy resolution (colour text and graphics): 9600 DPI","Duplex print options: None","Keyboard type: Mini keyboard","Linear scan speed (imperial): Up to 3 in/sec (color, 200 dpi/400 dpi Turbo); up to 10 in/sec (black-and-white, 200 dpi/400 dpi Turbo)","Linear scan speed (metric): 8 cm/sec","Media handling: Straight-through scan paper path for sheet and cardboard originals, output basket","Minimum scan area: 152.4 x 114.3 mm (6 x 4.5"")","Scan quality (black, normal): 200 DPI","Scan quality (colour, normal): 200 DPI","Send to email capability: No","Print quality (colour, best quality): 600 DPI","Storage drive type: Standard, 40 GB"