"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","36648840","","Beko","WTV 8744 XW","36648840","8690842129865","Washing Machines","1331","","","WTV 8744 XW","20240327111225","ICECAT","1","47427","https://images.icecat.biz/img/gallery/36648840_0203708738.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/36648840_0203708738.jpg","https://images.icecat.biz/img/gallery_mediums/36648840_0203708738.jpg","https://images.icecat.biz/img/gallery_thumbs/36648840_0203708738.jpg","","","Beko WTV 8744 XW washing machine Front-load 8 kg 1400 RPM Black, White","8 kg, 1400 RPM, 16 programs","Beko WTV 8744 XW, Front-load, 8 kg, 1400 RPM, 9999 L, Black, White","Beko WTV 8744 XW. Loading type: Front-load. Rated capacity: 8 kg, Maximum spin speed: 1400 RPM. Annual water consumption washing: 9999 L. Product colour: Black, White. Width: 600 mm, Height: 840 mm","Child Lock\nThe child lock option can be activated to prevent little fingers from tampering with the buttons. Activating the child lock option prevents any change made to the selected program.\n\nAutomatic Water Control System\nThe wash load can vary in size and type of fabric. Thanks to the automatic water control system, the amount of water is automatically adjusted to give optimum performance depending on the size and type of fabric being washed.\n\nAutoProgram\nSorting the laundry into piles of different kinds of fabric? That’s just too much work. What if there was a washing machine to take that load off your hands? Well, there is. Beko’s AutoProgram and smart sensors will automatically work out what type of fabric you’ve put in, how many garments there are and choose the right washing program for you. Cottons, synthetics, blended - all done. Washing your clothes really can be that easy.\n\nSteamTherapy\nOfficial partner of… no time to iron\nWith a demanding job and a long commute, who’s got time to iron? If you feel like there’s never enough time in the day, then you’ll love the SteamTherapy™ technology in Beko washing machines, which can reduce wrinkles in your laundry by up to 58%* decreasing ironing time by up to 28%*. It helps decrease odours too. Now you don’t have to waste time ironing in the morning - use it to grab a coffee instead.* Tested by 3rd party laboratories \n\nDuoSpray\nDon’t you just hate it when you get that soapy feeling from newly washed clothes? Sometimes even a second rinse won’t help. Luckily, Beko washing machines come with DuoSpray® technology which uses dual nozzles to soak the clothes thoroughly and a spray pump to maintain the water flow. This feature wets the laundry with much less water, preserving resources and energy. Now you can enjoy spotless clothes for a lower price. Lucky you. \n\nAquaWave\nYou and your favourite shirt have been through a lot together, and throwing it in the washing machine is always a tough choice. With Beko AquaWave® technology, there’s no need to worry. Aided by a set of paddles and a specially designed drum pattern, a wave-like motion is created to gently move your laundry inside the machine, giving garments more exposure and increasing drying performance. You’ll save on energy too. You and your favourite shirt will have a lot more nights-out to come.\n\nOptiSense\nWashing machines are a huge help, but do they have to take so long? OptiSense® technology in your Beko washing machine optimises the washing cycle, so you don’t need to guess how long your clothes will take to clean. 3 smart sensors automatically monitor your laundry, selecting the right program and washing time. An extra smart sensor looks after your machine by detecting voltage surges. This cuts off the power if there’s any trouble, helping the machine last longer. Just grab your clothes and go!","https://images.icecat.biz/img/gallery/36648840_0203708738.jpg|https://images.icecat.biz/img/gallery/36648840_3691087959.jpg","1500x1500|1500x1500","|","","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: Black, White","Built-in display: Yes","Control type: Rotary, Touch","Door hinge: Left","Display type: LCD","Door colour: Black","Water fill: Cold","Performance","Rated capacity: 8 kg","Maximum spin speed: 1400 RPM","Number of washing programs: 16","Delayed start timer: Yes","Washing programs: Black, Blouse/shirt, Cotton, Eco, Hand/wool, Jeans/denim, Quick, Steam, Synthetics, Delicate/silk","Overflow protection: Yes","Load balancing system: Yes","Delay start (max): 24 h","Cycle time (quick washing program): 14 min","Rinse Plus function: Yes","Ergonomics","Child lock: Yes","Remaining time indication: Yes","Sensor program selection: Yes","Weight & dimensions","Width: 600 mm","Height: 840 mm","Weight: 72 kg","Power","Energy efficiency class (old): A+++","Other features","Annual water consumption washing: 9999 L"