"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101"
"","","36612238","","Samsung","LH49PMHPBGC","36612238","8806088806006","Signage Displays","2672","","","LH49PMHPBGC","20240314194713","ICECAT","1","176251","https://images.icecat.biz/img/gallery/36612238_7535659140.jpg","1604x1230","https://images.icecat.biz/img/gallery_lows/36612238_7535659140.jpg","https://images.icecat.biz/img/gallery_mediums/36612238_7535659140.jpg","https://images.icecat.biz/img/gallery_thumbs/36612238_7535659140.jpg","http://objects.icecat.biz/objects/mmo_36612238_1536306492_5346_18704.pdf","http://objects.icecat.biz/objects/mmo_36612238_1536306512_2812_18824.pdf","Samsung LH49PMHPBGC signage display Digital signage flat panel 124,5 cm (49"") Wi-Fi 500 cd/m² Full HD Black Tizen 2.4 24/7","49"", 1920 x 1080 px, 500 cd/m², 8ms, 178/178°, 2 x HDMI, 98W, IP5X, VESA","Samsung LH49PMHPBGC, Digital signage flat panel, 124,5 cm (49""), 1920 x 1080 pixels, Wi-Fi, 24/7","Samsung LH49PMHPBGC. Product design: Digital signage flat panel. Display diagonal: 124,5 cm (49""), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 2.4. Product colour: Black","Durable premium displays optimize operations and message quality in any environment\nSamsung’s TIZEN-powered PMH Series premium displays achieve peak performance all while maintaining a stylish and captivating design. The PMH Series displays leverage elevated brightness and refined image sharpness to ensure a consistently clear presentation even in settings with variable lighting. Additionally, the IP5x-certified PMH Series displays achieve robust, 24/7 durability for dependable and uninterrupted operations. As a result, businesses can feel confident that their messages will be delivered exactly as intended anywhere and at any time.\n\nPut your worries to rest knowing that your display is protected from a range of environmental conditions\nPMH standalone displays are IP5x certified, signifying their dust-resistant design and ability to withstand a range of environmental conditions. The certification alleviates concerns about dust accumulating on displays installed on subway trains or on external platforms. Customers can conveniently use this IP5x certified display without needing to prepare additional enclosure in dusty places. Uninterrupted, 24/7 content delivery is always assured regardless of surrounding natural or interactive conditions\n\nEMBEDDED MEDIA PLAYER POWERED BY TIZEN\nPMH series that supports SSSP 4.0 allows for a stronger, faster and more stable performance than its previous models. Transcending past hardware performance, the new SSSP 4.0 enables CMS partners to develop and deploy advanced web applications which can help to effectively manage content and SMART Signage for their customers.\n\nPowerful Performance and simple usabilty\n1) Enhanced 3D Graphic Engine : The display supports 3 movies playing concurrently on one screen with enhanced 3D graphic performance\n2) PC-less Touch Solution : Touch performance is fully realized due to the TIZEN OS that bypasses the need for a PC.\n3) Enhanced Security : A holistic security architecture allows for powerful security through 3 layers of supplementation.\n4) Easy Development : The ability to develop the solution further is facilitated, thanks to development tools such as SW Development Kit or Remote Web Inspector.\n5) Simple Usability : Usability is attained due to a touch-friendly UI while web browsers are able to display a homepage without the need to develop a web app.\n\nConvenient display control through a centralized reciever\nThe standalone displays’ integrated centralized infrared receiver (IR) ensures easier and more flexible user control. All models can receive the IR signal on individual panels via Central IR. Through tailored installation or mounting, users can navigate the IR functionality from various locations, further augmenting uninterrupted performance.\n\nBrilliant, Glare-Free Visual Quality\nEquipped with a non-glare frontal panel, the PMH Series displays reduce natural and ambient light interference to ensure continuous readability in any location. Image visibility and information readability are deemed to be very high, because it is less reflective under light or sunlight, which poses no issues when used with QSR menu boards, or airport flight schedule boards with ample natural light.","https://images.icecat.biz/img/gallery/36612238_7535659140.jpg|https://images.icecat.biz/img/gallery/36612238_4000357013.jpg|https://images.icecat.biz/img/gallery/36612238_1738451079.jpg|https://images.icecat.biz/img/gallery/36612238_6934738321.jpg|https://images.icecat.biz/img/gallery/36612238_9544062520.jpg|https://images.icecat.biz/img/gallery/36547521_0533796364.jpg|https://images.icecat.biz/img/gallery/36547521_9097864322.jpg","1604x1230|1604x1230|1604x1230|1604x1230|730x973|509x963|283x956","||||||","","http://objects.icecat.biz/objects/mmo_36612238_1540459819_1794_11380.pdf","http://objects.icecat.biz/objects/mmo_36612238_1540459827_1623_12130.pdf","","","","","","Display","Display diagonal: 124,5 cm (49"")","Display resolution: 1920 x 1080 pixels","Display brightness: 500 cd/m²","HD type: Full HD","LED backlighting type: Edge-LED BLU","Native aspect ratio: 16:9","Response time: 8 ms","Contrast ratio (typical): 4000:1","Dynamic contrast ratio marketing name: Mega Contrast","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 10.7 billion colours","Pixel pitch: 0,187 x 0,56 mm","Active display area (W x H): 1073,78 x 604 mm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 48 - 75 Hz","Colour gamut: 72%","Ports & interfaces","HDMI ports quantity: 2","DisplayPorts quantity: 2","USB port: Yes","Ethernet LAN: Yes","Wi-Fi: Yes","HDMI version: 2.0","DVI-I ports quantity: 1","DisplayPort version: 1.2","USB ports quantity: 2","USB version: 2.0","Ethernet LAN (RJ-45) ports: 1","Audio (L/R) in: 1","Audio (L/R) out: 1","RS-232C: Yes","Audio","Built-in speaker(s): Yes","Number of built-in speakers: 2","RMS rated power: 20 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 400 x 400 mm","Bezel width (bottom): 1,1 cm","Bezel width (side): 9 mm","Bezel width (top): 9 mm","Performance","Picture-in-Picture: Yes","On Screen Display (OSD): Yes","Operating hours (hours/days): 24/7","HDCP: Yes","International Protection (IP) code: IP5X","Power","Power consumption (typical): 98 W","Power consumption (sleep): 0,5 W","Power consumption (off): 0,5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Heat dissipation: 562,65 BTU/h","Computer system","Computer system: Yes","Computer system type: System on Chip (SoC)","Processor family: ARM Cortex","Processor model: A12","Processor frequency: 1,3 GHz","Processor cores: 4","Internal memory: 2,5 GB","Internal storage capacity: 8 GB","Operating system installed: Tizen 2.4","Video formats supported: AVC, AVS, H.263, H.264, HEVC, MPEG, MPEG1, MPEG2, MPEG4, VC-1, VP9","Audio formats supported: AC3, DTS","Image formats supported: JPEG","Weight & dimensions","Width: 1096,9 mm","Depth: 30,5 mm","Height: 629,1 mm","Weight: 13,2 kg","Packaging data","Package width: 1214 mm","Package depth: 157 mm","Package height: 721 mm","Package weight: 17,5 kg","Packaging content","Handheld remote control: Yes","Batteries included: Yes","Cables included: AC","Warranty card: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Logistics data","Harmonized System (HS) code: 85285210","Other features","System on Chip (SoC) type: Samsung SMART Signage Platform (SSSP) Gen 4","L2 cache: 1024 KB","Memory clock speed: 1866 MHz","User memory: 4,25 GB","Picture-and-Picture: Yes","Quick start guide: Yes","Annual energy consumption: 143 kWh","Plug and Play: Yes","Energy efficiency class (old): B"