"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","3659","","Allied Telesis","AT-AR130","3659","","Wired Routers","244","","","ISDN ROUTER AT-AR130","20221021101407","ICECAT","1","49307","https://images.icecat.biz/img/norm/high/3659-506.jpg","300x85","https://images.icecat.biz/img/norm/low/3659-506.jpg","https://images.icecat.biz/img/gallery_mediums/img_3659_medium_1480669001_5027_2323.jpg","https://images.icecat.biz/thumbs/3659.jpg","","","Allied Telesis ISDN ROUTER AT-AR130 wired router","ISDN ROUTER AT-AR130 4 ETHERNET 10BASET RJ45 NS (PC)","Allied Telesis ISDN ROUTER AT-AR130, 100 Mbit/s, TCP/IP, IPX, Network address translation (NAT) firewall, UL, CSA, TUC, CE, EN60950, EN41003, ISDN, Power, 0 - 40 °C","Allied Telesis ISDN ROUTER AT-AR130. Data transfer rate: 100 Mbit/s. Data link protocols: TCP/IP, IPX. Firewall security: Network address translation (NAT) firewall. Safety: UL, CSA, TUC, CE, EN60950, EN41003. LED indicators: ISDN, Power","DESIGNED FOR THE SMALL OFFICE/\r\nHOME OFFICE (SOHO) MARKET\r\nThe Allied Telesyn AR130 and AR140 SOHO Internet\r\nAccess Routers have been specifically designed to enable\r\nsmall businesses and professionals to participate fully in the\r\nInternet economy. They quickly and simply connect a small\r\nbusiness or home office to the Internet or corporate HQ,\r\nusing a single ISDN connection. An integral hub allows\r\nmultiple PCs to cost-effectively communicate with each\r\nother and share the ISDN connection, providing all users\r\nwith Internet, E-mail and WWW facilities. The AR140 features\r\ntwo POTs (Plain Old Telephone) ports, supporting\r\ntelephones, faxes, modems and answering machines.\r\n\r\nAFFORDABLE AND EASY TO USE\r\nThe AR130 and AR140 make multi-user Internet access\r\neasier and more affordable than ever. In one compact unit\r\nthere is LAN and Internet connectivity for the entire\r\noffice. What’s more, the routers are as easy to install as\r\nthey are to use, due to their built-in browser-based configuration\r\nWizard. Advanced features such as Network\r\nAddress Translation (NAT) support unlimited LAN users\r\nfor the cost of a single IP address while dynamic IP\r\naddress assignment and an integral DHCP server offer\r\neasy IP address set-up.\r\n\r\nINTEGRATED CAPI SUPPORT\r\nThe AR130 and AR140 both feature built-in support for\r\nthe Common Application Programming Interface (CAPI)\r\nstandard. This provides all CAPI applications, such as PC\r\nfaxing and on-line banking, with transparent access to the\r\nISDN network via the AR130/140 router. There is a fiveuser\r\nRVS-COM Lite license optionally available with the\r\nAR130/140 router, enabling existing PC clients to enjoy a\r\nseamless transition to the many benefits of ISDN routing.\r\n\r\nHIGH PERFORMANCE\r\nIncreasingly, the small office needs access to Internet services\r\nsuch as E-mail, File Transfer and the World Wide Web.\r\nBasic Rate ISDN provides two 64Kbps B-channels, which\r\ncan be used to provide high-speed access to two destinations\r\nat the same time e.g. the Internet and Corporate HQ.\r\nAlternatively, both B-channels can be combined to provide\r\n128Kbps for high-speed data transfer.When further combined\r\nwith 4:1 STAC data compression, this can provide an\r\neffective throughput of up to 512Kbps.\r\n\r\nINTERNET ACCESS\r\n\r\n• Dual channel operation lets a user talk on the phone\r\nwhile simultaneously sending or receiving data from the\r\nhead office or the Internet.\r\n\r\n• Dynamic IP address assignment lets the Internet Service\r\nProvider (ISP) automatically assign the Router IP address\r\nevery time it connects.\r\n\r\n• Support for Dynamic Host Configuration Protocol\r\n(DHCP) means the router can quickly & transparently\r\nassign all local IP addresses for attached PCs, no user intervention\r\nis required. Both Client & Server mode supported.\r\n\r\n• Voice operation is guaranteed through the use of ‘Call\r\nBumping’, a data call can be automatically dropped if both\r\nB-channels are busy with data calls.\r\n\r\n• To control costs, a front panel ‘Call Alert’ LED warns\r\nwhen an ISDN call has been active for longer than a preconfigured\r\nlength of time.\r\n\r\n• Full IP ‘spoofing’ and Dial on Demand operation, ISDN\r\ncalls are only made when there is data to send, eliminating\r\nunnecessary ISDN call charges.\r\nROBUST SECURITY FEATURES\r\n\r\n• PAP (Password Authentication Protocol) and CHAP\r\n(Challenge Handshake Authentication Protocol) authentication\r\nis supported for all Internet and central office connections.\r\nCLI (Calling Line Identification) can also be used\r\nto authenticate connections.\r\n\r\n• ISDN Callback is supported whereby the remote office\r\nconnects to the central office but the call is cleared by the\r\ncentral office, which then ‘calls back’ the remote site after\r\nauthenticating the remote location. This is useful if there is\r\na requirement to centralize call billing at the central office.\r\n\r\n• A powerful IP packet filter ensures network access is\r\nrestricted for users and sites who do not have the necessary\r\naccess permission. The packet filter can restrict traffic on\r\nthe basis of source/destination IP address, source/destination\r\nports, IP protocol type and TCP flags.\r\nSIMPLE TO USE\r\n\r\n• An integrated 4 port 10T hub offers direct connection\r\nfor up to 4 local PC’s, while a color-coded ISDN cable provides\r\nthe link to the wide area network.\r\n\r\n• Once connected, the initialization Wizard runs off the\r\ncompanion CD-ROM, it automatically finds the router,\r\nsets the IP address and launches the browser based user\r\ninterface. Internet access is set up in minutes.\r\n\r\n• Extensive front panel LEDs display what is happening on\r\nthe hub ports and voice and data calls are clearly indicated\r\non the ISDN port at all times.\r\n\r\n• Flash memory operation supports remote download of\r\nfree software upgrades.\r\nNETWORK MANAGEMENT\r\n\r\n• SNMP, MIB II and Enterprise MIB are supported for\r\nremote management purposes from the central office or\r\nother location.\r\n\r\n• The Windows based AR Remote File Manager (ARRFM)\r\nfrom Allied Telesyn, simplifies support of multiple\r\nAR130/140 units. Router configuration files can be created,\r\nsaved in a database and automatically downloaded to\r\nremote sites for immediate or timed activation.\r\n\r\n• Detailed call accounting records are available from the\r\nAR130/140 including dialed and dialing number, duration\r\nof call and clearing cause.","https://images.icecat.biz/img/norm/high/3659-506.jpg","300x85","","","","","","","","","","","","Network","Data transfer rate: 100 Mbit/s","Protocols","Data link protocols: TCP/IP, IPX","Security","Firewall security: Network address translation (NAT) firewall","Features","Safety: UL, CSA, TUC, CE, EN60950, EN41003","Design","LED indicators: ISDN, Power","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 95%","Weight & dimensions","Weight: 700 g","Other features","Management platform: Web-based","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 252 x 30 x 152 mm","Remote administration: Y","Ports & interfaces","I/O ports: 1 x Base Rate ISDN\n2 x POTs (phone/fax/modem)"