"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","3615","","APC","MXA002","3615","","Uninterruptible Power Supplies (UPSs)","817","","","Matrix-UPS 3kVA 220/230/240V","20221021101407","ICECAT","1","137481","https://images.icecat.biz/img/norm/high/3615-7694.jpg","100x200","https://images.icecat.biz/img/norm/low/3615-7694.jpg","https://images.icecat.biz/img/gallery_mediums/img_3615_medium_1480668999_9098_2323.jpg","https://images.icecat.biz/thumbs/3615.jpg","","","APC Matrix-UPS 3kVA 220/230/240V uninterruptible power supply (UPS) 2250 W","Matrix-UPS 3kVA 220/230/240V","APC Matrix-UPS 3kVA 220/230/240V, 3 kVA, 2250 W, 7.3 min, 21.6 min, 1.60 h, Beige","APC Matrix-UPS 3kVA 220/230/240V. Output power capacity: 3 kVA, Output power: 2250 W. Typical backup time at full load: 7.3 min, Typical backup time at half load: 21.6 min, Battery recharge time: 1.60 h. Product colour: Beige. Weight: 98.6 kg. Output connections: (8) IEC 320 C13, Input connection type: 3-wire, Dimensions (WxDxH): 351 x 452 x 683 mm","APC Matrix-UPS, 3000VA/2250W, Input 230V/Output 230V, Interface Port DB-9 RS-232, SmartSlot.","https://images.icecat.biz/img/norm/high/3615-7694.jpg|https://images.icecat.biz/img/gallery/img_3615_high_1470833788_2693_5457.jpg","100x200|447x500","|","","","","","","","","","","","Features","Output power capacity: 3 kVA","Output power: 2250 W","Emergency Power Off (EPO): Yes","Battery","Typical backup time at full load: 7.3 min","Typical backup time at half load: 21.6 min","Battery recharge time: 1.60 h","Design","Product colour: Beige","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 98.6 kg","Other features","Output connections: (8) IEC 320 C13","Input connection type: 3-wire","Dimensions (WxDxH): 351 x 452 x 683 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","I/O ports: 1 x RS-232\n1 x Smart"