"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","3608","","Allied Telesis","AT-AR720","3608","","Wired Routers","244","","","MODULARER ROUTER AT-AR720","20221021101407","ICECAT","1","46569","https://images.icecat.biz/img/norm/high/3608.jpg","300x103","https://images.icecat.biz/img/norm/low/3608.jpg","https://images.icecat.biz/img/gallery_mediums/img_3608_medium_1480668979_4267_2323.jpg","https://images.icecat.biz/thumbs/3608.jpg","","","Allied Telesis MODULARER ROUTER AT-AR720 wired router","MODULARER ROUTER AT-AR720 1*10 100TX LAN 2*FREIE PIC","Allied Telesis MODULARER ROUTER AT-AR720, Frame Relay, X.25, DecNetIV, OSPF, IP, IPX/SPX, AppleTalk, IPX/SPX Spoofing, Console Port Command Line Interface (CLI), Telnet, SNMP, EN60950 safety approval, 25 W","Allied Telesis MODULARER ROUTER AT-AR720. Switching protocols: Frame Relay, X.25, DecNetIV, Routing protocols: OSPF, Data link protocols: IP, IPX/SPX, AppleTalk, IPX/SPX Spoofing. Safety: EN60950 safety approval. Power consumption (typical): 25 W. Weight: 4.5 kg. Power requirements: 100-240vAC, 50-60Hz, 10W, Management platform: Web-based, Maximum data transfer rate: 0.1 Gbit/s","EXCEPTIONAL NETWORK PERFORMANCE\r\nUtilizing high performance RISC based technology, the\r\nAT-AR720 is the ideal unit for high throughput, fast\r\nresponse applications in the larger branch office or corporate\r\nsite. High performance means simultaneous support\r\nfor dual PRI links, 100Mbps Ethernet and value added\r\nservices such as IPSec VPN and the Paladin Stateful\r\nInspection Firewall operation.\r\nSIMPLE PLUG-IN UPGRADE\r\nThe AT-AR720 base unit consists of a high-performance\r\nRISC processor, one 10/100Mbps Fast Ethernet port, and\r\ntwo asynchronous RS232 ports.With two expansion bays\r\ncapable of accepting any mix of six different Port Interface\r\nCards (PICs), the AT-AR720 offers extensive network support\r\nincluding multiple ISDN PRI and BRI circuits, Frame\r\nRelay, X.25, G.703/G.704, PSTN, Leased Line and Ethernet\r\nconnectivity. Simple, low cost PIC upgrade protects user\r\ninvestment as network requirements change.\r\nMULTIPROTOCOL ROUTING\r\n• RIP, RIP2 and OSPF provide sophisticated network\r\nrouting capabilities.\r\n• IP, IPX, Appletalk and DECnet routing is supported as\r\nstandard, as well as transparent bridging.\r\n• IP Multihoming offers flexible LAN/WAN sub-netting.\r\n• L2TP enables tunneling of non-IP traffic across low-cost\r\nInternet links e.g IPX.\r\nHIGH SPEED FRAME RELAY NETWORKING\r\n• Multiple IP addresses are supported per Frame Relay\r\nport (logical interfaces) e.g multiple user sessions.\r\n• Full congestion control procedures limit output when\r\nFrame Relay network is busy, avoiding data discard. ’Slow\r\nStart’ mechanism controls initial data transmission into\r\nnetwork.\r\nSECURE\r\n• Hardware based DES and Triple DES encryption offer\r\nultra-secure data transmission.\r\n• Designed to the IETF IPSEC RFC’s.\r\n• Sophisticated Paladin Stateful Inspection Firewall for\r\niron-clad session and application security.\r\n• CLI, PAP, CHAP, RADIUS & TACACS user authentication\r\nfor maximum network integrity.\r\n• IP, IPX and Bridge filtering.\r\nHARDWARE DATA COMPRESSION OPTION\r\n• To maximize data throughput at higher line speeds, an\r\noptional hardware-based STAC LZS compression module is\r\navailable, offering up to 8:1 data compression at higher line\r\nspeeds where software based compression is less effective.\r\nTraffic Shaping and Quality of Service (QoS)\r\n• Advanced traffic shaping features such as RSVP\r\n(Resource reSerVation Protocol) and BACP (Bandwidth\r\nAllocation Control Protocol) ensure support for future\r\nmultimedia applications.\r\n• Policy Routing allows data to be routed based on traffic\r\ntype (e.g WWW versus FTP), type of WAN\r\nlink, source/destination etc.\r\nCONFIGURATION AND MANAGEMENT\r\n• Full remote management is supported across the LAN\r\nand WAN.\r\n• The Secure Shell (SSH) package for Windows provides\r\nauthenticated and encrypted secure remote management.\r\nSSH clients are available from third parties.\r\n• SNMP, MIB II and Enterprise MIB are supported.","https://images.icecat.biz/img/norm/high/3608.jpg","300x103","","","","","","","","","","","","Protocols","Switching protocols: Frame Relay, X.25, DecNetIV","Routing protocols: OSPF","Data link protocols: IP, IPX/SPX, AppleTalk, IPX/SPX Spoofing","Management protocols: Console Port Command Line Interface (CLI), Telnet, SNMP","Features","Safety: EN60950 safety approval","Power","Power consumption (typical): 25 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 95%","Weight & dimensions","Weight: 4.5 kg","Other features","Power requirements: 100-240vAC, 50-60Hz, 10W","Management platform: Web-based","Maximum data transfer rate: 0.1 Gbit/s","Dimensions (WxDxH): 440 x 310 x 65 mm","Remote administration: Browser, Telnet","Networking features: Ethernet/Fast Ethernet"