"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14"
"","","3576","","APC","AP9254","3576","","KVM Switches","282","","","KVM Switch 4 Port","20190404035336","ICECAT","1","45422","https://images.icecat.biz/img/norm/high/3576-4801.jpg","500x163","https://images.icecat.biz/img/norm/low/3576-4801.jpg","https://images.icecat.biz/img/gallery_mediums/img_3576_medium_1480668966_4952_2323.jpg","https://images.icecat.biz/thumbs/3576.jpg","","","APC 4 Port KVM switch Rack mounting","4 Port KVM Switch (PC ONLY)","APC KVM Switch 4 Port, 1600 x 1200 pixels, Rack mounting, 1U","APC KVM Switch 4 Port. Maximum resolution: 1600 x 1200 pixels. Rack capacity: 1U. Weight: 1.91 kg. Dimensions (WxDxH): 436.9 x 165.1 x 43.2 mm, I/O ports: Input Connection Type: NEMA 5-15P, IEC-320 C14 Supported Hardware: - Keyboard Type - PS/2 104...","4 Port KVM Switch (PC ONLY)
\r\nFeatures:
\r\nAutomatic scanning feature, Cascading Capabilities, Hot Pluggable Operation, Keep Alive function, Microsoft Intellimouse support, Mouse Reset function, On-Screen Display (OSD) capability, Password Security, PC mouse/keyboard/video support, Push button or keyboard switching, Scanning Capabilities, Status Indicator LED's, Universal input voltage range, Video modes up to 1600 x 1200 at 72Hz.
\r\nIncludes - Rack Mounting Brackets, User Manual \r\n","https://images.icecat.biz/img/norm/high/3576-4801.jpg","500x163","","","","","","","","","","","","Performance","Maximum resolution: 1600 x 1200 pixels","Design","Rack mounting: Yes","Rack capacity: 1U","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Operating relative humidity (H-H): 0 - 95%","Weight & dimensions","Weight: 1.91 kg","Other features","Dimensions (WxDxH): 436.9 x 165.1 x 43.2 mm","I/O ports: Input Connection Type: NEMA 5-15P, IEC-320 C14 \nSupported Hardware: \n \n- Keyboard Type - PS/2 104 key keyboard \n \n- Trackball Type - PS/2 mouse\n"