"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70" "","","357578","","Acer","LX.T7406.145","357578","","Laptops","151","TravelMate","","TravelMate 3002WTMib","20201201161659","ICECAT","1","75011","https://images.icecat.biz/img/norm/high/357578-1191.jpg","300x262","https://images.icecat.biz/img/norm/low/357578-1191.jpg","https://images.icecat.biz/img/gallery_mediums/img_357578_medium_1480940549_3421_26422.jpg","https://images.icecat.biz/thumbs/357578.jpg","","","Acer TravelMate 3002WTMib 30.7 cm (12.1"") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional","Intel® Mobile Pentium® processor Centrino™ 1.7GHz(Dothan 740/2MB/533MHz), Microsoft® Windows® XP Professional Edition SP2, 12.1TFT WXGA, Ext. FW1394 Dual DVD-RW, 80GB, 512MB DDR II RAM (1*512), wireless LAN 802.11g & wired gigabit Lan, Bluetooth, 4-in-1 card reader, 128MB shared video memory, AZB","Acer TravelMate 3002WTMib, 1.7 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Professional","Acer TravelMate 3002WTMib. Processor frequency: 1.7 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 1.4 kg","The Acer TravelMate 3000 series has been designed from the ground up to take the ultraportable concept to its most refined and accomplished form. Combining the attributes of the latest PCI Express chipset with the powerful, energy saving Intel® Centrino™ mobile technology in a stunning, featherweight mobile notebook, the Acer TravelMate 3000 fully meets the needs of highly-mobile self-employed professionals and users from small, medium and large businesses alike and proves that it is possible to improve on perfection.","https://images.icecat.biz/img/norm/high/357578-1191.jpg","300x262","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor manufacturer: Intel","Processor frequency: 1.7 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0.5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","Optical drive: DVD-RW","Hard drive rotational speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0.128 GB","Audio","Audio system: SoundBlaster-Pro & MS DirectSound-compatible","Number of built-in speakers: 2","Camera","Front camera: No","Network","Network interface: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Performance","Chipset: Intel® 915GM Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows XP Professional","Bundled software: Norton Anti-Virus, Adobe Reader, Acer Empowering Technology (eSetting/ePresentation/ePowerManagement/eRecovery), CyberLink PowerDVD, NTI CD-maker,Acer GridVista, Acer Launch Manager","Battery","Number of battery cells: 6","Battery life (max): 4.5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 1.4 kg","Width: 298 mm","Depth: 210 mm","Height: 33 mm","Other features","Infrared data port: Yes","Dimensions (WxDxH): 298 x 210 x 33 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s"