"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92" "","","35751017","","Lenovo","20F5S8HA00","35751017","","Notebooks","151","ThinkPad","X","X260","20210224125343","ICECAT","1","3021","http://images.icecat.biz/img/gallery/35751017_7725257149.jpg","1500x930","http://images.icecat.biz/img/gallery_lows/35751017_7725257149.jpg","http://images.icecat.biz/img/gallery_mediums/35751017_7725257149.jpg","http://images.icecat.biz/img/gallery_thumbs/35751017_7725257149.jpg","http://objects.icecat.biz/objects/mmo_35751017_1542987276_1776_31022.pdf","","Lenovo ThinkPad X260 Notebook 31.8 cm (12.5"") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black","Intel Core Processor, 12.5"" LED, 4GB DDR4 SDRAM, 500GB HDD, Intel HD Graphics 520, Gigabit LAN, WLAN, Bluetooth 4.1, Windows 10 Pro 64-bit","Lenovo ThinkPad X260, 31.8 cm (12.5""), 4 GB, DDR4-SDRAM, 500 GB, Windows 10 Pro, Black","Lenovo ThinkPad X260. Product type: Notebook, Form factor: Clamshell. Display diagonal: 31.8 cm (12.5""). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.44 kg","Portable. Powerful. Perfect for Business.\nA high-performance Ultrabook™ that’s enterprise-ready. \nThis lightweight workhorse features 6th Generation Intel® Core™ i processors and a full range of display, storage, memory and connectivity options to enhance productivity in any work environment.\n\nThin and light.\nWeighing in at less than 3 lbs and measuring 20.3 mm at its thickest point, the X260 is ultraportable — without sacrificing anything in terms of ports, connectivity, or durability.\n\nAward-Winning Keyboard\nFull-sized and spill-resistant, the legendary ThinkPad ergonomic keyboard is renowned for its full array of keys, excellent feel, and TrackPoint® pointing device. And it's optimized for Windows 10 and later versions with convenient multimedia buttons. LED status indicators for camera, speaker, microphone, Fn Lock, and Caps Lock make working in dark environments effortless.\n\nIntel® vPro Technology\nMakes enterprise-level manageability even more convenient and cost-saving. Manage, protect, repair, or locate your deployed laptops from anywhere in the world.\n\nOptional HD Display With IPS Technology\nIn-Plane Switching (IPS) LCD display with high brightness. IPS technology allows for vivid colors and nearly 180-degree viewing angles.\n\nPower Bridge Technology\nCombining an internal battery with an external hot-swappable battery, Power Bridge provides flexibility and maximum battery life. Swap batteries without powering down your laptop, using an extra travel battery to increase your time between charges to 21 hours.\n\nAdditional Ports\nThe X260 features an added HDMI port to make it easy to attach external displays for presentations. Along with an additional USB port, this means connectivity and information sharing have never been easier. \n\nTested to Military Specifications\nMilitary-specification testing validates the ruggedness, durability, and quality of this laptop by testing against 11 parameters: high pressure, humidity, vibration, high temperature, temperature shock, low pressure (15,000 ft), low temperature, solar radiation, fungus, salt fog, and dust.","http://images.icecat.biz/img/gallery/35751017_7725257149.jpg|http://images.icecat.biz/img/gallery/35751017_3256654217.jpg|http://images.icecat.biz/img/gallery/35751017_1812754439.jpg|http://images.icecat.biz/img/gallery/35751017_1191563597.jpg|http://images.icecat.biz/img/gallery/35751017_0691136098.jpg|http://images.icecat.biz/img/gallery/35751017_4788445788.jpg","1500x930|1500x1269|1500x1191|1500x1348|1500x749|1500x1394","|||||","","","","","","","","","Design","Product type: Notebook","Product colour: Black","Form factor: Clamshell","Housing material: FRP (Fiber Reinforced Plastic), Glass fibre","Display","Display diagonal: 31.8 cm (12.5"")","LED backlight: Y","Native aspect ratio: 16:9","Display surface: Matt","Processor","System bus rate: 4 GT/s","Processor cache type: Smart Cache","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 1 x 4 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: N","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA III","HDD speed: 7200 RPM","Card reader integrated: Y","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Y","On-board graphics card model: Intel® HD Graphics 520","On-board graphics card family: Intel® HD Graphics","Audio","Audio chip: Realtek ALC3245","Number of built-in speakers: 2","Speaker power: 1 W","Built-in microphone: Y","Camera","Front camera: Y","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Front camera HD type: HD","Network","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi: Y","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Y","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Y","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Mini DisplayPorts quantity: 1","DVI port: N","Combo headphone/mic port: Y","USB Sleep-and-Charge: Y","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: N","Pointing device: ThinkPad UltraNav","Windows keys: Y","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Power","AC adapter power: 45 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Y","Trusted Platform Module (TPM): Y","Password protection: Y","Password protection type: HDD, Power on, Supervisor","Sustainability","Sustainability certificates: ENERGY STAR, RoHS","Weight & dimensions","Weight: 1.44 kg","Width: 305.5 mm","Depth: 208.5 mm","Height: 20.3 mm","Packaging content","Manual: Y","Warranty card: Y","Power cord included: Y","Other features","AC adapter included: Y","Maximum internal memory (64-bit): 16 GB"