"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70" "","","35509639","","Buffalo","TS5410RN1604","35509639","4981254037867|0747464132099|747464132099","NAS & Storage Servers","932","TeraStation","","TS5410RN","20230330224259","ICECAT","1","26420","https://images.icecat.biz/img/gallery/55230269_0620684765.jpg","637x478","https://images.icecat.biz/img/gallery_lows/55230269_0620684765.jpg","https://images.icecat.biz/img/gallery_mediums/55230269_0620684765.jpg","https://images.icecat.biz/img/gallery_thumbs/55230269_0620684765.jpg","","","Buffalo TeraStation TS5410RN NAS Rack (1U) Ethernet LAN Black AL314","","Buffalo TeraStation TS5410RN, NAS, Rack (1U), Annapurna Labs, AL314, 16 TB, Black","Buffalo TeraStation TS5410RN. Total installed storage capacity: 16 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Annapurna Labs, Processor model: AL314, Processor frequency: 1,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Ethernet LAN data rate supported (max): 10000 Mbit/s, Supported network protocols: TCP/IP. Chassis type: Rack (1U), Cooling type: Active, Product colour: Black","","https://images.icecat.biz/img/gallery/55230269_0620684765.jpg|https://images.icecat.biz/img/gallery/55230269_9074618255.jpg|https://images.icecat.biz/img/gallery/55230269_7301028185.jpg|https://images.icecat.biz/img/gallery/55230269_9342726537.jpg|https://images.icecat.biz/img/gallery/55230269_4323267017.jpg|https://images.icecat.biz/img/gallery/55230269_5936454951.jpg","637x478|637x478|637x478|637x478|637x478|637x478","|||||","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 16 TB","Number of storage drives installed: 4","Number of storage drives supported: 4","Installed storage drive type: HDD","Supported storage drive types: HDD","Storage drive capacity: 4 TB","Storage drive interface: Serial ATA III","RAID support: Yes","Storage drive size: 3.5""","Maximum supported storage capacity: 32 TB","RAID levels: 0, 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Processor","Processor family: Annapurna Labs","Processor model: AL314","Processor frequency: 1,7 GHz","Processor cores: 4","Memory","Internal memory: 4 GB","Internal memory type: DDR3","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000,10000 Mbit/s","Ethernet LAN data rate supported (max): 10000 Mbit/s","Wi-Fi: No","iSCSI support: Yes","Supported network protocols: TCP/IP","Data link protocols: CIFS/SMB, AFP, NFS, FTP, SFTP, SNMP","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB port: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Design","Chassis type: Rack (1U)","Cooling type: Active","Product colour: Black","LED indicators: Yes","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, USB drive","Web-based management: Yes","Software","Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac compatibility: Yes","Mac operating systems supported: Mac OS X 10.9 Mavericks","Power","Power supply location: Built-in","Number of power supply units: 1","Power consumption (max): 100 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width: 430 mm","Depth: 430 mm","Height: 44,3 mm","Package width: 543 mm","Package depth: 180 mm","Package height: 533 mm","Package weight: 9 kg","Packaging content","Cables included: AC","Quick start guide: Yes","Rack mount kit: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 85%"