"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","35509629","","Buffalo","TS5210DN0402","35509629","0747464132037|747464132037","NAS & Storage Servers","932","TeraStation","","TS5210DN","20240314191150","ICECAT","1","5870","https://images.icecat.biz/img/gallery/35509629_2243797317.jpg","479x474","https://images.icecat.biz/img/gallery_lows/35509629_2243797317.jpg","","https://images.icecat.biz/img/gallery_thumbs/35509629_2243797317.jpg","http://objects.icecat.biz/objects/mmo_35509629_1528874952_772_7703.pdf","","Buffalo TeraStation TS5210DN NAS Desktop Ethernet LAN Black Alpine AL-314","TS5210DN","Buffalo TeraStation TS5210DN, NAS, Desktop, Annapurna Labs, Alpine AL-314, 4 TB, Black","Buffalo TeraStation TS5210DN. Total installed storage capacity: 4 TB, Storage drive capacity: 2 TB, Storage drive interface: Serial ATA III. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Ethernet LAN data rate supported (max): 10000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 10GBASE-T, 100BASE-TX. Chassis type: Desktop, Cooling type: Active, Product colour: Black","High Performance Scalable Storage solution - Hard Drives Included\n\nTeraStation 5010 Desktop is a high performing Network Attached Storage solution with NAS-grade hard drives included; ideal for Large business files, graphics, video (Auto CAD, etc.), cloud integration, iSCSI virtualization target(VMware Certified).\n\nUsers can easily share and safeguard data with reliability and RAID data protection, while the powerful quad-core Annapurna processor provides high performance operation. For professionals looking to speed up their transfer rates, this device comes with a native 10GbE port and brings you faster than ever experience.","https://images.icecat.biz/img/gallery/35509629_2243797317.jpg|https://images.icecat.biz/img/gallery/35509629_7554573538.jpg|https://images.icecat.biz/img/gallery/35509629_4269166204.jpg|https://images.icecat.biz/img/gallery/35509629_5976663165.jpg","479x474|453x454|618x470|540x497","|||","","","","","","","","","Storage","Storage drives installed: Yes","Total installed storage capacity: 4 TB","Number of storage drives installed: 2","Number of storage drives supported: 2","Storage drive capacity: 2 TB","Storage drive interface: Serial ATA III","RAID support: Yes","RAID levels: 0, 1, JBOD","Processor","Processor family: Annapurna Labs","Processor model: Alpine AL-314","Processor frequency: 1.7 GHz","Processor cores: 4","Memory","Internal memory: 4 GB","Internal memory type: DDR2","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000,10000 Mbit/s","Ethernet LAN data rate supported (max): 10000 Mbit/s","Copper ethernet cabling technology: 10BASE-T, 10GBASE-T, 100BASE-TX","Wi-Fi: No","iSCSI support: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB port: Yes","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Design","Chassis type: Desktop","Cooling type: Active","Product colour: Black","Housing material: Metal","Number of fans: 1 fan(s)","Drive bay locking: Yes","LED indicators: Yes","Built-in display: Yes","Display type: LCD","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Security algorithms: SNMP","Access Control List (ACL): Yes","On/off switch: Yes","Software","Bundled software: NASNavigator2, NovaBACKUP Buffalo Edition","Windows operating systems supported: Windows 10, Windows 7, Windows 8.1","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.9 Mavericks","Server operating systems supported: Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016","Power","Power supply location: Built-in","Power consumption (typical): 45 W","Power consumption (max): 85 W","Power consumption (sleep): 32 W","AC input voltage: 100 - 240 V","AC input frequency: 50 / 60 Hz","Weight & dimensions","Width: 169.9 mm","Depth: 230.1 mm","Height: 169.9 mm","Weight: 4.8 kg","Package width: 310.9 mm","Package depth: 357.9 mm","Package height: 320 mm","Package weight: 5.9 kg","Packaging content","Cables included: AC","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 85%"