"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122" "","","35509066","","Fujitsu","VFY:T2541SC040IN S26361-F2567-D423 S2636","35509066","","Servers","156","PRIMERGY","TX2540 M1","TX2540 M1","20240314194907","ICECAT","1","7295","https://images.icecat.biz/img/gallery/29750743_9569068426.jpg","4134x5315","https://images.icecat.biz/img/gallery_lows/29750743_9569068426.jpg","https://images.icecat.biz/img/gallery_mediums/29750743_9569068426.jpg","https://images.icecat.biz/img/gallery_thumbs/29750743_9569068426.jpg","http://objects.icecat.biz/objects/mmo_35509066_1523577770_043_25575.pdf","","Fujitsu PRIMERGY TX2540 M1 server Tower Intel® Xeon® E5 V2 Family E5-2440V2 1.9 GHz 16 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Standard","TX2540 M1 SFF, Tower, Intel C602, Intel Xeon E5-2440v2, 16GB DDR3-1600MHz, 8 x 2.5"" hot-plug SAS/SATA, DVD Super Mult, 1 x Modular PSU 450W platinum hot-plug, Windows Server 2012 R2 Standard","Fujitsu PRIMERGY TX2540 M1, 1.9 GHz, E5-2440V2, 16 GB, DDR3-SDRAM, 450 W, Tower","Fujitsu PRIMERGY TX2540 M1. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1.9 GHz, Processor model: E5-2440V2. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD size: 2.5"", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2012 R2 Standard. Chassis type: Tower","The FUJITSU PRIMERGY TX2540 M1 is the perfect Tower Server for SMEs as well as branch offices. It supports up to two processors and combines affordable performance with balanced expandability. Its optional redundancy, up to 24 hard disks, and 192 GB of RAM is ideal as a starting-point for server virtualization or as a database and communication server.","https://images.icecat.biz/img/gallery/29750743_9569068426.jpg|https://images.icecat.biz/img/gallery/b6b254cf15c4e27510107ed26a366305.jpg|https://images.icecat.biz/img/gallery/9df643853b7280515a1f63721c701f6d.jpg|https://images.icecat.biz/img/gallery/8ea939d734a911ff2fb74f1845824223.jpg","4134x5315|420x268|420x268|420x268","|||","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 V2 Family","Processor manufacturer: Intel","Processor model: E5-2440V2","Processor frequency: 1.9 GHz","Processor boost frequency: 2.4 GHz","Processor cores: 8","Processor cache: 20 MB","Motherboard chipset: Intel® C602","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 95 W","Processor cache type: Smart Cache","System bus rate: 7.2 GT/s","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 22 nm","Processor threads: 16","Processor operating modes: 64-bit","Stepping: M1","Bus type: QPI","Number of QPI links: 1","Processor codename: Ivy Bridge EN","Tcase: 80 °C","Maximum internal memory supported by processor: 384 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600 MHz","Memory bandwidth supported by processor (max): 38.4 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 24","Processor package size: 45 x 42.5 mm","Supported instruction sets: AVX","Processor code: SR19T","Scalability: 2S","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 46 bit","Embedded options available: No","Conflict-Free processor: No","Memory","Internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 192 GB","Memory slots: 12","ECC: Yes","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 16 GB","Storage","RAID support: Yes","Optical drive type: DVD Super Multi","HDD interface: Serial ATA III, Serial Attached SCSI (SAS)","HDD size: 2.5""","Number of HDDs supported: 24","Supported HDD sizes: 2.5""","RAID levels: 0, 1, 5, 6, 10","Hot-Plug support: Yes","Graphics","On-board graphics card: No","Network","LAN controller: Intel i210","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x4 (Gen 3.x) slots: 2","PCI Express x16 (Gen 3.x) slots: 2","PCI slots: 1","PCI Express slots version: 3.0","Design","Chassis type: Tower","Performance","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows Server 2012 R2 Standard","Compatible operating systems: Windows Server 2008, 2012/R2\nHyper-V Server\nSUSE Linux Enterprise Server 11\nRed Hat Enterprise Linux 5/6","Processor special features","Intel On-Demand Power Redundancy Technology: No","CPU configuration (max): 2","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® OS Guard: Yes","Intel 64: Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel ME Firmware Version: 11","Intel TSX-NI version: 0.00","Intel HD Graphics: Yes","Processor ARK ID: 75263","Power","Redundant power supply (RPS) support: Yes","Power supply: 450 W","Number of redundant power supplies supported: 2","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Weight & dimensions","Width: 177 mm","Depth: 651 mm","Height: 456 mm","Other features","Integrated LAN: Yes"