"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","35506014","","Fujitsu","VFY:R2521SC040IN S26361-F2567-D413 S2636","35506014","","Server","156","PRIMERGY","RX2520 M1","RX2520 M1","20240314181358","ICECAT","1","14259","https://images.icecat.biz/img/gallery/35506011_5334256614.jpg","5394x1766","https://images.icecat.biz/img/gallery_lows/35506011_5334256614.jpg","https://images.icecat.biz/img/gallery_mediums/35506011_5334256614.jpg","https://images.icecat.biz/img/gallery_thumbs/35506011_5334256614.jpg","","","Fujitsu PRIMERGY RX2520 M1 Server Rack (2U) Intel® Xeon® E5-v2-Prozessoren E5-2420v2 2,2 GHz 8 GB DDR3-SDRAM 450 W Windows Server 2012 R2 Datacenter","","Fujitsu PRIMERGY RX2520 M1, 2,2 GHz, E5-2420v2, 8 GB, DDR3-SDRAM, 450 W, Rack (2U)","Fujitsu PRIMERGY RX2520 M1. Prozessorfamilie: Intel® Xeon® E5-v2-Prozessoren, Prozessor-Taktfrequenz: 2,2 GHz, Prozessor: E5-2420v2. Arbeitsspeicher (RAM): 8 GB, Interner Speichertyp: DDR3-SDRAM, Speicherlayout: 1 x 8 GB. Festplatten-Formfaktor: 3.5"", Festplatten Schnittstelle: Serial ATA III, Serial Attached SCSI (SAS). Ethernet/LAN, Verkabelungstechnologie: 10/100/1000Base-T(X). Optisches Laufwerk - Typ: DVD Super Multi. Stromversorgung: 450 W, Redundantes Netzteil. Vorinstalliertes Betriebssystem: Windows Server 2012 R2 Datacenter. Gehäusetyp: Rack (2U)","","https://images.icecat.biz/img/gallery/35506011_5334256614.jpg","5394x1766","","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Xeon® E5-v2-Prozessoren","Prozessorhersteller: Intel","Prozessor: E5-2420v2","Prozessor-Taktfrequenz: 2,2 GHz","Max. Turbo-Taktfrequenz des Prozessor: 2,7 GHz","Anzahl der Prozessorkerne: 6","Processor cache: 15 MB","Motherboard Chipsatz: Intel C600","Memory channels supported by processor: Triple","Anzahl Prozessoren installiert: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System-Bus: 7,2 GT/s","Maximum number of SMP processors: 2","Prozessorsockel: LGA 1356 (Socket B2)","Prozessor Lithografie: 22 nm","Prozessor-Threads: 12","Processor operating modes: 64-Bit","Stepping: S1","FSB Parity: Nein","Bus type: QPI","Number of QPI links: 1","Processor codename: Ivy Bridge EN","Tcase: 76 °C","Maximum internal memory supported by processor: 384 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600 MHz","Memory bandwidth supported by processor (max): 38,4 GB/s","ECC supported by processor: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Maximum number of PCI Express lanes: 24","Processor package size: 45 x 42.5 mm","Supported instruction sets: AVX","Prozessor-Code: SR1AJ","Scalability: 2S","Physical Address Extension (PAE): Ja","Physical Address Extension (PAE): 46 Bit","Embedded options available: Nein","Conflict-Free processor: Nein","Speicher","Arbeitsspeicher (RAM): 8 GB","Interner Speichertyp: DDR3-SDRAM","Maximaler Hauptspeicher: 192 GB","Speichersteckplätze: 12","ECC: Ja","Speichertaktfrequenz: 1600 MHz","Speicherlayout: 1 x 8 GB","Speichermedien","RAID support: Ja","Optisches Laufwerk - Typ: DVD Super Multi","Festplatten Schnittstelle: Serial ATA III, Serial Attached SCSI (SAS)","Festplatten-Formfaktor: 3.5""","Maximale Anzahl Laufwerke pro Gehäuse: 8","Supported HDD sizes: 3.5""","RAID-Niveaus: 0, 1, 5, 6, 10","Hot-Plug-Unterstützung: Ja","Grafik","On-board graphics adapter: Nein","Netzwerk","LAN controller: Intel I210","Ethernet/LAN: Ja","Verkabelungstechnologie: 10/100/1000Base-T(X)","Ethernet interface type: Gigabit Ethernet","Konnektivität","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 3","Anzahl der USB 2.0 Ports: 5","Anzahl VGA (D-Sub) Anschlüsse: 1","Serielle Anschlüsse: 1","Erweiterungssteckplätze","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x8 (Gen 3.x) slots: 6","PCI Express slots version: 3.0","Design","Gehäusetyp: Rack (2U)","Rack-Einbau: Ja","Software","Vorinstalliertes Betriebssystem: Windows Server 2012 R2 Datacenter","Prozessor Besonderheiten","CPU configuration (max): 2","Enhanced Intel SpeedStep Technologie: Ja","Intel Identity Protection Technology: Nein","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Hyper-Threading Technology: Ja","Intel® Turbo-Boost-Technologie: 2.0","Intel Flex Memory Access: Nein","Intel® Smart Cache: Ja","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Ja","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Ja","Intel® Secure Key: Ja","Intel TSX-NI: Nein","Intel® OS Guard: Ja","Intel 64: Ja","Intel Identity Protection Technology version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel TSX-NI version: 0,00","Intel HD Graphics: Nein","Processor ARK ID: 75784","Energiemanagement","Redundantes Netzteil: Ja","Stromversorgung: 450 W","Number of redundant power supplies supported: 2","Betriebsbedingungen","Temperaturbereich bei Betrieb: 5 - 40 °C","Luftfeuchtigkeit bei Betrieb: 10 - 85%","Gewicht u. Abmessungen","Breite: 445 mm","Tiefe: 770 mm","Höhe: 86,9 mm","Technische Details","Number of 3.5"" bays: 8","Weitere Spezifikationen","iSCSI support: Ja"