"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112" "","","35505900","","Fujitsu","VFY:R2542SX090DE/C2","35505900","","Servers","156","PRIMERGY","RX2540 M2","RX2540 M2","20240314173121","ICECAT","1","10675","https://images.icecat.biz/img/gallery/35505890_8397189157.jpg","420x268","https://images.icecat.biz/img/gallery_lows/35505890_8397189157.jpg","","https://images.icecat.biz/img/gallery_thumbs/35505890_8397189157.jpg","","","Fujitsu PRIMERGY RX2540 M2 server Rack (2U) Intel® Xeon® E5 v4 E5-2620V4 2,1 GHz 16 GB DDR4-SDRAM 450 W","","Fujitsu PRIMERGY RX2540 M2, 2,1 GHz, E5-2620V4, 16 GB, DDR4-SDRAM, 450 W, Rack (2U)","Fujitsu PRIMERGY RX2540 M2. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2,1 GHz, Processor model: E5-2620V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)","","https://images.icecat.biz/img/gallery/35505890_8397189157.jpg|https://images.icecat.biz/img/gallery/7f7d8263be442f4767dd34ee04bcc72a.jpg","420x268|420x268","|","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 v4","Processor manufacturer: Intel","Processor model: E5-2620V4","Processor frequency: 2,1 GHz","Processor boost frequency: 3 GHz","Processor cores: 8","Processor cache: 20 MB","Motherboard chipset: Intel® C612","Memory channels supported by processor: Quad","Number of processors installed: 1","Thermal Design Power (TDP): 85 W","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Processor socket: LGA 2011-v3","Processor lithography: 14 nm","Processor threads: 16","Processor operating modes: 64-bit","Stepping: R0","Bus type: QPI","Number of QPI links: 2","Processor codename: Broadwell","Tcase: 74 °C","Maximum internal memory supported by processor: 1,54 TB","Memory types supported by processor: DDR4-SDRAM","Memory clock speeds supported by processor: 1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 68,3 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 40","Processor package size: 45 x 52.5 mm","Supported instruction sets: AVX 2.0","Processor code: SR2R6","Scalability: 2S","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 46 bit","Embedded options available: Yes","Processor series: Intel Xeon E5-2600 v4","Conflict-Free processor: Yes","Memory","Internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Maximum internal memory: 1,54 TB","Memory slots: 24","ECC: Yes","Memory clock speed: 2400 MHz","Memory layout (slots x size): 1 x 16 GB","Storage","RAID support: Yes","Optical drive type: DVD Super Multi","RAID levels: 0, 1","Hot-Plug support: Yes","Graphics","On-board graphics card: No","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB 2.0 ports quantity: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","VGA (D-Sub) ports quantity: 1","Expansion slots","PCI Express x8 (Gen 3.x) slots: 3","PCI Express x16 (Gen 3.x) slots: 3","PCI Express slots version: 3.0","Design","Chassis type: Rack (2U)","Rack mounting: Yes","Redundant fans support: Yes","Software","Compatible operating systems: Microsoft Hyper-V Server 2016\nMicrosoft Windows Server 2016 Datacenter\nMicrosoft Windows Server 2016 Standard\nMicrosoft Windows Server 2016 Essentials\nMicrosoft Windows Storage Server 2016 Standard\nMicrosoft Hyper-V Server 2012 R2\nMicrosoft Windows Server 2012 R2 Datacenter\nMicrosoft Windows Server 2012 R2 Standard\nMicrosoft Windows Server 2012 R2 Essentials\nMicrosoft Windows Storage Server 2012 R2 Standard\nMicrosoft Hyper-V Server 2012\nMicrosoft Windows Server 2012 Datacenter\nMicrosoft Windows Server 2012 Standard\nMicrosoft Windows Server 2012 Essentials\nMicrosoft Windows Storage Server 2012 Standard\nMicrosoft Hyper-V Server 2008 R2\nMicrosoft Windows Server 2008 R2 Datacenter\nMicrosoft Windows Server 2008 R2 Enterprise\nMicrosoft Windows Server 2008 R2 Standard\nVMware vSphere 6.5\nVMware vSphere 6.0\nVMware vSphere 5.5\nSUSE Linux Enterprise Server 12\nSUSE Linux Enterprise Server 11\nRed Hat Enterprise Linux 7\nRed Hat Enterprise Linux 6\nCitrix XenServer\nOracle Linux 7\nOracle Linux 6\nOracle VM 3\nUnivention Corporate Server 4","Bundled software: Windows Server 2016 CAL","Processor special features","CPU configuration (max): 2","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: Yes","Intel® OS Guard: Yes","Intel 64: Yes","Intel Identity Protection Technology version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 1,00","Processor ARK ID: 92986","Power","Redundant power supply (RPS) support: Yes","Power supply: 450 W","Number of main power supplies: 1","Operational conditions","Operating temperature (T-T): 5 - 45 °C","Operating relative humidity (H-H): 10 - 85%","Weight & dimensions","Width: 445 mm","Depth: 770 mm","Height: 86,6 mm","Weight: 25 kg","Technical details","Number of 3.5"" bays: 4"