"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107" "","","35505884","","Fujitsu","VFY:T2541SC020IN/C2","35505884","","Servers","156","PRIMERGY","TX2540 M1","TX2540 M1","20240314194907","ICECAT","1","14490","https://images.icecat.biz/img/gallery/b6b254cf15c4e27510107ed26a366305.jpg","420x268","https://images.icecat.biz/img/gallery_lows/b6b254cf15c4e27510107ed26a366305.jpg","","https://images.icecat.biz/img/gallery_thumbs/b6b254cf15c4e27510107ed26a366305.jpg","","","Fujitsu PRIMERGY TX2540 M1 server Tower (4U) Intel® Xeon® E5 V2 Family E5-2420v2 2,2 GHz 8 GB DDR3-SDRAM 450 W","Intel Xeon E5-2420 v2, Intel C602, 8 GB DDR3, Ethernet x 2, USB 2.0 x 6, VGA, RS-232-C, Windows Server 2012 Standard ROK + Windows Server 2016 CAL 10User","Fujitsu PRIMERGY TX2540 M1, 2,2 GHz, E5-2420v2, 8 GB, DDR3-SDRAM, 450 W, Tower (4U)","Fujitsu PRIMERGY TX2540 M1. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,2 GHz, Processor model: E5-2420v2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)","The FUJITSU PRIMERGY TX2540 M1 is the perfect Tower Server for SMEs as well as branch offices. It supports up to two processors and combines affordable performance with balanced expandability. Its optional redundancy, up to 24 hard disks, and 192 GB of RAM is ideal as a starting-point for server virtualization or as a database and communication server.","https://images.icecat.biz/img/gallery/b6b254cf15c4e27510107ed26a366305.jpg|https://images.icecat.biz/img/gallery/d442c242ed5948aa4517f3aff8e7bce9.jpg","420x268|420x268","|","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 V2 Family","Processor manufacturer: Intel","Processor model: E5-2420v2","Processor frequency: 2,2 GHz","Processor boost frequency: 2,7 GHz","Processor cores: 6","Processor cache: 15 MB","Motherboard chipset: Intel® C602","Memory channels supported by processor: Triple","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 7,2 GT/s","Processor socket: LGA 1356 (Socket B2)","Processor lithography: 22 nm","Processor threads: 12","Processor operating modes: 64-bit","Stepping: S1","Bus type: QPI","Number of QPI links: 1","Processor codename: Ivy Bridge EN","Tcase: 76 °C","Maximum internal memory supported by processor: 384 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600 MHz","Memory bandwidth supported by processor (max): 38,4 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 24","Processor package size: 45 x 42.5 mm","Supported instruction sets: AVX","Processor code: SR1AJ","Scalability: 2S","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 46 bit","Embedded options available: No","Conflict-Free processor: No","Memory","Internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 192 GB","Memory slots: 12","ECC: Yes","Memory clock speed: 1600 MHz","Storage","RAID support: Yes","Optical drive type: DVD Super Multi","RAID levels: 5, 6","Supported storage drive interfaces: SAS, Serial ATA","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x4 (Gen 2.x) slots: 1","PCI Express x4 (Gen 3.x) slots: 2","PCI Express x16 (Gen 3.x) slots: 2","PCI slots: 1","PCI Express slots version: 3.0","Design","Chassis type: Tower (4U)","Software","Compatible operating systems: Microsoft Hyper-V Server 2016\nMicrosoft Windows Server 2016 Datacenter\nMicrosoft Windows Server 2016 Standard\nMicrosoft Windows Server 2016 Essentials\nMicrosoft Windows Storage Server 2016 Standard\nMicrosoft Hyper-V Server 2012 R2\nMicrosoft Windows Server 2012 R2 Datacenter\nMicrosoft Windows Server 2012 R2 Standard\nMicrosoft Windows Server 2012 R2 Essentials\nMicrosoft Windows Storage Server 2012 R2 Standard\nMicrosoft Hyper-V Server 2012\nMicrosoft Windows Server 2012 Datacenter\nMicrosoft Windows Server 2012 Standard\nMicrosoft Windows Server 2012 Essentials\nMicrosoft Windows Storage Server 2012 Standard\nMicrosoft Hyper-V Server 2008 R2\nMicrosoft Windows Server 2008 R2 Datacenter\nMicrosoft Windows Server 2008 R2 Enterprise\nMicrosoft Windows Server 2008 R2 Standard\nMicrosoft Windows Server 2008 Datacenter\nMicrosoft Windows Server 2008 Enterprise\nMicrosoft Windows Server 2008 Standard\nMicrosoft Windows Web Server 2008\nVMware vSphere 6.5\nVMware vSphere 6.0\nVMware vSphere 5.5\nVMware vSphere 5.1 Embedded\nVMware vSphere 5.1\nSUSE Linux Enterprise Server 12\nSUSE Linux Enterprise Server 11\nRed Hat Enterprise Linux 7\nRed Hat Enterprise Linux 6\nRed Hat Enterprise Linux 5\nRed Hat Enterprise Linux 5 with XEN\nCitrix XenServer\nUnivention Corporate Server 4\nUnivention Corporate Server 3.x","Bundled software: Windows Server 2016 CAL","Processor special features","CPU configuration (max): 2","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® OS Guard: Yes","Intel 64: Yes","Intel Identity Protection Technology version: 0,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0,00","Processor ARK ID: 75784","Power","Redundant power supply (RPS) support: Yes","Power supply: 450 W","Number of redundant power supplies supported: 1","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 85%","Weight & dimensions","Width: 177 mm","Depth: 651 mm","Height: 456 mm","Weight: 32 kg"