"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","354687","","iiyama","E438S-B","354687","","Computer Monitors","222","ProLite","","ProLite E438S-B","20221021101432","ICECAT","","21994","https://images.icecat.biz/img/norm/high/354687-9745.jpg","410x451","https://images.icecat.biz/img/norm/low/354687-9745.jpg","https://images.icecat.biz/img/gallery_mediums/img_354687_medium_1480940254_7612_26422.jpg","https://images.icecat.biz/thumbs/354687.jpg","","","iiyama ProLite E438S-B computer monitor 43.2 cm (17"") 1280 x 1024 pixels Black","ProLite E438S-B 17"" LCD 1280x1024 300cd/m2 1.3 Megapixels Speakers TN Panel D-Sub 500:1 8ms Black","iiyama ProLite E438S-B, 43.2 cm (17""), 1280 x 1024 pixels, LCD, 8 ms, Black","iiyama ProLite E438S-B. Display diagonal: 43.2 cm (17""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black","iiyama unveils the latest 17” LCD product for the budget conscious user. The ProLite E438S-B is suited to all home and office applications, and will be highly sought after by the avid gamer due to the 8msec response time (black to black). Besides producing superb picture quality this 17” model also features very high contrast (500:1) and brightness (300cd/m²) and also provides both VGA and DVI-D connectivity.","https://images.icecat.biz/img/norm/high/354687-9745.jpg","410x451","","","","","","","","","","","","Display","Display diagonal: 43.2 cm (17"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Response time: 8 ms","Contrast ratio (typical): 500:1","Display brightness (typical): 300 cd/m²","Viewing angle, horizontal: 170°","Viewing angle, vertical: 170°","Pixel pitch: 0.264","Horizontal scan range: 30 - 80 kHz","Vertical scan range: 50 - 75 Hz","Viewable size, horizontal: 34 cm","Viewable size, vertical: 27.2 cm","Design","Market positioning: Business","Product colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","DVI-D ports quantity: 1","Ergonomics","Cable lock slot: Yes","Panel mounting interface: 100 x 100 mm","Cable lock slot type: Kensington","Tilt angle range: 20","Plug and Play: Yes","Power","Power consumption (typical): 45 W","Power consumption (standby): 2 W","Weight & dimensions","Width (with stand): 375.5 mm","Depth (with stand): 200.5 mm","Height (with stand): 402 mm","Width (without stand): 375.5 mm","Depth (without stand): 57.5 mm","Height (without stand): 328.5 mm","Weight (without stand): 4.4 kg","Other features","Display: LCD","Bandwidth: 0.135 GHz","Power requirements: AC 100 - 240 V, 50/60 Hz","Safety: TÜV GS, FCC-B, UL / C-UL, CE, VCCI-B","Power management: VESA DPMS, ENERGY STAR","Certification: TCO'99, MPR III, ISO 13406-2"