"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137" "","","3542624","","HP","CB051A","3542624","0884420680567|884420680567|0884962162026|884962162026|8849621620264|0884420680536|884420680536|0884420680550|884420680550|0884420680611|884420680611|0884420680628|884420680628|3610170546788|0884420680574|884420680574|0884420680598|884420680598|0884420680543|884420680543|0884420680482|884420680482|0884420680529|884420680529|0884420680604|884420680604|0884420680475|884420680475|0884420680499|884420680499|0884420680451|884420680451|0884420680468|884420680468|0884420680512|884420680512|0884420680505|884420680505|0884420680581|884420680581","Inkjet Printers","234","Officejet","","6000","20240314192213","ICECAT","1","321171","https://images.icecat.biz/img/gallery/3542624_3570389016.jpg","4068x2740","https://images.icecat.biz/img/gallery_lows/3542624_3570389016.jpg","https://images.icecat.biz/img/gallery_mediums/3542624_3570389016.jpg","https://images.icecat.biz/img/gallery_thumbs/3542624_3570389016.jpg","","","HP Officejet 6000 inkjet printer Color 4800 x 1200 DPI A4","HP Officejet 6000 Printer - E609a","HP Officejet 6000, Color, 4, 4800 x 1200 DPI, A4, 7000 pages per month, 13, 7","HP Officejet 6000. Color, Number of print cartridges: 4, Maximum duty cycle: 7000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13, 7. Network ready. Product color: Black, White","The HP Officejet 6000 Printer is designed for micro/small business users wanting an energy-efficient, network-ready printer capable of delivering professional-quality colour and black-and-white at a low cost per page.\r\n\r\nFeatures\r\n\r\n- Get professional-quality colour documents at a cost per page as much as 40% lower than competitive lasers1. Print in rich, vivid colour with crisp, laser-quality text using individual HP Officejet inks – only replace the cartridges that run out.\r\n\r\n- Minimise your impact on the environment with this efficient, ENERGY STAR® qualified device – use up to 40% less energy than with competitive colour laser printers. Reduce your paper usage too with HP Smart Web Printing.\r\n\r\n- Share the performance between up to five users via your Ethernet network. Enjoy speeds equivalent to a laser printer with up to 7 ppm black / 7 ppm colour, plus draft/fastest speeds of up to 32 ppm black / 31 ppm colour.","https://images.icecat.biz/img/gallery/3542624_3570389016.jpg|https://images.icecat.biz/img/gallery/3542624_8991061312.jpg|https://images.icecat.biz/img/gallery/3542624_5331298027.jpg|https://images.icecat.biz/img/gallery/3542624_4762221558.jpg|https://images.icecat.biz/img/gallery/3542624_3199407865.jpg|https://images.icecat.biz/img/gallery/3542624_0210549589.jpg|https://images.icecat.biz/img/gallery/3542624_3000329878.jpg|https://images.icecat.biz/img/gallery/3542624_9943201747.jpg|https://images.icecat.biz/img/norm/high/2154647-835.jpg|https://images.icecat.biz/img/gallery/2154647_2720.jpg|https://images.icecat.biz/img/gallery/2154647_4005.jpg|https://images.icecat.biz/img/gallery/2154647_4655.jpg|https://images.icecat.biz/img/gallery/2154647_7153.jpg|https://images.icecat.biz/img/gallery/2154647_8340.jpg","4068x2740|3972x2604|4006x2733|4189x2639|3874x2706|4248x2639|3885x1912|3312x1956|480x339|480x336|480x384|480x295|480x325|480x236","|||||||||||||","","","","","","","","","Features","Color: Yes","Maximum duty cycle: 7000 pages per month","Number of print cartridges: 4","Printing colors: Black, Cyan, Magenta, Yellow","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class B, EN 55024: 1998+A1: 2001+A2: 2003, EN 61000-3-2: 2000+A2: 2005, EN 61000-3-3: 1995+A1: 2001; FCC CFR 47, Part 15 Class B/ICES-003, Issue 4 Class B","Safety: IEC 950-compliant, safety cCSAus, EU LVD and EN 60950 compliant, Mexico NOM-1-NYCE, Russia GOST, China C","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 13, 7","Print speed (color, draft quality, A4/US Letter): 31 ppm","Print speed (black, draft quality, A4/US Letter): 32 ppm","Print speed (color, normal quality, A4/US Letter): 10, 7","Borderless printing: Yes","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 50 sheets","Maximum input capacity: 250 sheets","Maximum output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5, B6","ISO C-series sizes (C0...C9): C5, C6","Non-ISO print media sizes: Executive, Legal","Media size (tray 1): A4, A5, B5 (JIS), B5 (ISO), A6, 10 x 15 cm, 13 x 18 cm, B7 (ISO), 10 x 28 cm, 10 x 30 cm, double A4 210 x 594 m, 10 x 25 cm, envelopes (No. 10, C6 JIS)","Media weight (tray 1): A4: 60 to 105 g/m²; envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP photo paper: up to 280 g/m²","Ports & interfaces","USB port: Yes","USB 2.0 ports quantity: 1","Direct printing: No","Standard interfaces: Ethernet, USB 2.0","Network","Ethernet LAN: Yes","Wi-Fi: No","Performance","Internal memory: 32 MB","Maximum internal memory: 32 MB","Processor frequency: 192 MHz","Design","Market positioning: Home & office","Product color: Black, White","Power","Power consumption (printing): 32 W","Power consumption (off): 0,4 W","Power consumption (standby): 3,1 W","Power consumption (PowerSave): 3,1 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 7, Windows Vista (32 & 64-bit), Windows XP 32 & 64-bit (SP1), Windows XP Home, Windows 2000 (SP4) Windows Foundation Server 2008, Windows Small Business Server 2008 Standard Edition; Mac OS X v 10.4, Mac OS X v 10.5, Mac OS X v 10.6, Linux","Minimum system requirements for Macintosh: Mac OS X v 10.4.11, v 10.5. v 10.6, PowerPC G3, G4, G5, or Intel Core processor; 256 MB memory; 500 MB free hard disk space","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -40 - 60 °C","Storage relative humidity (H-H): 20 - 90%","Operating temperature (T-T): 59 - 90 °F","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 4,8 kg","Packaging data","Bundled software: HP Solution Center, HP Photosmart Essential Software, HP Smart Web Printing, HP Update, HP Product Assistant","Package weight: 7,66 kg","Logistics data","Pallet weight: 402 kg","Number of cartons per pallet: 10 pc(s)","Number of layers per pallet: 5 pc(s)","Quantity per pallet: 50 pc(s)","Other features","Network ready: Yes","Dimensions (WxDxH): 458 x 389 x 164 mm","Print technology: Inkjet","Standard input trays: 1","Power requirements: 100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)","Print quality, vertical alignment accuracy: +/- 0.006 mm","Print head: 4","Product dimensions when open (LxWxD): 45,8 cm (18"")","Size (imperial): 45,8 cm (18"")","Package dimensions (WxDxH): 501 x 238 x 439 mm","Features","Print head nozzles: 1728","Printing","Print margin top (A4): 3,3 mm","Print margin right (A4): 3,3 mm","Print margin left (A4): 3,3 mm","Print margin bottom (A4): 3,3 mm","Print speed (color, best quality, A4): 2,5 ppm","Print speed (black, best quality, A4): 2,5 ppm","Print quality (color, best quality): 4800 DPI","Input & output capacity","Envelope feeder: No","Standard input capacity for cards: 25","Input capacity for envelopes (primary tray): 15 sheets","Standard output capacity for envelopes: 15 sheets","Standard output capacity for cards: 25","Duty cycle letter size (maximum): 7000 pages per month","Maximum input capacity for envelopes: Up to 15","Maximum input capacity for cards: 25","Maximum paper trays: 1","Paper handling","Media weights by paper path: A4: 60 to 105 g/m²; envelopes: 75 to 90 g/m²; HP cards: up to 200 g/m²; HP photo paper: up to 280 g/m²","Recommended media weight: 75 - 90 g/m²","Standard media sizes: ISO: A4, A5, A6, B5, B6, C5, C6; JIS: B5, B6, B7; 76 x 127 to 216 x 355 mm","Custom media sizes: 76.2 x 101.6 to 215.9 x 762 mm","Performance","Acoustic power emissions: 6.8 B(A) (draft printing), 6.4 B(A) (normal printing)","Acoustic pressure emissions: 55 dB","Operational conditions","Recommended operating temperature range (T-T): 15 - 32 °C","Weight & dimensions","Pallet dimensions (W x D x H): 1219 x 1016 x 2322 mm","Maximum dimensions (W x D x H): 458,02 x 494,61 x 163,83 mm","Packaging data","Package weight (imperial): 7,67 kg (16.9 lbs)","Other features","Compatible ink types, supplies: Dye-based (colour), pigment-based (black)","Duplex print options: Manual (driver support provided)","Standard output capacity for transparencies: 25 sheets","Package dimensions (W x D x H): 500,9 x 238 x 438,9 mm (19.7 x 9.37 x 17.3"")","Pallet dimensions (W x D x H) (imperial): 1219,2 x 1016 x 2321,6 mm (48 x 40 x 91.4"")","Pallet weight (imperial): 401 kg (884 lbs)","Weight (imperial): 4,79 kg (10.6 lbs)","Print speed (black, best quality, letter): 2.5 ppm","Print speed (color, best quality, letter): 2.5 ppm","Print speed (color, draft quality, letter): 31 ppm","Recommended media weight (imperial): 20 - 24 lb","Automatic paper sensor: Y","Maximum input capacity for 10 x 15 cm photographs: 80 sheets","Operating altitude (imperial): 10,000 ft","Skew: +/- 0.006 in +/- 0.006 mm","Standard output capacity for labels: 25 sheets","SureSupply supported: Yes","Vivera inks supported: N","First page out (black&white, A4, ready): 20 s","First page out (black&white, letter, ready): 20 s"