"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65" "","","352751","","Lenovo","UH3FBNU","352751","","Laptops","151","ThinkPad","Z","THINKPAD Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++)","20240314184958","ICECAT","1","28476","https://images.icecat.biz/img/gallery/338079_4059911507.jpg","398x400","https://images.icecat.biz/img/gallery_lows/338079_4059911507.jpg","","https://images.icecat.biz/img/gallery_thumbs/338079_4059911507.jpg","","","Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++) 39.1 cm (15.4"") 0.5 GB DDR2-SDRAM 80 GB AMD Mobility Radeon X300 Windows XP Home Edition","LENOVO THINKPAD Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++)","Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++), 1.86 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition","Lenovo ThinkPad Z60M P M-1.8 (750) 512/80G/15/DVD-RW/WXP US TS (+++). Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Home Edition. Weight: 3 kg","The Z60m is versatile and powerful to meet the most demanding work and home tasks. The Z60m combines the convenience and mobility of a notebook with the performance and functionality of a desktop. This powerful system offers a bright, 15.4"" widescreen with the option of either black or titanium models.","https://images.icecat.biz/img/gallery/338079_4059911507.jpg","398x400","","","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor manufacturer: Intel","Processor frequency: 1.86 GHz","Processor front side bus: 533 MHz","Memory","Internal memory: 0.5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon X300","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundMAX","Number of built-in speakers: 2","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11a/IEEE 802.11b/IEEE 802.11g","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows XP Home Edition","Bundled software: ThinkVantage Access Connections, ThinkVantage Productivity Center, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Rescue and Recovery, Adobe Acrobat Reader","Battery","Battery life (max): 4 h","Weight & dimensions","Weight: 3 kg","Other features","Security features: -Hard disk drive password\n-Power-on password\n-Security lock slot\n-Supervisor password","Infrared data port: Yes","Dimensions (WxDxH): 357 x 262.5 x 37 mm","Display: LCD","Battery type: 6 Cell","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Keyboard","Keyboard type: Full size","Hard drive","Storage drive type: SATA","Video","Video adapter resolution: 2048x1536 16777216 colors","Video adapter, bus: PCI Express"