"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","352552","","Lenovo","UM129BE","352552","","Laptops","151","ThinkPad","Z","ThinkPad Z60t PM 760 2.0GHz","20240314184958","ICECAT","1","17461","https://images.icecat.biz/img/gallery/338079_4059911507.jpg","398x400","https://images.icecat.biz/img/gallery_lows/338079_4059911507.jpg","","https://images.icecat.biz/img/gallery_thumbs/338079_4059911507.jpg","","","Lenovo ThinkPad Z60t PM 760 2.0GHz 35.6 cm (14"") 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional","ThinkPad Z60t PM 760 2.0GHz 100GB 1GB 14in DVD-RW XPP Wi-Fi Wireless & Bluetooth","Lenovo ThinkPad Z60t PM 760 2.0GHz, 2 GHz, 35.6 cm (14""), 1280 x 768 pixels, 1 GB, 100 GB, Windows XP Professional","Lenovo ThinkPad Z60t PM 760 2.0GHz. Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14""), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2.2 kg","The thin and light design of the Z60t is one that will turn heads. This portable system offers a 14"" widescreen with the option of either black or titanium models. Designed with mobility in mind, the Z60t is the thinnest and lightest 14"" wide notebook in its class.","https://images.icecat.biz/img/gallery/338079_4059911507.jpg","398x400","","","","","","","","","","","","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1280 x 768 pixels","HD type: Not supported","Native aspect ratio: 5:3","Processor","Processor frequency: 2 GHz","Processor front side bus: 533 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD-RW","HDD interface: SATA","Compatible memory cards: SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0.128 GB","Audio","Audio system: 24-bit Intel High Definition Audio","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows XP Professional","Battery","Number of battery cells: 7","Battery life (max): 4.5 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 2.2 kg","Other features","Wireless technology: IEEE 802.11a/IEEE 802.11b/IEE 802.11g/Bluetooth","Infrared data port: Yes","Dimensions (WxDxH): 334 x 228 x 27 mm","Display: LCD","TV-in port: No","Compatible operating systems: ThinkVantage Access Connections, ThinkVantage Productivity Center, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Rescue and Recovery, Adobe Acrobat Reader","Internal modem: Yes","Modem speed: 56 Kbit/s","Video","Video adapter, bus: PCI Express"