"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35"
"","","352172","","Samsung","LS19HJDQHV","352172","","Computer Monitors","222","","","SyncMaster 960BF","20220822162657","ICECAT","1","225168","https://images.icecat.biz/img/norm/high/352172-2549.jpg","640x480","https://images.icecat.biz/img/norm/low/352172-2549.jpg","https://images.icecat.biz/img/gallery_mediums/img_352172_medium_1480940100_4658_26422.jpg","https://images.icecat.biz/thumbs/352172.jpg","","","Samsung SyncMaster 960BF computer monitor 48.3 cm (19"") 1280 x 1024 pixels White","SyncMaster 960BF","Samsung SyncMaster 960BF, 48.3 cm (19""), 1280 x 1024 pixels, LCD, 4 ms, White","Samsung SyncMaster 960BF. Display diagonal: 48.3 cm (19""), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White","Can you believe all the possibilities with this monitor?\r\nSo thin, it will fit anywhere. Its elegant, modern design is integrated with Samsung Magic™ technology that results in a premium monitor that’s ahead of its time. \r\n\r\nMagicSpeed\r\nRTA(Response Time Accelerator) Chip has realized response time of 6ms, removing trails and after images in games and movies.\r\n\r\nMagicBright2\r\nMagicBright2 is a powerfull new feature that provides the best viewing environment based on the images with six viewing modes provided; Documents, Internet, Games, Sports, Movie and Customized. In addition, Brightness, Gamma and Contrast are pre-configured for each mode, and you can conveniently select the best preset environment simply by using the MagicBright2 button.\r\n\r\nMagicColor\r\nSamsung's proprietary MagicColor engine improves hues and saturation of colours, and adjust mid-level colours to shades that the human eyes accept as natural. By enhancing contrast ratio with MagicColor, fresh images with exceptional clarity are created even on a darker screen.\r\n\r\nMagicTune\r\nThis software enables all image adjustment functions, including brightness, contrast and colour levels, to be controlled by simple mouse clicks.","https://images.icecat.biz/img/norm/high/352172-2549.jpg","640x480","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1280 x 1024 pixels","Touchscreen: No","Contrast ratio (typical): 700:1","Display number of colours: 16.78 million colours","Display brightness (typical): 300 cd/m²","Response time: 4 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.264","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 56 - 75 Hz","Design","Product colour: White","Ports & interfaces","Audio input: No","Audio output: No","Ergonomics","Plug and Play: Yes","Power","Power consumption (typical): 38 W","Power consumption (standby): 1 W","Packaging content","Cables included: DVI","Weight & dimensions","Width (with stand): 420 mm","Depth (with stand): 259 mm","Height (with stand): 421 mm","Weight (without stand): 5.6 kg","Packaging data","Package weight: 7.7 kg","Other features","Display: LCD","Package dimensions (WxDxH): 492 x 137 x 547 mm"