"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","351022","","Samsung","SPP-2040B","351022","","Photo Printers","922","","","SPP-2040B Photo Printer with Bluetooth Adapter","20200214171847","ICECAT","1","190976","https://images.icecat.biz/img/norm/high/351022-3530.jpg","362x373","https://images.icecat.biz/img/norm/low/351022-3530.jpg","https://images.icecat.biz/img/gallery_mediums/img_351022_medium_1480939976_1317_26422.jpg","https://images.icecat.biz/thumbs/351022.jpg","","","Samsung SPP-2040B with Bluetooth Adapter photo printer Inkjet 300 x 300 DPI","SPP-2040B Photo Printer with Bluetooth Adapter","Samsung SPP-2040B Photo Printer with Bluetooth Adapter, Inkjet, 300 x 300 DPI, Direct printing","Samsung SPP-2040B Photo Printer with Bluetooth Adapter. Print technology: Inkjet, Maximum resolution: 300 x 300 DPI. Direct printing","Surround yourself with beautiful views. Smiling faces. And timeless moments. The Samsung SPP-2040 photo printer makes it easy to turn a favorite digital image into a lab-quality 4"" x 6"" photograph in just 60 seconds, using sophisticated thermal dye transfer technology. And you can print those beautiful, true-to-life /images from your PC or Macintosh computer via fast USB 2.0, or directly from any PictBridge-enabled digital camera. The SPP-2040 also includes a 7-in-1 memory card slot and a 2-inch color LCD. \r\n\r\nPrints in Just 60 Seconds\r\nYour first print comes out in just 75 seconds, then it keeps churning out beautiful photo after beautiful photo every 60 seconds after that. \r\n\r\nProfessional Quality\r\nThermal dye transfer technology produces vivid colors and sharp, crisp /images every time. You won’t get streaks and poor color like inkjet printers produce when they run low on ink. And dye transfer pictures won’t fade.\r\n\r\nWaterproof and Fingerprint-Proof\r\nPhotos printed from the Samsung SPP-2040 photo printer are waterproof and fingerprint-proof, so you can share them over and over again without worrying about ruining them.\r\n\r\nPrint Directly From Your Memory Card\r\nThe memory card slot accepts Compact Flash I, Compact Flash II, SD Card, SD Memory Card, xD-Picture Card, Multi Media Card and Memory Stick. Just insert your card, choose your picture, then press the print button. No computer necessary.\r\n\r\nPrint Directly From Your Camera, PDA or Camcorder\r\nYou can connect your digital camera, PDA or camcorder to the USB port and print directly with PictBridge.™\r\n\r\nEasy Editing Right On The Printer\r\nWith the 2"" LCD, you can choose and edit your photos right on the printer\r\n\r\nFeatures:\r\n- 2.0"" colour TFT LCD for photo editing.\r\n- 7-in-1 memory cards interface.\r\n- Fast 60 sec photo printing speed.\r\n- Photo protected from water & fingerprint.\r\n- Direct photo printing by PictBridge™ - enabled devices like camera phone, camera, camcorder, PDA.\r\n- High-speed USB 2.0 interface for PC printing.\r\n- Bluetooth™ wireless printing.\r\n- N-up and clone printing.","https://images.icecat.biz/img/norm/high/351022-3530.jpg","362x373","","","","","","","","","","Printing","Print technology: Inkjet","Maximum resolution: 300 x 300 DPI","Time to first page (colour, normal): 75 s","Features","Market positioning: Home & office","Display diagonal: 5.08 cm (2"")","Input & output capacity","Total input capacity: 20 sheets","Total output capacity: 10 sheets","Paper handling","Paper tray media types: Photo paper","Ports & interfaces","Direct printing: Yes","PictBridge: Yes","USB port: Yes","USB 2.0 ports quantity: 1","SmartCard slot: Yes","Performance","Internal memory: 32 MB","Flash memory: 4 MB","Compatible memory cards: MMC","Sound pressure level (printing): 55 dB","Power","Power consumption (printing): 40 W","Power consumption (standby): 10 W","Operational conditions","Operating temperature (T-T): 10 - 32 °C","Operating relative humidity (H-H): 20 - 80%","Weight & dimensions","Weight: 1.1 kg","Packaging data","Package weight: 2.4 kg","Other features","Built-in processor: ZR4100 (ARM7)","Dimensions (WxDxH): 180 x 136 x 66 mm","Compatibility: PC & Mac","Mac compatibility: Yes","Package dimensions (WxDxH): 233 x 225 x 177 mm","Compatible operating systems: Windows 98/Me/2000/XP\nMac OS 10.3 +","Video capability: Yes","Zoom capability: Yes"