"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","350496","","Lenovo","UN09MBE","350496","","Laptops","151","ThinkPad","R","TS ThinkPad R51 PM735 1.7Ghz","20240307153452","ICECAT","1","20959","https://images.icecat.biz/img/norm/high/254120-8393.jpg","649x510","https://images.icecat.biz/img/norm/low/254120-8393.jpg","https://images.icecat.biz/img/gallery_mediums/img_254120_medium_1480929808_8357_26422.jpg","https://images.icecat.biz/thumbs/254120.jpg","","","Lenovo ThinkPad TS R51 PM735 1.7Ghz 38.1 cm (15"") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon 9000 IGP Windows XP Professional","TS THINKPAD R51 PMC735-1.7 60GB 512MB 15IN MULTIBURN WXPP BE (CENTRI)","Lenovo ThinkPad TS R51 PM735 1.7Ghz, 1.7 GHz, 38.1 cm (15""), 1400 x 1050 pixels, 0.5 GB, 60 GB, Windows XP Professional","Lenovo ThinkPad TS R51 PM735 1.7Ghz. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15""), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Operating system installed: Windows XP Professional. Weight: 3 kg","The ThinkPad R Series notebooks offer mainstream performance and features for frequently mobile users who want easy, ready-to-run computing. These affordable notebooks offer lightweight designs with great performance, outstanding battery life on select models and large, bright displays. The ThinkPad R51 mobile workstation provides high-performance graphics for displaying detailed designs, dramatic demos and high-powered presentations. The ThinkPad family also features exclusive ThinkVantage Technologies and ThinkVantage design. Together, they deliver business advantage by helping to save time and money and enabling you to focus on your business - not your technology.","https://images.icecat.biz/img/norm/high/254120-8393.jpg","649x510","","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Processor","Processor manufacturer: Intel","Processor frequency: 1.7 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 60 GB","Optical drive type: DVD-RW","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 9000 IGP","Maximum graphics card memory: 0.032 GB","Audio","Audio system: SoundMAX","Number of built-in speakers: 2","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows XP Professional","Battery","Number of battery cells: 6","Battery life (max): 3.7 h","Weight & dimensions","Weight: 3 kg","Other features","Security features: -Hard disk drive password\n-Power-on password\n-Security Slot\n-Supervisor password","Infrared data port: Yes","Dimensions (WxDxH): 332 x 269 x 38 mm","Display: LCD","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56 V.92","Keyboard","Keyboard type: Full size","Hard drive","Storage drive type: ATA-100 (Enhanced IDE)","Video","Video adapter, bus: AGP 4X"