"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","350402","","Lenovo","UC2F1SG","350402","","Laptops","151","ThinkPad","T","TS ThinkPad T42 PM 735 1.7Ghz","20240314175724","ICECAT","1","20572","https://images.icecat.biz/img/gallery/134684_7778663681.jpg","494x510","https://images.icecat.biz/img/gallery_lows/134684_7778663681.jpg","https://images.icecat.biz/img/gallery_mediums/134684_7778663681.jpg","https://images.icecat.biz/img/gallery_thumbs/134684_7778663681.jpg","","","Lenovo ThinkPad TS T42 PM 735 1.7Ghz 35.8 cm (14.1"") 0.5 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7500 Windows XP Professional","TS THINKPAD T42 PMC735-1.7 40GB 512MB 14IN DVD CDRW WXPP SG (CENTRI)","Lenovo ThinkPad TS T42 PM 735 1.7Ghz, 1.7 GHz, 35.8 cm (14.1""), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional","Lenovo ThinkPad TS T42 PM 735 1.7Ghz. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 7500. Operating system installed: Windows XP Professional. Weight: 2.2 kg","Making the power of a workstation mobile. Certified for graphics-intensive applications, ThinkPad T42 mobile workstation offers high performance in a thin and light notebook. A ThinkPad mobile workstation is an ideal solution for displaying detailed designs, dramatic demos and high-powered presentations - in the office or on the road.","https://images.icecat.biz/img/gallery/134684_7778663681.jpg","494x510","","","","","","","","","","","","Display","Display diagonal: 35.8 cm (14.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor manufacturer: Intel","Processor frequency: 1.7 GHz","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 40 GB","Optical drive type: DVD-ROM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon 7500","Maximum graphics card memory: 0.032 GB","Audio","Audio system: SoundMAX","Number of built-in speakers: 2","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 24x","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows XP Professional","Bundled software: Access Program, ThinkVantage Access Connections, ThinkVantage Client Security Solution, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004 with 90 days of virus definition upgrades, PC Doctor diagnostics, PC-Doctor, ThinkVantage Fingerprint Software, Adobe Acrobat Reader","Battery","Number of battery cells: 6","Battery life (max): 4 h","Weight & dimensions","Weight: 2.2 kg","Other features","Security features: -Integrated fingerprint reader\n-Power-on password\n-Security Slot\n-Supervisor password\n-Hard disk drive password","Infrared data port: Yes","Dimensions (WxDxH): 311 x 255 x 27 mm","Display: LCD","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56 V.92","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: -Expansion Bus port (for Dock II/Mini Dock or Port Replicator II)","Keyboard","Keyboard type: Full size","Hard drive","Storage drive type: ATA-100 (Enhanced IDE)","Video","Video adapter resolution: 2048x1536 16777216 colors","Video adapter, bus: AGP 4X"