"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170"
"","","34387202","","Lenovo","F0CB00H3FR","34387202","0190940492901|190940492901","All-in-One PCs/Workstations","2282","IdeaCentre","","510-22ISH","20240309140425","ICECAT","","56990","https://images.icecat.biz/img/gallery/34387202_4058524376.jpg","605x441","https://images.icecat.biz/img/gallery_lows/34387202_4058524376.jpg","https://images.icecat.biz/img/gallery_mediums/34387202_4058524376.jpg","https://images.icecat.biz/img/gallery_thumbs/34387202_4058524376.jpg","http://objects.icecat.biz/objects/mmo_35364004_1486962022_569_23538.pdf","","Lenovo IdeaCentre 510-22ISH Intel® Core™ i5 i5-6400T 54.6 cm (21.5"") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon R5 M435 Windows 10 Black","21.5"" FHD (1920x1080), Intel Core i5-6400T (6M Cache, 2.2GHz), 8GB DDR4 2133MHz, 128GB SSD + 1000GB HDD, Intel HD Graphics 530 + AMD Radeon R5 M435, DVD Gigabit Ethernet, Wi-Fi 802.11 ac, Bluetooth 4.0, Windows 10 64-bit","Lenovo IdeaCentre 510-22ISH, 54.6 cm (21.5""), Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10","Lenovo IdeaCentre 510-22ISH. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon R5 M435. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10. Product colour: Black","Improved Performance\nPowered with Intel® 6th Gen Core™ i5 processors and AMD Radeon™ R5 M435 graphics options, the ideacentre AIO 510 certainly packs a punch under the hood. Noticeably faster and enjoying an increase by up to 20% in graphical performance, the AIO 510 is the ideal family entertainment PC.\n\nThe Best of Windows 10\nCombining the best of Windows you already know, Windows 10 Home has many great improvements you’ll love. From fast start-ups to the expanded Start menu, and an all-new browser to Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly.\n\nEye-Catching, Wide Angle, Borderless Display\nThe Lenovo ideacentre AIO 510 features a 21.5"", Full HD, borderless display, with cutting edge multitouch technology for superior user experience. What’s more, this space-saving PC features a widely adjustable screen that rotates from -5 degrees to 30 degrees, giving crisp, vibrant visuals from any angle.\n\nInstant Connectivity with WiFi or Bluetooth®\nCombining the best of Windows you already know, Windows 10 Home has many great improvements you’ll love. From fast start-ups to the expanded Start menu, and an all-new browser to Cortana—your very own digital personal assistant. Now, even across multiple devices, you can get more things done, more quickly, more smoothly.\n\nNarrow Bezel and Slim Design\nRepresenting one of the slimmest AIOs on the market today, the AIO 510 features a narrow bezel design that ranges from an astonishing 7.5 mm border size to 53.2 mm at its thickest point. Part of a new wave of next generation AIOs, the AIO 510 delivers performance without sacrificing on space.\n\nMcAfee LiveSafe® Free Trial\nKeep your entire digital life secure with the comprehensive protection afforded by McAfee LiveSafe software. LiveSafe protects cross-device, through the cloud, and locally to ensure total security for your data and identity. Enjoy a free 30-day trial with purchase. Or simply upgrade to the full version when you purchase the AIO 510 and enjoy peace-of-mind security from day one.\n\nA Better Sound\nThe AIO 510 takes entertainment to new levels. With built-in stereo speakers equipped with Dolby Advanced Audio certification you can expect improved audio technology that maintains volume levels, prevents distortion, and even creates a surround sound experience.","https://images.icecat.biz/img/gallery/34387202_4058524376.jpg|https://images.icecat.biz/img/gallery/34387202_7051589183.jpg|https://images.icecat.biz/img/gallery/34387202_9350778485.jpg|https://images.icecat.biz/img/gallery/34387202_6980532345.jpg|https://images.icecat.biz/img/gallery/31164059_0008807666.jpg","605x441|740x411|763x425|525x427|900x527","||||","","","","","","","","","Display","Display diagonal: 54.6 cm (21.5"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","Screen shape: Flat","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-6400T","Processor frequency: 2.2 GHz","Processor generation: 6th gen Intel® Core™ i5","Processor cores: 4","Processor threads: 4","Processor boost frequency: 2.8 GHz","Processor cache: 6 MB","Processor cache type: Smart Cache","System bus rate: 8 GT/s","Thermal Design Power (TDP): 35 W","PCI Express slots version: 3.0","Processor socket: LGA 1151 (Socket H4)","Processor lithography: 14 nm","Processor operating modes: 64-bit","Stepping: R0","Bus type: DMI3","Processor codename: Skylake","Processor series: Intel Core i5-6400 Desktop series","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Processor code: SR2BS","Tcase: 66 °C","Maximum internal memory supported by processor: 64 GB","Conflict-Free processor: Yes","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 2133,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Maximum internal memory: 8 GB","Internal memory type: DDR4-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 2133 MHz","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 1.13 TB","Storage media: HDD+SSD","Optical drive type: DVD±RW","Number of storage drives installed: 1","Number of HDDs installed: 1","HDD capacity: 1 TB","HDD speed: 7200 RPM","HDD interface: SATA III","Number of SSDs installed: 1","SSD capacity: 128 GB","SSD interface: SATA III","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, Memory Stick (MS), SD, SDHC, SDXC","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon R5 M435","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card base frequency: 350 MHz","On-board graphics card burst frequency: 950 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 1.7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x1912","Audio","Built-in speaker(s): Yes","RMS rated power: 6 W","Built-in microphone: Yes","Audio system: Dolby Advanced Audio","Camera","Built-in camera: Yes","Total megapixels: 1 MP","Camera resolution: 1280 x 720 pixels","Optical drive","Optical drive interface: SATA","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 3","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Combo headphone/mic port: Yes","Design","Product colour: Black","Performance","Product type: All-in-One PC","Motherboard chipset: Intel® H110","Software","Operating system installed: Windows 10","Operating system architecture: 64-bit","Trial software: McAfee LiveSafe","Processor special features","Intel® Turbo Boost Technology: 2.0","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Small Business Advantage (Intel® SBA): Yes","Intel® Wireless Display (Intel® WiDi): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® Insider™: Yes","Intel® InTru™ 3D Technology: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2, AVX 2.0, SSE4.1","Scalability: 1S","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015A","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Processor ARK ID: 88187","Power","AC adapter frequency: 50/60 Hz","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Width (with stand): 490 mm","Depth (with stand): 53.7 mm","Height (with stand): 418 mm","Weight (with stand): 5.17 kg","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Packaging content","Mouse included: Yes","Keyboard included: Yes","AC adapter included: Yes","Drivers included: Yes","Other features","Autonomy mode: No","Detachable display: No"