"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53"
"","","3424457","","HP","Q1274A","3424457","0829160581613|829160581613|0829160581682|829160581682|0829160581651|829160581651|0829160581552|829160581552|0829160581576|829160581576|0829160581644|829160581644|0829160581637|829160581637|0829160581620|829160581620|0829160581606|829160581606|0829160581545|829160581545|0829160581538|829160581538|0829160581521|829160581521|0829160581514|829160581514|0829160581491|829160581491|0829160581590|829160581590|0829160581729|829160581729|0829160581712|829160581712|0829160581705|829160581705|0829160581699|829160581699|0884420636106|884420636106|0829160581507|829160581507|0829160581583|829160581583|0829160581569|829160581569|0829160581675|829160581675|0829160581668|829160581668","Large Format Printers","230","Designjet","","Designjet 4000ps Printer","20230713005752","ICECAT","1","280978","https://images.icecat.biz/img/gallery/3424457_4460102248.jpg","3000x2230","https://images.icecat.biz/img/gallery_lows/3424457_4460102248.jpg","https://images.icecat.biz/img/gallery_mediums/3424457_4460102248.jpg","https://images.icecat.biz/img/gallery_thumbs/3424457_4460102248.jpg","","","HP Designjet 4000ps Printer large format printer Colour 2400 x 1200 DPI 1067 x 1897 mm Ethernet LAN","42"", 4.9 min/page, Thermal Inkjet, 2400 x 1200 DPI, 256MB, Fast Ethernet, IEEE-1394a, 253.5 lb, Black","HP Designjet 4000ps Printer, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PDF 1.5, TIFF, Black, Cyan, Magenta, Yellow, 25 pps, 1067 x 1897 mm, Bond paper, Coated paper, Glossy paper, Plain paper","HP Designjet 4000ps Printer. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PDF 1.5, TIFF, Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: 1067 x 1897 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Plain paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100Base-T. Internal memory: 256 MB, Internal storage capacity: 40 GB, Storage media: HDD. Power supply type: AC, Power requirements: 100-240V","Get high speed printing – with rich, high quality colour images and crisp, sharp black-and-white lines – at up to 100 A1 sheets per hour. Print up to 1067 mm wide and keep your operational costs under control with easy remote printer management.\r\n\r\nPrint twice as fast as traditional large format printers, in both colour and black-and-white.\r\n- Print at up to 100 x A1 per hour with HP Double Swath Technology: 2 printheads per colour for twice the performance of traditional large format printers. Fast, simultaneous print and processing; save time with driverless multi-file printing.\r\n\r\nProduce superb quality outputs with rich, powerful colour and outstanding line accuracy.\r\n- Produce high quality outputs – in colour and black-and-white – at up to 2400 dpi resolution on a wide range of media up to 1067 mm wide. Be sure of consistent colour and screen-to-print matching with HP Professional Color Technologies.\r\n\r\nKeep the running costs under control with easy remote management and ensure maximum uptime\r\n- Keep costs under control with efficient print engine, long lasting printheads and HP Smart Printing Technology. Manage your printer remotely via HP Embedded Web Server, plus easy administration via HP Web Jetadmin Software.","https://images.icecat.biz/img/gallery/3424457_4460102248.jpg|https://images.icecat.biz/img/gallery/3424457_4234523549.jpg|https://images.icecat.biz/img/gallery/3424457_3745080471.jpg|https://images.icecat.biz/img/norm/high/134280-HP.jpg","3000x2230|3000x2355|3000x2494|400x400","|||","","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 4","Page description languages: HP-GL/2, HP-RTL, PDF 1.5, TIFF","Printing colours: Black, Cyan, Magenta, Yellow","Print speed (normal quality): 25 pps","Paper handling","Maximum print size: 1067 x 1897 mm","Paper tray media types: Bond paper, Coated paper, Glossy paper, Plain paper","Cut sheets: Yes","ISO A-series sizes (A0...A9): A0, A1, A2, A3","Media thickness: 0.046 - 0.45 mm","Maximum roll length: 90 m","Maximum media width: 1067mm","Media thickness (imperial): 0.0018 - 0.0175""","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Ethernet LAN data rates: 10/100Base-T","Firewire (IEEE 1394) ports: 1","Performance","Internal memory: 256 MB","Internal storage capacity: 40 GB","Storage media: HDD","Built-in processor: Intel® Celeron®","Processor frequency: 2000 MHz","Power","Power supply type: AC","Power requirements: 100-240V","Operational conditions","Operating relative humidity (H-H): 20 - 80%","System requirements","Mac compatibility: Yes","Compatible operating systems: Windows NT 4.0 Workstation/NT 4.0 Server/ME/98/2000/XP/2003\nMac OS 9.1/9.2/10.1/10.2/10.3","Weight & dimensions","Dimensions (WxDxH): 1930 x 800 x 1350 mm","Weight: 115 kg","Packaging data","Package weight: 175.9 kg","Other features","Line accuracy: +/- 0.1%","Compliance industry standards: IEEE 802.3, 802.3u","Printing","Print head nozzles: 524","Paper handling","Media weights by paper path: 0.11lb - 0.77lb","Other features","Minimum line width: 0.762 mm"