"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","3416","","Allied Telesis","AT-2800TX","3416","","Network Cards","182","","","32-Bit CardBus LAN Adapter","20221021101407","ICECAT","1","111442","https://images.icecat.biz/img/norm/high/3416-2073.jpg","334x197","https://images.icecat.biz/img/norm/low/3416-2073.jpg","https://images.icecat.biz/img/gallery_mediums/img_3416_medium_1480668712_5004_2323.jpg","https://images.icecat.biz/thumbs/3416.jpg","","","Allied Telesis 32-Bit CardBus LAN Adapter Internal 100 Mbit/s","AT-2800TX - 32-Bit CardBus LAN Adapter","Allied Telesis 32-Bit CardBus LAN Adapter, Internal, Wired, CardBus, 100 Mbit/s","Allied Telesis 32-Bit CardBus LAN Adapter. Internal. Connectivity technology: Wired, Host interface: CardBus. Maximum data transfer rate: 100 Mbit/s","High Performance\r\nAllied Telesyn’s new AT-2800TX CardBus adapter card meets the demands of today’s high-performance notebook computers for 32 bit PC cards.\r\nCapable of auto-sensing and operating on either a 10T or 100TX network, the AT-2800TX is an Ethernet LAN adapter card for notebooks designed to meet CardBus, the 32-bit high-performance PC Card standard. The CardBus specification provides true 32 bit PCI bus performance in a PC Card format. Unlike the claims of many 10/100 PCMCIA cards, CardBus provides a true 100Mbps network interface.The AT-2800TX uses the CardBus technology to eliminate the interface bottleneck that slowed down older 16 bit PC cards. Notebooks equipped with CardBus are compatible with the AT-2800TX, as well as older PCMCIA cards.\r\n\r\nCardBus Defined\r\nProviding higher levels of performance than 16 bit PC cards, 32 bit CardBus cards take advantage of internal bus speeds four to six times faster than their predecessors. CardBus PC Cards adopt the well-established PC Card form, providing for a compact, rugged card that can\r\nbe inserted completely within its host computer without any external cabling. Because CardBus attains the same high-level performance of the host platform’s internal system bus, it’s an ideal way to add 100Mbps LAN, SCSI II, video conferencing, or other high-performance capabilities to the notebook form factor.\r\n\r\nKey features:\r\n- Fast and easy installation with automatic configuration\r\n- Full-duplex operation for increased throughput\r\n- 32 bit PCI Bus mastering architecture increases overall system performance\r\n- Support for latest CardBus operating systems: Windows 95 & Windows 98\r\n- IEEE 802.3 and 802.3u compliant\r\n- PCI 2.1 compliant\r\n- Free technical support","https://images.icecat.biz/img/norm/high/3416-2073.jpg","334x197","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: CardBus","Network","Maximum data transfer rate: 100 Mbit/s","Full duplex: Yes","Maximum operating distance: 185 m","Design","Internal: Yes","Form factor: Plug-in","LED indicators: Link","Mean time between failures (MTBF): 300000 h","Certification: FCC Class A, CUL, CE","System requirements","Compatible operating systems: Windows 95/98","Operational conditions","Operating temperature (T-T): 0 - 70 °C","Operating relative humidity (H-H): 10 - 85%","Weight & dimensions","Width: 85 mm","Depth: 55 mm","Weight: 181.4 g","Other features","Compliance industry standards: IEEE 802.3, IEEE 802.3u","Cable type: UTP, CAT 3/4/5","Power requirements: +3V DC","Supported data transfer rates: 10/100 Mbps","Networking features: Ethernet, Fast Ethernet","Power supply: 0.828 W","Slot type: 32-bit PCI 2.1"