"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","3400","","Allied Telesis","AT-2400BT","3400","","Network Cards","182","","","ACC: A NIC PCI 10MBPS","20221021101407","ICECAT","1","45962","https://images.icecat.biz/img/norm/high/3400.jpg","160x120","https://images.icecat.biz/img/norm/low/3400.jpg","https://images.icecat.biz/img/gallery_mediums/img_3400_medium_1480668691_6057_2323.jpg","https://images.icecat.biz/thumbs/3400.jpg","","","Allied Telesis ACC: A NIC PCI 10MBPS","ACC: A NIC PCI 10MBPS NS (NMS)","Allied Telesis ACC: A NIC PCI 10MBPS, Wired, PCI","Allied Telesis ACC: A NIC PCI 10MBPS. Connectivity technology: Wired, Host interface: PCI","Allied Telesyn's AT-2400 series of plug and play PCI Ethernet adapters are intended for networks that do not require a 10/100 Fast Ethernet solution; preferring instead the 30-50% cost-saving available with an Ethernet card. The latest version of AT-2400 series drivers have also been updated to include AT-Setup, which simplifies installation under Windows 98, ME, 2000 and XP. ","https://images.icecat.biz/img/norm/high/3400.jpg","160x120","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Network","Data link protocols: IEEE 802.2 and ISO/IEC 8802-3","Design","Form factor: Plug-in","System Requirements","Compatible operating systems: Microsoft Windows 98/ME/2000/XP, Novell NetWare v3.x, v4.x server, Novell NetWare DOS Client, Client 32, UNIX SCO System V, Openserver 5.0","Operational Conditions","Operating temperature range (T-T): 0 - 55 °C","Weight & Dimensions","Weight: 181.4 g","Other features","Dimensions (WxDxH): 127 x 121","Data transfer rate: 0.01 Gbit/s","Networking features: Ethernet/Fast-Ethernet","I/O ports: RJ-45"