"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109"
"","","3399911","","ASUS","90NVKA1161C11EAC155","3399911","","Laptops","151","","","K50IJ-SX081E, FR","20240307153452","ICECAT","","14816","https://images.icecat.biz/img/norm/high/2155039-3764.jpg","500x500","https://images.icecat.biz/img/norm/low/2155039-3764.jpg","https://images.icecat.biz/img/gallery_mediums/img_2155039_medium_1481031078_8866_12184.jpg","https://images.icecat.biz/thumbs/2155039.jpg","","","ASUS K50IJ-SX081E, FR Intel® Core™2 Duo T5870 39,6 cm (15.6"") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows Vista Business","K50IJ-SX081E - Intel Core 2 Duo T5870, 4GB DDR2 RAM, 320GB SATA HDD, DVD Super Multi DL, 15.6"" HD LED, 1.3M Webcam, Windows Vista Business + Windows XP Pro","ASUS K50IJ-SX081E, FR, Intel® Core™2 Duo, 2 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 320 GB","ASUS K50IJ-SX081E, FR. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel GMA X4500M. Operating system installed: Windows Vista Business. Weight: 2,6 kg","Enhanced Multimedia Entertainment On-the-go\r\nThe ASUS K50IJ notebook sports a 15.6” high definition LED backlit display with a 16:9 golden aspect ratio provides high contrast rate and color saturation, while an Intel® UMA 4500 provides crisp and clear visuals. Altec Lansing speakers complemented by SRS Premium Sound™ technology with virtual surround sound provides high definition audio enjoyment.\r\n\r\nEnjoy All-day Computing with Extended Battery Life\r\nThe ASUS Super Hybrid Engine (SHE) consists of the Power4 Gear Hybrid application and the Energy Processing Unit (EPU). Power4 Gear Hybrid facilitates the deployment and usage of power according to the users’ preferences in relation to the specific tasks that they need to perform, while the EPU accurately detects the users’ power requirements and makes the necessary power adjustments. By intelligently optimizing both system performance and power efficiency, and combining with a 6-cell battery, the ASUS K50IJ notebook provides up to 6* hours of mobile computing.\r\n\r\nComfortable Computing Experience with ASUS IceCool Design\r\nDesigned to provide users with a comfortable mobile computing experience, the ASUS K50IJ notebook features the IceCool design, which boasts cleverly designed and positioned heat vents which keeps the palm rest cool, lower than that of the average human body temperature. ASUS IceCool design keeps temperature at palm rest area low even after long computing hours.","https://images.icecat.biz/img/norm/high/2155039-3764.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989373_9985_10692.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989375_359_10692.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989374_5763_10692.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989374_9816_10692.jpg","500x500|500x500|425x208|500x500|425x448","||||","","","","","","","","","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T5870","Processor frequency: 2 GHz","Processor cores: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: LGA 3647 (Socket P)","Processor front side bus: 800 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","FSB Parity: No","Stepping: M0","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 10","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel GMA X4500M","Audio","Audio system: Azalia","Speakers manufacturer: Altec Lansing","Audio system direct 3D sound: Yes","Camera","Front camera resolution (numeric): 1,3 MP","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® GL40 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Business","Optional operating system supplied: Windows XP Professional","Drivers included: Yes","Bundled software: ASUS DVD 6-in-1\nAdobe Acrobat Reader 8.0 \nASUS","Processor special features","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Trusted Execution Technology: No","Intel Demand Based Switching: No","Intel 64: Yes","Execute Disable Bit: Yes","Processor package size: 35 x 35 mm","Processor code: SLAZR","Embedded options available: No","Processor ARK ID: 37034","Power","AC adapter power: 65 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3,42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2,6 kg","Width: 370 mm","Depth: 256 mm","Height (front): 3,1 cm","Height (rear): 3,55 cm","Other features","Wireless technology: 802.11 b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: No","Audio system full duplex: Yes"