"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109" "","","3399911","","ASUS","90NVKA1161C11EAC155","3399911","","笔记本电脑","151","","","K50IJ-SX081E, FR","20240307153452","ICECAT","","14529","https://images.icecat.biz/img/norm/high/2155039-3764.jpg","500x500","https://images.icecat.biz/img/norm/low/2155039-3764.jpg","https://images.icecat.biz/img/gallery_mediums/img_2155039_medium_1481031078_8866_12184.jpg","https://images.icecat.biz/thumbs/2155039.jpg","","","华硕 K50IJ-SX081E, FR 英特尔® 酷睿™2 双核 T5870 39.6 cm (15.6"") 4 GB DDR2-SDRAM 320 GB Intel GMA X4500M Windows Vista Business","","华硕 K50IJ-SX081E, FR, 英特尔® 酷睿™2 双核, 2 GHz, 39.6 cm (15.6""), 1366 x 768 像素, 4 GB, 320 GB","华硕 K50IJ-SX081E, FR. 处理器系列: 英特尔® 酷睿™2 双核, 处理器: T5870, 处理器频率: 2 GHz. 显示器尺寸(对角长): 39.6 cm (15.6""), 显示器分辨率: 1366 x 768 像素. 内置存储器: 4 GB, 内存类型: DDR2-SDRAM. 总存储容量: 320 GB, 光驱类型: DVD Super Multi光碟. 独立显示适配器型号: Intel GMA X4500M. 已预装操作系统: Windows Vista Business. 重量: 2.6 kg","","https://images.icecat.biz/img/norm/high/2155039-3764.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989373_9985_10692.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989375_359_10692.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989374_5763_10692.jpg|https://images.icecat.biz/img/gallery/img_3429611_high_1470989374_9816_10692.jpg","500x500|500x500|425x208|500x500|425x448","||||","","","","","","","","","显示器","显示器尺寸(对角长): 39.6 cm (15.6"")","显示器分辨率: 1366 x 768 像素","原机长宽比: 16:9","显示面: 光泽","处理器","处理器系列: 英特尔® 酷睿™2 双核","处理器生产厂商: Intel","处理器: T5870","处理器频率: 2 GHz","核心的处理器数量: 2","处理器高速缓存: 2 MB","处理器高速缓存类型: L2","处理器插槽: LGA 3647 (Socket P)","处理器前端汇流总线: 800 MHz","处理器光刻: 65 nm","处理器运行模式: 64-bit","处理器系列: Intel Core 2 Duo T5000 Series","FSB奇偶校验: 不","步进: M0","散热设计功耗 (TDP): 35 W","Tjunction 接合温度: 100 °C","处理芯片晶体管数量: 291 M","处理器晶粒尺寸: 143 mm²","总线频率: 10","内存参数","内置存储器: 4 GB","最大内部存储: 4 GB","内存类型: DDR2-SDRAM","内存时钟速度: 800 MHz","内存布局: 2 x 2 GB","存储介质","总存储容量: 320 GB","光驱类型: DVD Super Multi光碟","硬盘接口: SATA","硬盘转速: 5400 RPM","集成读卡器: 是","兼容性内存条: MMC, SD","图像","独立显卡适配器: 是","独立显示适配器型号: Intel GMA X4500M","音频","音频系统: Azalia","扬声器厂商: Altec Lansing","音响系统直接3D音效: 是","照相机","前置摄像头分辨率(数字): 1.3 MP","联网","网路功能: Gigabit Ethernet, WLAN","蓝牙: 不","端口 & 界面","USB2.0端口的数量: 4","以太网路(RJ-45)连接接口数量: 1","DVI端口: 不","VGA(D-SUB)端口数量: 1","耳机输出端口: 1","S/PDIF输出接口: 不","麦克风/音频输入插孔: 是","对接连接器: 不","充电端口类型: DC 输入插孔","Express卡插槽: 不","总线主控接口PCMCIA插槽类型: 不","智能卡插槽: 不","TV输出: 不","性能","主板芯片组: 英特尔® GL40 Express 芯片组","键盘","指向装置: 触摸板","软件","已预装操作系统: Windows Vista Business","提供可选的操作 系统: Windows XP Professional","包括驱动器: 是","捆绑软件: ASUS DVD 6-in-1\nAdobe Acrobat Reader 8.0 \nASUS","处理器的特殊功能","英特尔®超线程技术: 不","英特尔®Turbo Boost技术: 不","增强型英特尔®Speed​​Step动态节能技术: 是","英特尔®可信执行技术: 不","英特尔®基于需求开关: 不","英特尔®64: 是","执行禁止位: 是","处理器封装尺寸: 35 x 35 mm","处理器代码: SLAZR","可选用的嵌入式选项: 不","处理器 ARK ID 识别码: 37034","能量控制","电源转换器功耗: 65 W","电源转换器输入电压: 100 - 240 V","电源转换器输出电流: 3.42 A","电源转换器输出电压: 19 V","安全","线缆锁插槽: 是","笔记本钢缆锁插槽类型: Kensington","密码保护: BIOS","重量和尺寸","重量: 2.6 kg","宽度: 370 mm","深度: 256 mm","高度(前): 3.1 cm","高度(后): 3.55 cm","其他功能","无线技术: 802.11 b/g/n","包括 AC 适配器: 是","红外数据端口: 不","类型: PC(聚碳酸酯)","TV信号输入端口: 不","HDD用户密码: 是","内置调制解调器: 不","音响系统全双工: 是"