"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119" "","","3396821","","Samsung","NP-N110-KA05UK","3396821","","Laptops","151","N","","N110-KA05UK","20201201162714","ICECAT","","25459","https://images.icecat.biz/img/norm/high/3396821-3902.jpg","300x300","https://images.icecat.biz/img/norm/low/3396821-3902.jpg","https://images.icecat.biz/img/gallery_mediums/img_3396821_medium_1481029538_2122_12489.jpg","https://images.icecat.biz/thumbs/3396821.jpg","","","Samsung N N110-KA05UK Intel Pentium Mobile N270 Netbook 25,6 cm (10.1"") 1 GB DDR2-SDRAM Windows XP Home Edition White","N110-KA05UK, N110, Intel Atom N270, 1GB RAM, 160GB, 10.1"" TFT, Windows XP Home, White, GMA 950 128MB","Samsung N N110-KA05UK, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, Windows XP Home Edition","Samsung N N110-KA05UK. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,26 kg","the N110 Mini-Notebook\r\n\r\nEven though it is one of the world's lightest mini-notebooks in its 10.1"" class, weighing just 1.26kg with a powerful 6 cell battery, the N110's innovative design is packed with the latest technology for maximum mobility and productivity. It also incorporates a range of practical features, like a normal-size, ergonomic notebook PC style keyboard, to simplify life on the move. So when you need to stay in touch, but want to make a good impression the N110 makes complete sense.\r\n\r\nclass leading craftsmanship\r\n\r\nA class leading design built to fit in with people's fast-paced and digitally interconnected lives, so you can do even more on the move - and still look good! The superb look and feel of its slim and elegant chassis is accentuated with a choice of colours and haptic styling.\r\n\r\nultra portability\r\n\r\nThe N110 is one of the lightest mini-notebooks in its 10.1"" class, weighing just 1.26kg*, but packed with the latest communications technology for maximum mobility and productivity on the move. So you can carry less, but do more.\r\n*1.26kg is based on 6 cell battery\r\n\r\nvideo-conferencing\r\n\r\nAn integrated 1.3 mega pixel digital motion camera makes it easier than ever to keep in touch with friends and family, using video-conferencing or live messaging. The camera combines the resolution and image quality of a still camera with the sustained high frame rates of a video camera.\r\n\r\n'normal' keyboard\r\n\r\nIncorporates a normal-size, notebook PC style keyboard, for easy typing. Its ergonomic design and optimised key spacing make working and communicating a much more pleasurable and productive experience, with fewer errors and faster typing speeds.\r\n\r\nlong battery life\r\n\r\nThis 6 Cell Lithium Ion enables you to extend your battery life to a maximum of 9.5 hours*, independent of any power supply, for maximum freedom and mobility. This vastly improved battery life is guaranteed by the LED display and optimised processing performance of the Intel Atom processor coupled with SAMSUNG's class leading engineering. So you're always ready to go anywhere and do anything.\r\n*Based on Battery Mark Score.\r\n\r\nGenuine Microsoft Windows XP Home\r\n\r\nPacked with multimedia features, Windows XP Home Edition aims to unlock the full potential of your mini-notebook. Designed exclusively for home computing, Windows XP Home Edition puts the exciting experiences of the digital age at your fingertips. From digital photos, music and video to building a home network, Windows XP Home Edition brings you into the digital age with ease.\r\n\r\nIntel Atom processor\r\n\r\nIncorporating Intel's smallest and lowest power processor, the Intel Atom processor, this is specifically designed to deliver an amazing Internet experience using mini-notebooks. Based on an entirely new micro-architecture, the Intel Atom processor increases energy efficiency to extend battery life, whilst delivering enhanced mobile performance and increased system responsiveness on mini-notebook devices.\r\n\r\nfully featured for simple data sharing\r\n\r\nEnables simple data sharing with a host of advanced connectivity tools, including a 3 in 1 memory card reader (SD, SDHC, MMC), 3 built-in USB ports, and Bluetooth 2.0+EDR* (Enhanced Data Rate), so you can easily transfer pictures, movies and data to and from virtually any modern camera, peripheral or audio-visual device.\r\n*Based on factory specifications\r\n\r\n10.1'' widescreen LED display\r\n\r\nThe N110's 10.1"" widescreen display is optimised to deliver a seamless visual experience on the mini-notebook and by using LED technology means that the screen is thinner, up to 33% brighter, and uses much less power than traditional LCD screen. Even the durability of the system is better, because there are fewer breakable parts.\r\n\r\nanti-bacterial keyboard\r\n\r\nUses Silver Nano Technology to coat the keyboard with incredibly small, nano-sized silver ion powder, which makes it impossible for bacteria to live and breed. So, 99.9% of bacteria are successfully eliminated within 24 hours and the mini-notebook remains bacteria free for even longer, creating a more hygienic personal computing environment.","https://images.icecat.biz/img/norm/high/3396821-3902.jpg|https://images.icecat.biz/img/gallery/img_3396821_high_1470988732_0129_10692.jpg|https://images.icecat.biz/img/gallery/img_3396821_high_1470988732_356_10692.jpg|https://images.icecat.biz/img/gallery/img_3396821_high_1470988732_719_10692.jpg|https://images.icecat.biz/img/gallery/img_3396821_high_1470988733_1762_10692.jpg|https://images.icecat.biz/img/gallery/img_3396821_high_1470988733_5716_10692.jpg|https://images.icecat.biz/img/gallery/img_3396821_high_1470988733_9666_10692.jpg","300x300|250x250|400x249|600x530|389x286|284x285|400x400","||||||","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","Native aspect ratio: 5:3","Processor","Processor family: Intel Pentium Mobile","Processor manufacturer: Intel","Processor model: N270","Processor frequency: 1,6 GHz","Processor cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: Socket F (1207)","Processor front side bus: 533 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit","Processor series: Intel Atom N200 Series","Processor codename: Diamondville","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 2,5 W","Tjunction: 90 °C","Number of Processing Die Transistors: 47 M","Processing Die size: 26 mm²","CPU multiplier (bus/core ratio): 12","ECC supported by processor: No","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Storage","HDD capacity: 160 GB","HDD speed: 5400 RPM","Card reader integrated: Yes","Graphics","Maximum graphics card memory: 0,128 GB","Audio","Number of built-in speakers: 2","Speaker power: 3 W","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 1,3 MP","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","VGA (D-Sub) ports quantity: 1","Headphone outputs: 2","Microphone in: Yes","Charging port type: DC-in jack","Keyboard","Keyboard layout: AZERTY","Keyboard number of keys: 84","Software","Operating system installed: Windows XP Home Edition","Bundled software: SAMSUNG Magic Doctor\nSAMSUNG Update Plus\nEasy Display Manger\nEasy Battery Manager\nEasy Network Manager\nEasy Speed Up Manager\nAdobe Acrobat Reader","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3","Processor code: SLB73","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 36331","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery capacity: 5200 mAh","Battery life (max): 9,5 h","Power","AC adapter power: 40 W","Weight & dimensions","Weight: 1,26 kg","Width: 272 mm","Depth: 188,5 mm","Height: 29,8 mm","Other features","Wireless technology: Atheros Wifi 802.11b.g","Dimensions (WxDxH): 272 x 188,5 x 29,8 mm","Display: LED","Keyboard","Keyboard type: AZERTY","Features","Images Type Map:
"