"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110"
"","","3396590","","ASUS","90NVQA1111523CAC20I","3396590","","Laptops","151","","","K70IO-TY015C, NL","20240307153452","ICECAT","","21513","https://images.icecat.biz/img/norm/high/3396590-1005.jpg","500x500","https://images.icecat.biz/img/norm/low/3396590-1005.jpg","https://images.icecat.biz/img/gallery_mediums/img_3396590_medium_1481029518_6509_12489.jpg","https://images.icecat.biz/thumbs/3396590.jpg","","","ASUS K70IO-TY015C, NL Intel® Core™2 Duo T6500 17.3"" HD+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® GT 120M Windows Vista Home Premium","K70IO-TY015C, Intel Core 2 Duo T6500, 4GB DDR2 RAM, 320GB SATA HDD, DVD Super Multi DL, 17.3"" HD+ LED CS, NVIDIA® GeForce® GT 120M 1GB, 1.3M Webcam, Windows Vista Home Premium","ASUS K70IO-TY015C, NL, Intel® Core™2 Duo, 2.1 GHz, 17.3"", 1600 x 900 pixels, 4 GB, 320 GB","ASUS K70IO-TY015C, NL. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 17.3"", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GT 120M. Operating system installed: Windows Vista Home Premium. Weight: 7.28 lbs (3.3 kg)","User-centrically Designed and Award-winning Chocolate Keyboard\r\nThe award-winning Chocolate keyboard features a wider and concaved contact area for typing comfort. It provides a comfortable, more tactile feel with each tap, as well as features tighter spacing between the keys to reduce dust accumulation. It also features a full-sized numerical keypad which allows for convenient numerical input.\r\n\r\nComfortable Computing Experience with ASUS IceCool Design\r\nDesigned to provide users with a comfortable mobile computing experience, the ASUS K70IO notebook features the IceCool design, which boasts cleverly designed and positioned heat vents which keeps the palm rest cool, lower than that of the average human body temperature. ASUS IceCool design keeps temperature at palm rest area low even after long computing hours.\r\n\r\nEnhanced Multimedia Entertainment On-the-go\r\nThe ASUS K70IO notebook sports a 17.3-inch high definition LED backlit display which provides a higher contrast rate and color saturation, complemented by a dedicated NVIDIA GeForce 9100M G graphics card to provide crisp and clear visuals. Altec Lansing® speakers complemented by SRS Premium Sound™ provide high definition audio enjoyment. ","https://images.icecat.biz/img/norm/high/3396590-1005.jpg|https://images.icecat.biz/img/gallery/img_3441182_high_1470995473_1705_10692.jpg|https://images.icecat.biz/img/gallery/img_3441182_high_1470995473_6005_10692.jpg|https://images.icecat.biz/img/gallery/img_3441182_high_1470995473_9942_10692.jpg|https://images.icecat.biz/img/gallery/img_3441182_high_1470995474_4816_10692.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","","","","","Display","Display diagonal: 17.3""","Display resolution: 1600 x 900 pixels","HD type: HD+","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T6500","Processor frequency: 2.1 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: LGA 3647 (Socket P)","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor codename: Penryn","Bus type: FSB","Stepping: R0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 10.5","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GT 120M","Audio","Audio system: Azalia","Speakers manufacturer: Altec Lansing","Audio system direct 3D sound: Yes","Camera","Front camera resolution (numeric): 1.3 MP","Network","Networking features: WLAN, Gigabit Ethernet","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: NVIDIA MCP79D","Software","Operating system installed: Windows Vista Home Premium","Drivers included: Yes","Trial software: Norton Internet Security 2009","Bundled software: ASUS DVD 6-in-1\nAdobe Acrobat Reader 8.0\nPower2Go\nASUS\n","Processor special features","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Processor code: SLGF4","Embedded options available: No","Intel Virtualization Technology (VT-x): No","Processor ARK ID: 39311","Battery","Number of battery cells: 6","Battery capacity: 2200 mAh","Power","AC adapter power: 90 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3.42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 7.28 lbs (3.3 kg)","Width: 16.5"" (420 mm)","Depth: 11"" (279 mm)","Height (front): 1.42"" (3.61 cm)","Height (rear): 1.8"" (4.58 cm)","Other features","Wireless technology: IEEE 802.11a/b/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: No","Audio system full duplex: Yes"