"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","3396559","","HP","NY193EA#ABH","3396559","","Laptops","151","TouchSmart","tx2","TouchSmart tx2-1250ed Notebook PC","20240307153452","ICECAT","","18063","https://images.icecat.biz/img/norm/high/2151783-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/2151783-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_2013077_medium_1481017872_5623_12184.jpg","https://images.icecat.biz/thumbs/2151783.jpg","","","HP TouchSmart tx2-1250ed Notebook PC RM-75 30.7 cm (12.1"") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3200 Windows Vista Home Premium","","HP TouchSmart tx2-1250ed Notebook PC, 2.2 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 4 GB, 320 GB, Windows Vista Home Premium","HP TouchSmart tx2-1250ed Notebook PC. Processor model: RM-75, Processor frequency: 2.2 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Weight: 1.97 kg","","https://images.icecat.biz/img/norm/high/2151783-HP.jpg","400x400","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor model: RM-75","Processor frequency: 2.2 GHz","Processor cache: 1 MB","Processor cache type: L2","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 320 GB","Optical drive type: DVD Super Multi DL","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 3200","Maximum graphics card memory: 1.47 GB","Audio","Audio system: 3D Sound Blaster Pro","Network","Networking type: 10/100/1000 Gigabit Ethernet LAN","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Keyboard number of keys: 101","Software","Operating system installed: Windows Vista Home Premium","Weight & dimensions","Weight: 1.97 kg","Width: 306 mm","Depth: 224 mm","Height (front): 3.13 cm","Height (rear): 3.87 cm","Packaging data","Package weight: 4 kg","Packaging content","Handheld remote control: Yes","Other features","Wireless technology: 802.11 b/g","LightScribe: Yes","Infrared data port: Yes","Graphics card family: AMD","Type: PC","TV-in port: No","Internal modem: No"