"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","3395306","","Samsung","NP-R520-FS02UK","3395306","","Laptops","151","R","","NP-R520-FS02UK","20230224141136","ICECAT","1","22835","https://images.icecat.biz/img/norm/high/3395306-3726.jpg","307x330","https://images.icecat.biz/img/norm/low/3395306-3726.jpg","https://images.icecat.biz/img/gallery_mediums/img_3395306_medium_1481029430_2102_12489.jpg","https://images.icecat.biz/thumbs/3395306.jpg","","","Samsung R NP-R520-FS02UK laptop Intel Pentium Mobile T4200 39,6 cm (15.6"") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Home Premium Zwart, Zilver","","Samsung R NP-R520-FS02UK, Intel Pentium Mobile, 2 GHz, 39,6 cm (15.6""), 1366 x 768 Pixels, 3 GB, 320 GB","Samsung R NP-R520-FS02UK. Processorfamilie: Intel Pentium Mobile, Processormodel: T4200, Frequentie van processor: 2 GHz. Beeldschermdiagonaal: 39,6 cm (15.6""), Resolutie: 1366 x 768 Pixels. Intern geheugen: 3 GB, Intern geheugentype: DDR2-SDRAM. Totale opslagcapaciteit: 320 GB, Soort optische drive: DVD Super Multi DL. Discreet grafische adapter model: Intel® GMA X4500. Inclusief besturingssysteem: Windows Vista Home Premium. Kleur van het product: Zwart, Zilver. Gewicht: 2,55 kg","","https://images.icecat.biz/img/norm/high/3395306-3726.jpg|https://images.icecat.biz/img/gallery/img_3395306_high_1471000079_6237_10692.jpg|https://images.icecat.biz/img/gallery/img_3395306_high_1471000080_0416_10692.jpg|https://images.icecat.biz/img/gallery/img_3395306_high_1471000080_3892_10692.jpg|https://images.icecat.biz/img/gallery/img_3395306_high_1471000080_7978_10692.jpg|https://images.icecat.biz/img/gallery/img_3395306_high_1471000081_1198_10692.jpg|https://images.icecat.biz/img/gallery/img_3395306_high_1471000081_4101_10692.jpg|https://images.icecat.biz/img/gallery/img_3395306_high_1471000081_6497_10692.jpg|https://images.icecat.biz/img/gallery/3395306_9287.jpg","307x330|359x330|279x306|351x330|330x330|417x235|419x219|420x203|423x197","||||||||","","","","","","","","","Design","Kleur van het product: Zwart, Zilver","Beeldscherm","Beeldschermdiagonaal: 39,6 cm (15.6"")","Resolutie: 1366 x 768 Pixels","Oorspronkelijke beeldverhouding: 16:9","Beeldoppervlakte: Glans","Processor","Processorfamilie: Intel Pentium Mobile","Processorfabrikant: Intel","Processormodel: T4200","Frequentie van processor: 2 GHz","Aantal processorkernen: 2","Processor aantal threads: 2","Processor cache: 1 MB","Processor cache type: L2","Processor socket: LGA 3647 (Socket P)","Front-side bus processor: 800 MHz","Processor lithografie: 45 nm","Processor operating modes: 64-bit","Processorserie: Intel Pentium T4000 Series for Mobile","Codenaam processor: Penryn","Bus type: FSB","FSB Parity: Nee","Stepping: R0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Aantal Processing Die Transistors: 410 M","Processing die grootte: 107 mm²","CPU multiplier (bus/core ratio): 10","ECC ondersteund door processor: Nee","Geheugen","Intern geheugen: 3 GB","Maximum intern geheugen: 4 GB","Intern geheugentype: DDR2-SDRAM","Kloksnelheid geheugen: 800 MHz","Geheugenlayout: 2 x 2 GB","Geheugenslots: 2x SO-DIMM","Opslagmedia","Totale opslagcapaciteit: 320 GB","Soort optische drive: DVD Super Multi DL","HDD interface: SATA","HDD rotatiesnelheid: 5400 RPM","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MMC, SD, SDHC","Grafisch","Aparte grafische adapter: Ja","Discreet grafische adapter model: Intel® GMA X4500","Maximaal geheugen grafische adapter: 0,5 GB","Audio","Audiosysteem: HD Audio","Aantal ingebouwde luidsprekers: 2","Vermogen luidsprekers: 3 W","Audiosysteem direct 3D-geluid: Ja","Camera","Resolutie camera voorzijde (numeriek): 1,3 MP","Netwerk","Netwerkfuncties: Gigabit Ethernet, WLAN","Bluetooth: Nee","Poorten & interfaces","Aantal USB 2.0-poorten: 4","Aantal HDMI-poorten: 1","Aantal eSATA-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","DVI-poort: Nee","VGA (D-Sub)poort(en): 1","Hoofdtelefoonuitgangen: 1","S/PDIF-uitgang: Ja","Microfoon, line-in ingang: Ja","Basisstationaansluiting: Nee","Charging port type: DC-in ingang","ExpressCard slot: Ja","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Nee","TV-uit: Nee","Prestatie","Chipset moederbord: Intel® PM45 Express","Toetsenbord","Aanwijsapparaat: Touchpad","Aantal toetsen, toetsenbord: 89","Software","Inclusief besturingssysteem: Windows Vista Home Premium","Trial-software: Microsoft Office Professional 2007","Meegeleverde software: Adobe Acrobat Reader,\nEasy Battery Manager,\nEasy Display Manger,\nEasy Network Manager,\nEasy SpeedUp Manager,\nSamsung Magic Doctor,\nSamsung Update Plus","Processor speciale functies","Intel® Wireless Display (Intel® WiDi): Nee","Intel® My WiFi Technology (Intel® MWT): Nee","Intel® Anti-Theft Technology (Intel® AT): Nee","Intel® Hyper Threading Technology (Intel® HT Technology): Nee","Intel® Turbo Boost Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel® Clear Video HD Technology (Intel® CVT HD): Nee","Intel® Clear Video-technologie: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Insider™: Nee","Intel® Quick Sync Video Technology: Nee","Intel® Flex Memory Access: Nee","Intel® AES New Instructions (Intel® AES-NI): Nee","Intel® Trusted Execution Technology: Nee","Intel® Enhanced Halt State: Nee","Intel® VT-x with Extended Page Tables (EPT): Nee","Intel® Demand Based Switching: Nee","Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID): Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Thermal Monitoring Technologies: Nee","Verpakkingsgrootte processor: 35 x 35 mm","Processorcode: SLGJN","Ingebouwde opties beschikbaar: Nee","Intel® Virtualization Technology for Directed I/O (VT-d): Nee","Intel® Virtualization Technology (VT-x): Nee","Intel® Dual Display Capable Technology: Nee","Intel® FDI Technology: Nee","Intel® Rapid Storage Technology: Nee","Intel® Fast Memory Access: Nee","ARK ID processor: 37251","Conflictvrije processor: Nee","Accu/Batterij","Aantal batterijcellen: 6","Energie","AC-adapter, vermogen: 60 W","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Password bescherming: BIOS","Gewicht en omvang","Gewicht: 2,55 kg","Breedte: 376 mm","Diepte: 255,8 mm","Hoogte: 31,3 mm","Overige specificaties","Draadloze technologie: 802.11 b/g","Inclusief AC-adapter: Ja","Infrarood datapoort: Nee","Soort: PC","Beeldscherm: LED","TV-in-poort: Nee","Harde schijf, wachtwoord gebruiker: Ja","Intern modem: Nee"