"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139"
"","","3395304","","Samsung","NP-R520-FA04UK","3395304","","Laptops","151","R","","R520-FA04UK","20230224141136","ICECAT","1","22594","https://images.icecat.biz/img/norm/high/3395304-9615.jpg","307x330","https://images.icecat.biz/img/norm/low/3395304-9615.jpg","https://images.icecat.biz/img/gallery_mediums/img_3395304_medium_1481029429_7376_12489.jpg","https://images.icecat.biz/thumbs/3395304.jpg","","","Samsung R R520-FA04UK Intel® Core™2 Duo T6400 39,6 cm (15.6"") 4 GB DDR2-SDRAM 500 GB Intel® GMA X4500 Windows Vista Home Premium Black, Silver","NP-R520-FA04UK – Intel® Core™2 Duo processor T6400 (2.0GHz), 4096MB DDR2 RAM, 500GB HDD, 15.6-inch LED HD, 1366 x 768, 1.3MP, 6-cell Li-Ion, 4 x USB 2.0 (USB+eSATA), 1 x VGA, 1 x HDMI, 1 x RJ45, DC-In, Express Card, SD, SDHC, MMC, Windows Vista Home Premium, 2.55kg","Samsung R R520-FA04UK, Intel® Core™2 Duo, 2 GHz, 39,6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","Samsung R R520-FA04UK. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 2,55 kg","This stunning designed SAMSUNG R520 notebook is complimented with a range of high performance features, great for on the move or as a desktop replacement. Its ultra sharp 15.6-inch LED screen has a pure 16:9 aspect ratio, which is optimised for watching HD movies or playing games, with no black bars in widescreen, and also makes it easier to use Windows Vista gadgets.\r\n\r\nIntel Core 2 Duo Processor\r\n\r\nThe R520 features state of the art Intel Core 2 Duo processor, which delivers unrivalled system performance, enhanced energy efficiency and advanced connectivity to keep you working longer. Also available in Intel Pentium Dual Core Processor.\r\n\r\nlong-lasting battery life up\r\n\r\nDelivers longer battery-powered performance of up to 5 hours, independent of any power supply, for maximum freedom and mobility. With the 6 cell battery, extended battery life is guaranteed by optimized processing performance and SAMSUNG's class-leading engineering. So you’re always ready to go anywhere and do anything.\r\n\r\noptimized picture quality\r\n\r\nThe 15.6-inch displays true 16:9 aspect ratio and provides the most accurate representation of High Definition (HD) video content and games. That means you can enjoy watching true HD movies in 16:9 format that fit the full size of the screen, without any black bands.\r\n\r\nspill resistant\r\n\r\nA water-tight seal around the system prevents any potential damage if liquid* is accidentally spilled on the surface of the notebook. Even if you pour some coffee over it, the system cannot be harmed and will work properly once it has been allowed to dry. \r\n\r\n*Up to 100 cc of liquid based on testing by SAMSUNG.\r\n\r\nchargeable USB port\r\n\r\nA handy USB port emits power to charge portable devices, such as mobile phones or MP3 players, even when the notebook is turned off.\r\n\r\nhealthy working environment\r\n\r\nUsing the latest medical technology, the SAMSUNG anti-bacterial keyboard is coated with a special finish that makes it almost impossible for bacteria to live and breed. So, virtually all bacteria are successfully eliminated and the notebook remains clean, creating a more hygienic computing environment.\r\n\r\nGenuine Windows Vista Home Premium\r\n\r\nThe launch of Microsoft Windows Vista operating system has put the “Wow” back into computing. With simple and intuitive tools, it's now easier, faster, safer and more entertaining than ever to find, use, manage and share information on your PC or on the web. With Genuine Vista preinstalled and ready to go you can help boost your personal productivity instantly!\r\n\r\nsuperior style\r\n\r\nProvides a premium experience with an ultra-stylish design that stands out from the crowd. Its sleek silver palm rest and innovative touchpad lighting deliver exceptional haptics and usability for a more enjoyable and productive user experience, while also creating a truly distinctive style icon with considerable emotional appeal.\r\n\r\ndurable casing\r\n\r\nThe robust SAMSUNG Duracase provides amazing strength and superior reliability. So, it is more than capable of withstanding everyday bumps and knocks and the inevitable hardships of life on the move, which saves your money in the long term.\r\n\r\nsuper silent operation\r\n\r\nProvides a SuperSilent Mode for low noise when you are using the notebook at the library, during a meeting or in other noise-sensitive environments. The fan that cools down the processor can also be controlled simply by setting its mode to ""low"", which reduces the noise level noticeably.\r\n\r\nfaster data transfer\r\n\r\nA combo port supports both USB and eSATA connections, so you can transfer data to and from external devices at up to 3GB per second (over 6x faster than USB 2.0).","https://images.icecat.biz/img/norm/high/3395304-9615.jpg|https://images.icecat.biz/img/gallery/img_3395304_high_1471000069_1122_10692.jpg|https://images.icecat.biz/img/gallery/img_3395304_high_1471000069_5146_10692.jpg|https://images.icecat.biz/img/gallery/img_3395304_high_1471000069_7796_10692.jpg|https://images.icecat.biz/img/gallery/img_3395304_high_1471000070_0258_10692.jpg|https://images.icecat.biz/img/gallery/img_3395304_high_1471000070_3748_10692.jpg|https://images.icecat.biz/img/gallery/img_3395304_high_1471000070_6113_10692.jpg|https://images.icecat.biz/img/gallery/img_3395304_high_1471000071_9175_10692.jpg|https://images.icecat.biz/img/gallery/3395304_2854.jpg","307x330|359x330|279x306|351x330|330x330|417x235|419x219|420x203|423x197","||||||||","","","","","","","","","Design","Product colour: Black, Silver","Display","Display diagonal: 39,6 cm (15.6"")","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T6400","Processor frequency: 2 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 478","Processor front side bus: 800 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T6000 Series","Processor codename: Penryn","Bus type: FSB","FSB Parity: No","Stepping: R0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Number of Processing Die Transistors: 410 M","Processing Die size: 107 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 800 MHz","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","Hard drive interface: SATA","Hard drive speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X4500","Maximum graphics card memory: 0,5 GB","Audio","Audio system: HD Audio","Number of built-in speakers: 2","Speaker power: 3 W","Audio system direct 3D sound: Yes","Camera","Front camera resolution (numeric): 1,3 MP","Network","Networking features: Gigabit Ethernet, WLAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Motherboard chipset: Intel® PM45 Express","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 89","Software","Operating system installed: Windows Vista Home Premium","Trial software: Microsoft Office Professional 2007","Bundled software: Adobe Acrobat Reader,\nEasy Battery Manager,\nEasy Display Manger,\nEasy Network Manager,\nEasy SpeedUp Manager,\nSamsung Magic Doctor,\nSamsung Update Plus","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLGJ4","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 40479","Conflict-Free processor: No","Battery","Number of battery cells: 6","Power","AC adapter power: 60 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2,55 kg","Width: 376 mm","Depth: 255,8 mm","Height: 31,3 mm","Other features","Wireless technology: 802.11 b/g","AC adapter included: Yes","Infrared data port: No","Type: PC","Display: LED","TV-in port: No","HDD user password: Yes","Internal modem: No"